☰
TSZ121IYCT
TSZ121IYCT
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
Datasheet:   TSZ121IYCT Datasheet
History Price: $1.13100
In Stock: 19520
TSZ121IYCT Specification
Specification
Part No
TSZ121IYCT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.19V/μs
Gain Bandwidth Product
400 kHz
-3db Bandwidth
-
Current - Input Bias
70 pA
Voltage - Input Offset
1 μV
Current - Supply
31μA
Current - Output / Channel
18 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
TSZ121IYCT Related Parts
TSZ121ICT
TSZ121ICT
STMicroelectronics
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
TSZ121ILT
TSZ121ILT
STMicroelectronics
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
TSZ121IYLT
TSZ121IYLT
STMicroelectronics
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
TSZ122IDT
TSZ122IDT
STMicroelectronics
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
TSZ122IQ2T
TSZ122IQ2T
STMicroelectronics
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
TSZ122IST
TSZ122IST
STMicroelectronics
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
TSZ122IYDT
TSZ122IYDT
STMicroelectronics
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
TSZ122IYST
TSZ122IYST
STMicroelectronics
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
TSZ124IPT
TSZ124IPT
STMicroelectronics
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
TSZ124IQ4T
TSZ124IQ4T
STMicroelectronics
IC OPAMP ZERO-DRIFT 4 CIRC 16QFN
TSZ124IYPT
TSZ124IYPT
STMicroelectronics
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
TSZ181HYLT
TSZ181HYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSZ121IYCT Compare Parts
  • TSZ121IYCT vs TSZ182IYDT
  • TSZ121IYCT vs TSZ182IST
  • TSZ121IYCT vs TSZ182IQ2T
  • TSZ121IYCT vs TSZ182IDT
  • TSZ121IYCT vs TSZ182HYDT
  • TSZ121IYCT vs TSZ181IYLT
  • TSZ121IYCT vs TSZ181IQ1T
  • TSZ121IYCT vs TSZ181ILT
  • TSZ121IYCT vs TSZ181HYLT
  • TSZ121IYCT vs TSZ124IYPT
  • TSZ121IYCT vs TSZ124IQ4T
  • TSZ121IYCT vs TSZ124IPT
  • TSZ121IYCT vs TSZ122IYST
  • TSZ121IYCT vs TSZ122IYDT
  • TSZ121IYCT vs TSZ122IST
  • TSZ121IYCT vs TSZ122IQ2T
  • TSZ121IYCT vs TSZ122IDT
  • TSZ121IYCT vs TSZ121IYLT
  • TSZ121IYCT vs TSZ121ILT
  • TSZ121IYCT vs TSZ121ICT
  • TSZ121IYCT vs TSZ182H1YDT
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much