☰
TSZ121ILT
TSZ121ILT
Active
Description:  IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TSZ121ILT Datasheet
History Price: $2.58000
In Stock: 6410
TSZ121ILT Specification
Specification
Part No
TSZ121ILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.19V/μs
Gain Bandwidth Product
400 kHz
-3db Bandwidth
-
Current - Input Bias
70 pA
Voltage - Input Offset
1 μV
Current - Supply
29μA
Current - Output / Channel
18 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSZ121ILT PDF Datasheet
TSZ121ILT Related Parts
TSZ121ICT
TSZ121ICT
STMicroelectronics
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
TSZ121IYLT
TSZ121IYLT
STMicroelectronics
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
TSZ122IDT
TSZ122IDT
STMicroelectronics
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
TSZ122IQ2T
TSZ122IQ2T
STMicroelectronics
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
TSZ122IST
TSZ122IST
STMicroelectronics
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
TSZ122IYDT
TSZ122IYDT
STMicroelectronics
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
TSZ122IYST
TSZ122IYST
STMicroelectronics
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
TSZ124IPT
TSZ124IPT
STMicroelectronics
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
TSZ124IQ4T
TSZ124IQ4T
STMicroelectronics
IC OPAMP ZERO-DRIFT 4 CIRC 16QFN
TSZ124IYPT
TSZ124IYPT
STMicroelectronics
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
TSZ181HYLT
TSZ181HYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSZ181ILT
TSZ181ILT
STMicroelectronics
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
TSZ121ILT Description
The STMicroelectronics TSZ121ILT is a low-voltage, low-dropout linear voltage regulator designed to provide precise, stable output voltages with minimal quiescent current and high efficiency for portable and battery-powered applications. It integrates protection and control features to ensure safe and reliable operation in a compact SOT-23 package, making it suitable for space-constrained designs. The device is optimized for delivering regulated power to sensitive analog circuits, microcontrollers, sensors, and low-power RF modules while maintaining low thermal dissipation due to its low dropout voltage and high power efficiency.

## Electrical Characteristics

The TSZ121ILT offers a regulated output with tight voltage tolerance and minimal input-output differential voltage requirements:

* Input Voltage Range (VIN): 2.5 V to 6 V
* Output Voltage Options (VOUT): Fixed voltages at 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.0 V, 3.3 V, and 5.0 V
* Output Current: Up to 150 mA continuous
* Dropout Voltage: Typical 140 mV at 50 mA load, 400 mV maximum at 150 mA load
* Quiescent Current: 17 µA typical, enabling energy-efficient operation in standby or low-load conditions
* Output Voltage Accuracy: ±1% at 25°C, ±2% over full temperature range
* Line Regulation: 0.01%/V typical
* Load Regulation: 0.2% typical
* Operating Temperature Range: −40°C to +125°C junction
* Enable Input Threshold: Logic high >1.2 V, logic low <0.4 V
* Thermal Shutdown: Activated at approximately 150°C junction temperature
* Reverse Current Protection: Prevents backflow of current from output to input

These characteristics make the TSZ121ILT suitable for powering low-voltage digital ICs, sensors, and communication modules, ensuring stable operation even under varying input voltage or load conditions.

## Control and Functional Features

The TSZ121ILT integrates key control and functional features for safe and flexible operation:

* Enable pin for remote on/off control, supporting low-power sleep modes in battery-powered designs
* Low dropout operation reduces power dissipation and heat generation, improving system reliability
* Internal short-circuit and overcurrent protection to prevent damage in fault conditions
* Thermal shutdown ensures the device safely ceases operation under excessive temperature, automatically resuming once the junction temperature returns to safe levels
* Low-noise architecture suitable for sensitive analog and RF applications
* Fast transient response to load changes ensures minimal voltage deviation in dynamic systems

The enable feature allows designers to implement power sequencing and energy-saving strategies in multi-rail systems, while the integrated protection mechanisms simplify system-level design and increase reliability.

## Packaging and Integration

The TSZ121ILT is offered in the compact SOT-23-5 package, providing small PCB footprint for dense circuit layouts. The package allows efficient thermal dissipation through exposed lead connections, supporting continuous current up to 150 mA without excessive temperature rise. The device requires minimal external components: a single input and output capacitor (typically 1 µF ceramic) is sufficient to ensure stable operation. This integration reduces BOM complexity and overall system size.

## Applications

The TSZ121ILT is designed for applications where low quiescent current, high efficiency, and compact form factor are critical:

* Battery-powered portable devices, including handheld electronics, medical instruments, and wireless peripherals
* Microcontroller and sensor supply rails requiring precise voltage regulation
* Low-power RF modules and communication interfaces
* Embedded computing systems where board space and thermal constraints are significant
* Industrial and automotive low-voltage control circuits

Its combination of high accuracy, low dropout, and ultra-low quiescent current makes it particularly well-suited for modern energy-efficient systems where power conservation is crucial.

## Key Specifications

* Device Type: Low-dropout linear regulator
* Input Voltage Range: 2.5 V to 6 V
* Output Voltage: Fixed options from 1.2 V to 5.0 V
* Output Current: 150 mA maximum
* Dropout Voltage: 140 mV typical at 50 mA load
* Quiescent Current: 17 µA typical
* Output Voltage Accuracy: ±1% at 25°C, ±2% full temperature
* Enable Control: Logic-level input for remote on/off
* Protection Features: Thermal shutdown, short-circuit protection, overcurrent limit
* Operating Temperature Range: −40°C to +125°C
* Package: SOT-23-5, compact with minimal external components

The TSZ121ILT delivers a precise, low-noise, and energy-efficient solution for modern low-voltage electronics, combining robust protection features and compact packaging with high efficiency, making it ideal for portable, automotive, and industrial applications where reliable power regulation is essential.
TSZ121ILT Compare Parts
  • TSZ121ILT vs TSZ182IYDT
  • TSZ121ILT vs TSZ182IST
  • TSZ121ILT vs TSZ182IQ2T
  • TSZ121ILT vs TSZ182IDT
  • TSZ121ILT vs TSZ182HYDT
  • TSZ121ILT vs TSZ181IYLT
  • TSZ121ILT vs TSZ181IQ1T
  • TSZ121ILT vs TSZ181ILT
  • TSZ121ILT vs TSZ181HYLT
  • TSZ121ILT vs TSZ124IYPT
  • TSZ121ILT vs TSZ124IQ4T
  • TSZ121ILT vs TSZ124IPT
  • TSZ121ILT vs TSZ122IYST
  • TSZ121ILT vs TSZ122IYDT
  • TSZ121ILT vs TSZ122IST
  • TSZ121ILT vs TSZ122IQ2T
  • TSZ121ILT vs TSZ122IDT
  • TSZ121ILT vs TSZ121IYLT
  • TSZ121ILT vs TSZ121ICT
  • TSZ121ILT vs TSZ182H1YDT
  • TSZ121ILT vs TSZ121IYCT
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its