☰
TSZ121IYLT
TSZ121IYLT
Active
Description:  IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TSZ121IYLT Datasheet
History Price: $2.75000
In Stock: 32630
TSZ121IYLT Specification
Specification
Part No
TSZ121IYLT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.19V/μs
Gain Bandwidth Product
400 kHz
-3db Bandwidth
-
Current - Input Bias
70 pA
Voltage - Input Offset
1 μV
Current - Supply
29μA
Current - Output / Channel
18 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSZ121IYLT PDF Datasheet
TSZ121IYLT Related Parts
TSZ121ICT
TSZ121ICT
STMicroelectronics
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
TSZ121ILT
TSZ121ILT
STMicroelectronics
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
TSZ122IDT
TSZ122IDT
STMicroelectronics
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
TSZ122IQ2T
TSZ122IQ2T
STMicroelectronics
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
TSZ122IST
TSZ122IST
STMicroelectronics
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
TSZ122IYDT
TSZ122IYDT
STMicroelectronics
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
TSZ122IYST
TSZ122IYST
STMicroelectronics
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
TSZ124IPT
TSZ124IPT
STMicroelectronics
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
TSZ124IQ4T
TSZ124IQ4T
STMicroelectronics
IC OPAMP ZERO-DRIFT 4 CIRC 16QFN
TSZ124IYPT
TSZ124IYPT
STMicroelectronics
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
TSZ181HYLT
TSZ181HYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSZ181ILT
TSZ181ILT
STMicroelectronics
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
TSZ121IYLT Description
The STMicroelectronics TSZ121IYLT is a high-precision, very low-power, zero-drift operational amplifier designed for applications requiring exceptional accuracy, low noise, and minimal power consumption. Belonging to STMicroelectronics’ TSZ12 series, this single-channel op-amp is optimized for battery-powered and portable devices, offering rail-to-rail input and output, low offset voltage, and excellent stability over temperature and time. Its compact package and robust performance make it suitable for a wide range of applications, from sensor signal conditioning to medical devices. Below is a comprehensive and professional description of the TSZ121IYLT, covering its features, specifications, applications, and operational characteristics.

Overview and Purpose
The TSZ121IYLT is a single-channel, zero-drift operational amplifier that leverages chopper-stabilized architecture to achieve ultra-low offset voltage and drift, ensuring high precision in signal amplification. It is designed for applications where accuracy, low power consumption, and small footprint are critical, such as portable medical devices, sensor interfaces, and battery management systems. The device’s rail-to-rail input and output capability allows it to operate effectively with signals close to the supply rails, making it versatile for low-voltage systems. Its low quiescent current and wide supply voltage range further enhance its suitability for energy-constrained designs.

Key Features
- Zero-Drift Architecture: Utilizes chopper stabilization to minimize offset voltage (down to 8 µV max) and offset drift (0.1 µV/°C max), ensuring high precision over time and temperature.
- Low Power Consumption: Consumes a typical quiescent current of 28 µA, ideal for battery-powered applications.
- Rail-to-Rail Input and Output: Supports input and output signals that span the entire supply voltage range, maximizing dynamic range in low-voltage systems.
- Wide Supply Voltage Range: Operates from 1.8 V to 5.5 V, compatible with modern low-voltage systems and single-cell battery applications.
- High Gain-Bandwidth Product: Offers a gain-bandwidth product of 400 kHz, suitable for low-frequency signal processing.
- Low Noise: Features a low input voltage noise density of 37 nV/√Hz at 1 kHz, ensuring clean signal amplification.
- Compact Package: Housed in a 5-pin SOT23-5 package (2.9 mm x 1.6 mm), enabling space-efficient designs.
- Wide Temperature Range: Operates reliably from -40°C to +125°C, suitable for industrial and automotive environments.
- High Common-Mode Rejection Ratio (CMRR): Provides a typical CMRR of 115 dB, ensuring excellent rejection of common-mode signals.
- ESD Protection: Offers 4 kV HBM (Human Body Model) and 300 V MM (Machine Model) ESD protection, enhancing reliability in harsh environments.

Detailed Specifications
The following are the key electrical and operational parameters of the TSZ121IYLT:
- Product Type: Single Operational Amplifier
- Amplifier Type: Zero-Drift, Chopper-Stabilized
- Number of Channels: 1
- Supply Voltage Range: 1.8 V to 5.5 V
- Quiescent Current (Typical): 28 µA at 5 V
- Quiescent Current (Max): 40 µA at 5 V
- Input Offset Voltage (Max): 8 µV at 25°C
- Input Offset Voltage Drift (Max): 0.1 µV/°C
- Input Bias Current (Typical): 50 pA at 25°C
- Input Bias Current (Max): 200 pA at 25°C
- Input Voltage Noise Density: 37 nV/√Hz at 1 kHz
- Gain-Bandwidth Product (Typical): 400 kHz
- Slew Rate (Typical): 0.19 V/µs
- Common-Mode Rejection Ratio (Typical): 115 dB
- Power Supply Rejection Ratio (Typical): 115 dB
- Output Current (Typical): 30 mA
- Output Voltage Swing: Rail-to-rail (within 100 mV of supply rails)
- Operating Temperature Range: -40°C to +125°C
- Package: 5-pin SOT23-5 (2.9 mm x 1.6 mm)
- Mounting Style: Surface-Mount Device (SMD/SMT)
- Packaging Options: Tape and Reel
- ESD Protection: 4 kV (HBM), 300 V (MM)
- Moisture Sensitivity Level (MSL): MSL 1 (Unlimited)
- RoHS Status: RoHS compliant, no SVHC (Substances of Very High Concern)
- Unit Weight: Approximately 0.0006 oz (17 mg)

Functional Description
The TSZ121IYLT is a single-channel operational amplifier that employs a chopper-stabilized architecture to eliminate offset voltage and drift, which are common issues in standard op-amps. The chopper technique modulates the input signal, amplifies it, and demodulates it to remove low-frequency noise and offset, resulting in exceptional DC accuracy. This makes the TSZ121IYLT ideal for applications requiring precise amplification of small signals, such as those from sensors or thermocouples.

The device supports rail-to-rail input and output, allowing it to handle signals that span the entire supply voltage range, which is particularly useful in low-voltage systems. Its low quiescent current of 28 µA (typical) ensures minimal power consumption, making it suitable for battery-powered devices. The amplifier’s 400 kHz gain-bandwidth product and 0.19 V/µs slew rate are optimized for low-frequency applications, such as sensor signal conditioning and audio processing. The high CMRR and PSRR ensure robust performance in noisy environments, rejecting common-mode signals and power supply variations effectively.

Applications
The TSZ121IYLT is designed for a wide range of precision applications, particularly those requiring low power and high accuracy. Key applications include:
- Sensor Signal Conditioning: Ideal for amplifying signals from sensors such as thermocouples, pressure sensors, and strain gauges, where low offset and drift are critical.
- Portable Medical Devices: Used in devices like blood glucose meters and portable ECG monitors, where low power consumption and precision are essential.
- Battery Management Systems: Supports accurate current and voltage monitoring in battery-powered systems, such as in electric vehicles or portable electronics.
- Industrial Automation: Employed in control systems requiring precise signal amplification, such as PLCs and process control equipment.
- Audio Applications: Suitable for low-power audio preamplifiers, leveraging its low noise and rail-to-rail capabilities.
- Wearable Devices: Enables signal processing in compact, battery-powered wearables, such as fitness trackers and smartwatches.
- Data Acquisition Systems: Provides high-precision amplification for analog-to-digital converter (ADC) front ends.

Operational Characteristics
- Precision Performance: The zero-drift architecture ensures an ultra-low input offset voltage of 8 µV (max) and a drift of 0.1 µV/°C (max), providing stable performance across temperature and time. This is critical for applications requiring consistent accuracy, such as sensor interfaces.
- Low Power Operation: With a typical quiescent current of 28 µA, the TSZ121IYLT is optimized for energy efficiency, extending battery life in portable applications. Its wide supply voltage range (1.8 V to 5.5 V) allows operation with single-cell batteries or standard 3.3 V/5 V systems.
- Signal Integrity: The low input voltage noise density (37 nV/√Hz at 1 kHz) ensures clean amplification of small signals, while the rail-to-rail input/output maximizes dynamic range. The 400 kHz gain-bandwidth product supports low-frequency signals without distortion.
- Robustness: The device’s 4 kV HBM ESD protection and wide operating temperature range (-40°C to +125°C) ensure reliability in harsh environments, such as industrial or automotive applications.
- Compact Design: The SOT23-5 package is one of the smallest available for op-amps, making it ideal for space-constrained designs. Its surface-mount compatibility simplifies PCB assembly.

Pin Configuration
The TSZ121IYLT is housed in a 5-pin SOT23-5 package with the following pin assignments:
- Pin 1 (IN-): Inverting input
- Pin 2 (VSS): Negative supply (ground in single-supply configurations)
- Pin 3 (IN+): Non-inverting input
- Pin 4 (OUT): Output
- Pin 5 (VDD): Positive supply

The pinout is standard for single op-amps in SOT23-5 packages, ensuring compatibility with common PCB layouts.

Design Considerations
When integrating the TSZ121IYLT into a design, engineers should consider:
- Power Supply: Ensure the supply voltage is within the 1.8 V to 5.5 V range. For single-supply operation, connect VSS to ground and use a stable VDD source.
- Input Signal Range: Leverage the rail-to-rail input capability to maximize signal range, but ensure input signals do not exceed the supply rails to avoid distortion.
- PCB Layout: Minimize parasitic capacitance and noise by keeping trace lengths short, especially for high-impedance inputs. Use proper grounding techniques to reduce noise coupling.
- Thermal Management: Although the device has low power consumption, ensure adequate thermal dissipation in high-temperature environments (up to 125°C).
- Bypass Capacitors: Place a 0.1 µF ceramic capacitor close to the VDD pin to stabilize the power supply and reduce noise.
- Load Conditions: The output can drive up to 30 mA (typical), but avoid excessive loading to maintain signal integrity and prevent thermal issues.

Comparison with Similar Devices
The TSZ121IYLT competes with other low-power, precision op-amps, such as the Texas Instruments OPA333 and Analog Devices AD8628. Compared to the OPA333, the TSZ121 offers a slightly lower quiescent current (28 µA vs. 17 µA) and a wider supply voltage range (1.8 V to 5.5 V vs. 1.8 V to 5.5 V), but the OPA333 has a higher gain-bandwidth product (350 kHz vs. 400 kHz). The AD8628 provides similar zero-drift performance but has a higher quiescent current (100 µA typical) and a higher gain-bandwidth product (1 MHz). The TSZ121’s combination of low power, compact size, and automotive-grade temperature range makes it a strong choice for cost-sensitive, space-constrained applications.

Conclusion
The STMicroelectronics TSZ121IYLT is a high-precision, low-power operational amplifier that excels in applications requiring accuracy, efficiency, and compact design. Its zero-drift architecture ensures ultra-low offset voltage and drift, making it ideal for sensor signal conditioning, portable medical devices, and battery management systems. With rail-to-rail input/output, a wide supply voltage range, and a low quiescent current, the TSZ121IYLT addresses the needs of modern low-voltage, energy-constrained systems. Its robust performance, small SOT23-5 package, and wide operating temperature range make it a versatile and reliable choice for consumer, industrial, and automotive applications. Whether used in wearables, data acquisition systems, or audio preamplifiers, the TSZ121IYLT delivers exceptional performance, making it a valuable component in precision electronics design.
TSZ121IYLT Compare Parts
  • TSZ121IYLT vs TSZ182IYDT
  • TSZ121IYLT vs TSZ182IST
  • TSZ121IYLT vs TSZ182IQ2T
  • TSZ121IYLT vs TSZ182IDT
  • TSZ121IYLT vs TSZ182HYDT
  • TSZ121IYLT vs TSZ181IYLT
  • TSZ121IYLT vs TSZ181IQ1T
  • TSZ121IYLT vs TSZ181ILT
  • TSZ121IYLT vs TSZ181HYLT
  • TSZ121IYLT vs TSZ124IYPT
  • TSZ121IYLT vs TSZ124IQ4T
  • TSZ121IYLT vs TSZ124IPT
  • TSZ121IYLT vs TSZ122IYST
  • TSZ121IYLT vs TSZ122IYDT
  • TSZ121IYLT vs TSZ122IST
  • TSZ121IYLT vs TSZ122IQ2T
  • TSZ121IYLT vs TSZ122IDT
  • TSZ121IYLT vs TSZ121ILT
  • TSZ121IYLT vs TSZ121ICT
  • TSZ121IYLT vs TSZ182H1YDT
  • TSZ121IYLT vs TSZ121IYCT
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its