☰
TSZ122IYDT
TSZ122IYDT
Active
Description:  IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TSZ122IYDT Datasheet
History Price: $3.01000
In Stock: 3305
TSZ122IYDT Specification
Specification
Part No
TSZ122IYDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.19V/μs
Gain Bandwidth Product
400 kHz
-3db Bandwidth
-
Current - Input Bias
70 pA
Voltage - Input Offset
1 μV
Current - Supply
31μA (x2 Channels)
Current - Output / Channel
18 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSZ122IYDT PDF Datasheet
TSZ122IYDT Related Parts
TSZ121ICT
TSZ121ICT
STMicroelectronics
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
TSZ121ILT
TSZ121ILT
STMicroelectronics
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
TSZ121IYLT
TSZ121IYLT
STMicroelectronics
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
TSZ122IDT
TSZ122IDT
STMicroelectronics
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
TSZ122IQ2T
TSZ122IQ2T
STMicroelectronics
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
TSZ122IST
TSZ122IST
STMicroelectronics
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
TSZ122IYST
TSZ122IYST
STMicroelectronics
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
TSZ124IPT
TSZ124IPT
STMicroelectronics
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
TSZ124IQ4T
TSZ124IQ4T
STMicroelectronics
IC OPAMP ZERO-DRIFT 4 CIRC 16QFN
TSZ124IYPT
TSZ124IYPT
STMicroelectronics
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
TSZ181HYLT
TSZ181HYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSZ181ILT
TSZ181ILT
STMicroelectronics
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
TSZ122IYDT Compare Parts
  • TSZ122IYDT vs TSZ182IYDT
  • TSZ122IYDT vs TSZ182IST
  • TSZ122IYDT vs TSZ182IQ2T
  • TSZ122IYDT vs TSZ182IDT
  • TSZ122IYDT vs TSZ182HYDT
  • TSZ122IYDT vs TSZ181IYLT
  • TSZ122IYDT vs TSZ181IQ1T
  • TSZ122IYDT vs TSZ181ILT
  • TSZ122IYDT vs TSZ181HYLT
  • TSZ122IYDT vs TSZ124IYPT
  • TSZ122IYDT vs TSZ124IQ4T
  • TSZ122IYDT vs TSZ124IPT
  • TSZ122IYDT vs TSZ122IYST
  • TSZ122IYDT vs TSZ122IST
  • TSZ122IYDT vs TSZ122IQ2T
  • TSZ122IYDT vs TSZ122IDT
  • TSZ122IYDT vs TSZ121IYLT
  • TSZ122IYDT vs TSZ121ILT
  • TSZ122IYDT vs TSZ121ICT
  • TSZ122IYDT vs TSZ182H1YDT
  • TSZ122IYDT vs TSZ121IYCT
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its