☰
TS974IYD
TS974IYD
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TS974IYD Datasheet
History Price: Obsolete
In Stock: 31760
TS974IYD Specification
Specification
Part No
TS974IYD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
4V/μs
Gain Bandwidth Product
12 MHz
-3db Bandwidth
-
Current - Input Bias
200 nA
Voltage - Input Offset
1 mV
Current - Supply
2mA (x4 Channels)
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TS974IYD PDF Datasheet
TS974IYD Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS974IYD Description
Overview of STMicroelectronics TS974IYD

The STMicroelectronics TS974IYD is a quad-channel, low-power, rail-to-rail input/output operational amplifier. It is part of the TS97x series designed for portable and battery-powered applications requiring low supply current, wide bandwidth, and excellent precision. Packaged in a compact SO-14 outline, the TS974IYD integrates four independent op-amps and provides a high-performance analog solution for signal conditioning, sensor interface, active filtering, and general-purpose analog processing.

Key Features

* Quad-channel op-amp configuration
* Rail-to-rail input and output capability
* Low supply current: 1.1 mA per amplifier (typical)
* Low input offset voltage: 500 µV (typical)
* Gain-bandwidth product: 4 MHz
* Stable for gains ≥ 1
* ESD protection: 2 kV HBM
* Extended temperature range: -40°C to +125°C
* Low input bias current: 2 pA typical

Electrical Characteristics

* Supply Voltage Range (VCC): 2.7 V to 5.5 V
* Typical Supply Current per Amplifier (ICC): 1.1 mA
* Input Offset Voltage (VOS): 0.5 mV typical, 3 mV max
* Input Bias Current (IB): 2 pA typical
* Input Offset Current (IOS): 1 pA typical
* Common-Mode Input Voltage Range: From VSS - 0.1 V to VDD + 0.1 V
* Output Voltage Swing: Within 10 mV of rails at 10 kΩ load
* Gain Bandwidth Product: 4 MHz typical at VCC = 5 V
* Slew Rate: 1.4 V/µs typical
* Large Signal Voltage Gain (AV): 88 dB typical
* Total Harmonic Distortion + Noise (THD+N): 0.003% typical at 1 kHz
* Noise Density: 18 nV/√Hz at 1 kHz

Operating Conditions

* Operating Temperature Range: -40°C to +125°C
* Maximum Junction Temperature: 150°C
* Storage Temperature Range: -65°C to +150°C

Thermal Characteristics

* Package: SO-14
* Thermal Resistance (Junction to Ambient, RθJA): ~103°C/W
* Power Dissipation (PD): Depends on board layout and ambient temperature, typically in the range of 500 mW with proper thermal management

Functional Characteristics

The TS974IYD features rail-to-rail inputs and outputs, allowing it to operate effectively across the entire voltage range, including near-ground signals and full VCC swings. This capability maximizes dynamic range and simplifies signal interface in single-supply systems. Its low offset and bias currents make it ideal for high-impedance sensor applications, while its 4 MHz bandwidth and 1.4 V/µs slew rate provide good dynamic response for active filters and low-power analog signal chains.

Package Information

* Package Type: SO-14 (Small Outline, 14-lead)
* Mounting Type: Surface mount
* Pin Count: 14
* Moisture Sensitivity Level (MSL): Level 1
* Lead-Free/RoHS Compliant: Yes

Typical Applications

* Sensor Interface Circuits: Suited for thermocouples, photodiodes, and resistive sensors due to low input bias and offset
* Active Filters: Effective in low-power band-pass, low-pass, and high-pass filters
* Battery-Powered Devices: Especially useful in portable instrumentation, wearable electronics, and medical devices
* Analog Signal Conditioning: For ADC drivers, DAC output buffering, and signal scaling
* Precision Comparators: In applications requiring wide common-mode input range and fast response

Advantages

* Excellent power efficiency: very low current consumption per op-amp
* Rail-to-rail I/O allows for maximum signal swing
* High precision and low drift suitable for analog front ends
* Quad configuration reduces BOM and board space
* Industrial-grade temperature tolerance for robust field operation

Conclusion

The STMicroelectronics TS974IYD is a versatile and efficient quad operational amplifier designed for precision, low-power, and space-constrained applications. Its rail-to-rail architecture, low offset voltage, and high input impedance make it an excellent choice for modern analog signal processing tasks in battery-powered and portable systems. With reliable thermal performance and robust ESD protection, the TS974IYD is well-suited for a wide range of industrial and consumer electronics applications requiring both performance and efficiency.
TS974IYD Compare Parts
  • TS974IYD vs TS982IDWT
  • TS974IYD vs TS982IDW
  • TS974IYD vs TS974IYPT
  • TS974IYD vs TS974IYDT
  • TS974IYD vs TS974IPT
  • TS974IYD vs TS974IN
  • TS974IYD vs TS974IDT
  • TS974IYD vs TS974ID
  • TS974IYD vs TS972IYQT
  • TS974IYD vs TS972IYDT
  • TS974IYD vs TS972IYD
  • TS974IYD vs TS972IST
  • TS974IYD vs TS972IQT
  • TS974IYD vs TS972IN
  • TS974IYD vs TS972IDT
  • TS974IYD vs TS972ID
  • TS974IYD vs TS971IYLT
  • TS974IYD vs TS971IYDT
  • TS974IYD vs TS971ILT
  • TS974IYD vs TS971IDT
  • TS974IYD vs TS971ID
  • TS974IYD vs TS954IYPT
  • TS974IYD vs TS954IYDT
  • TS974IYD vs TS954IPT
  • TS974IYD vs TS954IN
  • TS974IYD vs TS954IDT
  • TS974IYD vs TS954ID
  • TS974IYD vs TS952IYDT
  • TS974IYD vs TS952IYD
  • TS974IYD vs TS952IN
  • TS974IYD vs TS952IDT
  • TS974IYD vs TS952ID
  • TS974IYD vs TS951RIYLT
  • TS974IYD vs TS951IYLT
  • TS974IYD vs TS951IN
  • TS974IYD vs TS951ILT
  • TS974IYD vs TS951IDT
  • TS974IYD vs TS951ID
  • TS974IYD vs TS9511RIYLT
  • TS974IYD vs TS9511IYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery