☰
TS912BIYDT
TS912BIYDT
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS912BIYDT Datasheet
History Price: $2.64165
In Stock: 30240
TS912BIYDT Specification
Specification
Part No
TS912BIYDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
1.3V/μs
Gain Bandwidth Product
1.4 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
2 mV
Current - Supply
230μA (x2 Channels)
Current - Output / Channel
75 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TS912BIYDT PDF Datasheet
TS912BIYDT Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912IYDT
TS912IYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT Compare Parts
  • TS912BIYDT vs TS982IDWT
  • TS912BIYDT vs TS982IDW
  • TS912BIYDT vs TS974IYPT
  • TS912BIYDT vs TS974IYDT
  • TS912BIYDT vs TS974IYD
  • TS912BIYDT vs TS974IPT
  • TS912BIYDT vs TS974IN
  • TS912BIYDT vs TS974IDT
  • TS912BIYDT vs TS974ID
  • TS912BIYDT vs TS972IYQT
  • TS912BIYDT vs TS972IYDT
  • TS912BIYDT vs TS972IYD
  • TS912BIYDT vs TS972IST
  • TS912BIYDT vs TS972IQT
  • TS912BIYDT vs TS972IN
  • TS912BIYDT vs TS972IDT
  • TS912BIYDT vs TS972ID
  • TS912BIYDT vs TS971IYLT
  • TS912BIYDT vs TS971IYDT
  • TS912BIYDT vs TS971ILT
  • TS912BIYDT vs TS971IDT
  • TS912BIYDT vs TS971ID
  • TS912BIYDT vs TS954IYPT
  • TS912BIYDT vs TS954IYDT
  • TS912BIYDT vs TS954IPT
  • TS912BIYDT vs TS954IN
  • TS912BIYDT vs TS954IDT
  • TS912BIYDT vs TS954ID
  • TS912BIYDT vs TS952IYDT
  • TS912BIYDT vs TS952IYD
  • TS912BIYDT vs TS952IN
  • TS912BIYDT vs TS952IDT
  • TS912BIYDT vs TS952ID
  • TS912BIYDT vs TS951RIYLT
  • TS912BIYDT vs TS951IYLT
  • TS912BIYDT vs TS951IN
  • TS912BIYDT vs TS951ILT
  • TS912BIYDT vs TS951IDT
  • TS912BIYDT vs TS951ID
  • TS912BIYDT vs TS9511RIYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store