☰
TS912IN
TS912IN
Obsolete
Description:  IC CMOS 2 CIRCUIT 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   TS912IN Datasheet
History Price: Obsolete
In Stock: 47930
TS912IN Specification
Specification
Part No
TS912IN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
1.3V/μs
Gain Bandwidth Product
1.4 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
10 mV
Current - Supply
400μA (x2 Channels)
Current - Output / Channel
75 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
TS912IN PDF Datasheet
TS912IN Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IYDT
TS912IYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN Description
The STMicroelectronics TS912IN is a high-performance dual operational amplifier designed to operate from a single supply voltage or dual supplies. Its architecture makes it especially suitable for low-voltage, low-power applications while maintaining good bandwidth and low input offset characteristics. Packaged in an 8-pin PDIP, the TS912IN is ideal for analog signal conditioning in battery-powered systems, industrial monitoring, and instrumentation.

General Description

The TS912IN integrates two independent op-amps and is optimized for rail-to-rail output operation, offering full dynamic range even in single-supply configurations. It features low offset voltage, high slew rate, and a relatively wide gain-bandwidth product, ensuring precision in both DC and AC signal conditioning applications. This device belongs to ST’s TS91x series, known for its low-voltage operation and robust input/output behavior.

Key Features

* Low Offset Voltage: Max 3 mV
* Low Input Bias Current: Max 500 nA
* Wide Supply Voltage Range: 2.7 V to 12 V (or ±1.35 V to ±6 V for dual-supply)
* Rail-to-Rail Output: Ensures maximum output swing
* Unity Gain Stable: Allows use in voltage-follower applications
* High Output Drive Capability: Supports moderate loads
* Low Supply Current: Typical 1 mA per amplifier
* Low Distortion and Noise: Suitable for audio and sensor applications
* No Crossover Distortion: Clean linearity across output range

Typical Applications

* Sensor signal conditioning
* Active filters
* Battery-operated devices
* Portable medical instruments
* Low-voltage industrial automation systems
* Analog front-ends in microcontroller-based systems

Electrical Characteristics (at VCC = 5V, TA = 25°C unless otherwise specified)

| Parameter | Typical Value | Maximum Value | Unit |
| --------------------------------------- | ----------------------- | ------------- | ---- |
| Input Offset Voltage (VIO) | 1 mV | 3 mV | mV |
| Input Bias Current (IIB) | 100 nA | 500 nA | nA |
| Input Offset Current (IIO) | 5 nA | 50 nA | nA |
| Supply Voltage Range | 2.7 – 12 | — | V |
| Output Voltage Swing (high, RL = 10 kΩ) | VCC – 0.05 V | — | V |
| Output Voltage Swing (low, RL = 10 kΩ) | 0.03 V | — | V |
| Gain Bandwidth Product | 1.2 MHz | — | MHz |
| Slew Rate | 0.5 V/µs | — | V/µs |
| Supply Current per Amplifier | 1 mA | 1.5 mA | mA |
| CMRR (Common Mode Rejection Ratio) | 70 dB | 60 min | dB |
| PSRR (Power Supply Rejection Ratio) | 70 dB | 60 min | dB |
| Output Current Capability | ±40 mA | — | mA |

Pin Configuration (8-Pin PDIP)

1. Output A
2. Inverting Input A
3. Non-Inverting Input A
4. V− (Ground)
5. Non-Inverting Input B
6. Inverting Input B
7. Output B
8. V+ (Supply)

Functional Advantages

* Rail-to-Rail Output: Enables full output range utilization, improving dynamic signal swing especially in low-voltage designs.
* Low Supply Operation: Operates efficiently in 3.3 V and 5 V systems, as well as dual ±5 V analog environments.
* No Crossover Distortion: Ensures fidelity for audio and precision analog applications.

Reliability and Robustness

* Operating temperature range: –40°C to +125°C
* ESD protection up to 2 kV (HBM)
* Latch-up immunity compliant with JEDEC standards

Packaging Information

* Package Type: PDIP-8
* RoHS compliant and lead-free

The TS912IN is a versatile, reliable operational amplifier that balances precision, power efficiency, and full-range output capability, making it suitable for a broad range of analog signal processing tasks.
TS912IN Compare Parts
  • TS912IN vs TS982IDWT
  • TS912IN vs TS982IDW
  • TS912IN vs TS974IYPT
  • TS912IN vs TS974IYDT
  • TS912IN vs TS974IYD
  • TS912IN vs TS974IPT
  • TS912IN vs TS974IN
  • TS912IN vs TS974IDT
  • TS912IN vs TS974ID
  • TS912IN vs TS972IYQT
  • TS912IN vs TS972IYDT
  • TS912IN vs TS972IYD
  • TS912IN vs TS972IST
  • TS912IN vs TS972IQT
  • TS912IN vs TS972IN
  • TS912IN vs TS972IDT
  • TS912IN vs TS972ID
  • TS912IN vs TS971IYLT
  • TS912IN vs TS971IYDT
  • TS912IN vs TS971ILT
  • TS912IN vs TS971IDT
  • TS912IN vs TS971ID
  • TS912IN vs TS954IYPT
  • TS912IN vs TS954IYDT
  • TS912IN vs TS954IPT
  • TS912IN vs TS954IN
  • TS912IN vs TS954IDT
  • TS912IN vs TS954ID
  • TS912IN vs TS952IYDT
  • TS912IN vs TS952IYD
  • TS912IN vs TS952IN
  • TS912IN vs TS952IDT
  • TS912IN vs TS952ID
  • TS912IN vs TS951RIYLT
  • TS912IN vs TS951IYLT
  • TS912IN vs TS951IN
  • TS912IN vs TS951ILT
  • TS912IN vs TS951IDT
  • TS912IN vs TS951ID
  • TS912IN vs TS9511RIYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store