☰
TS912AIYDT
TS912AIYDT
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS912AIYDT Datasheet
History Price: $2.03970
In Stock: 15600
TS912AIYDT Specification
Specification
Part No
TS912AIYDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
1.3V/μs
Gain Bandwidth Product
1.4 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
5 mV
Current - Supply
230μA (x2 Channels)
Current - Output / Channel
75 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TS912AIYDT PDF Datasheet
TS912AIYDT Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912IYDT
TS912IYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIYDT Description
Overview of STMicroelectronics TS912AIYDT

The STMicroelectronics TS912AIYDT is a high-performance dual operational amplifier designed for a wide range of applications, including signal conditioning, audio processing, and data acquisition systems. This device is known for its low power consumption, high speed, and excellent performance characteristics, making it suitable for both consumer and industrial applications. The TS912 series is particularly valued for its versatility and reliability in various electronic circuits.

Key Specifications

- Supply Voltage Range: 2.7 V to 12 V (single supply) or ±1.35 V to ±6 V (dual supply)
- Input Voltage Range: Common-mode range from 0 V to V+ - 1.5 V
- Output Voltage Swing: Rail-to-rail output capability
- Gain Bandwidth Product: 1 MHz
- Slew Rate: 0.3 V/µs
- Input Offset Voltage: 0.5 mV (typical)
- Input Bias Current: 20 nA (typical)
- Total Harmonic Distortion (THD): 0.01% (at 1 kHz)
- Package Type: 8-lead SOIC (Small Outline Integrated Circuit)
- Operating Temperature Range: -40°C to +125°C

Functional Features

The TS912AIYDT offers several functional features that enhance its usability in various applications:

- Low Power Consumption: The operational amplifier is designed to operate with low power, making it ideal for battery-powered devices and applications where energy efficiency is critical.
- Rail-to-Rail Output: The rail-to-rail output capability allows the amplifier to utilize the full supply voltage range, providing maximum output swing and making it suitable for low-voltage applications.
- Wide Supply Voltage Range: The ability to operate with a wide supply voltage range (2.7 V to 12 V) provides flexibility in design, allowing the amplifier to be used in various circuit configurations.
- High Common-Mode Rejection Ratio (CMRR): The high CMRR ensures that the amplifier can effectively reject common-mode signals, which is essential in applications where noise rejection is critical.

Applications

The TS912AIYDT is suitable for a variety of applications, including:

- Audio Processing: Used in audio amplifiers and mixers to ensure high-quality sound reproduction with minimal distortion.
- Signal Conditioning: Integrated into data acquisition systems for amplifying and conditioning sensor signals before processing.
- Instrumentation: Employed in measurement and instrumentation applications where precision and accuracy are essential.
- Consumer Electronics: Found in devices such as televisions, smartphones, and other consumer electronics requiring reliable signal amplification.

Performance Characteristics

The performance of the TS912AIYDT is characterized by its low power consumption and high-speed capabilities. The wide input voltage range and rail-to-rail output make it versatile for various applications, while the low input offset voltage and bias current contribute to its overall accuracy and precision. The device's ability to operate over a wide temperature range enhances its reliability in diverse environments, making it suitable for industrial applications.

Conclusion

The STMicroelectronics TS912AIYDT is a versatile and reliable dual operational amplifier that meets the demands of modern electronic systems. With its low power consumption, high performance, and robust features, it is an ideal solution for applications requiring precise signal amplification and conditioning. Its wide range of applications and excellent performance characteristics make it a valuable component in both consumer and industrial electronics, ensuring that it can meet the diverse needs of various industries.
TS912AIYDT Compare Parts
  • TS912AIYDT vs TS982IDWT
  • TS912AIYDT vs TS982IDW
  • TS912AIYDT vs TS974IYPT
  • TS912AIYDT vs TS974IYDT
  • TS912AIYDT vs TS974IYD
  • TS912AIYDT vs TS974IPT
  • TS912AIYDT vs TS974IN
  • TS912AIYDT vs TS974IDT
  • TS912AIYDT vs TS974ID
  • TS912AIYDT vs TS972IYQT
  • TS912AIYDT vs TS972IYDT
  • TS912AIYDT vs TS972IYD
  • TS912AIYDT vs TS972IST
  • TS912AIYDT vs TS972IQT
  • TS912AIYDT vs TS972IN
  • TS912AIYDT vs TS972IDT
  • TS912AIYDT vs TS972ID
  • TS912AIYDT vs TS971IYLT
  • TS912AIYDT vs TS971IYDT
  • TS912AIYDT vs TS971ILT
  • TS912AIYDT vs TS971IDT
  • TS912AIYDT vs TS971ID
  • TS912AIYDT vs TS954IYPT
  • TS912AIYDT vs TS954IYDT
  • TS912AIYDT vs TS954IPT
  • TS912AIYDT vs TS954IN
  • TS912AIYDT vs TS954IDT
  • TS912AIYDT vs TS954ID
  • TS912AIYDT vs TS952IYDT
  • TS912AIYDT vs TS952IYD
  • TS912AIYDT vs TS952IN
  • TS912AIYDT vs TS952IDT
  • TS912AIYDT vs TS952ID
  • TS912AIYDT vs TS951RIYLT
  • TS912AIYDT vs TS951IYLT
  • TS912AIYDT vs TS951IN
  • TS912AIYDT vs TS951ILT
  • TS912AIYDT vs TS951IDT
  • TS912AIYDT vs TS951ID
  • TS912AIYDT vs TS9511RIYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store