☰
TS487ID
TS487ID
Obsolete
Description:  IC AMP CLASS AB STEREO 108MW 8SO
Manufacturer:  STMicroelectronics
Datasheet:   TS487ID Datasheet
History Price: Obsolete
In Stock: 20110
TS487ID Specification
Specification
Part No
TS487ID
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
108mW x 2 @ 16Ohm
Voltage - Supply
2V ~ 5.5V
Features
Depop, Short-Circuit Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TS487ID PDF Datasheet
TS487ID Related Parts
TS419ID
TS419ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IDT
TS419IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IQT
TS419IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS419IST
TS419IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS421ID
TS421ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IDT
TS421IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IQT
TS421IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS421IST
TS421IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS4601BEIJT
TS4601BEIJT
STMicroelectronics
IC AMP CLASS AB STER 16FLIPCHIP
TS4621BEIJT
TS4621BEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621EIJT
TS4621EIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621MLEIJT
TS4621MLEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS487ID Compare Parts
  • TS487ID vs TS4998IQT
  • TS487ID vs TS4997IQT
  • TS487ID vs TS4995EIJT
  • TS487ID vs TS4994IST
  • TS487ID vs TS4994IJT
  • TS487ID vs TS4994EIJT
  • TS487ID vs TS4990IST
  • TS487ID vs TS4990IQT
  • TS487ID vs TS4990IDT
  • TS487ID vs TS4990ID
  • TS487ID vs TS4990EIKJT
  • TS487ID vs TS4990EIJT
  • TS487ID vs TS4984IQT
  • TS487ID vs TS4982IQT
  • TS487ID vs TS4975EIJT
  • TS487ID vs TS4974IQT
  • TS487ID vs TS4973EIJT
  • TS487ID vs TS4972EIJT
  • TS487ID vs TS4962MEIKJT
  • TS487ID vs TS4962MEIJT
  • TS487ID vs TS4962IQT
  • TS487ID vs TS4961TIQT
  • TS487ID vs TS4956EIKJT
  • TS487ID vs TS4956EIJT
  • TS487ID vs TS4909IQT
  • TS487ID vs TS4902IST
  • TS487ID vs TS4902IDT
  • TS487ID vs TS4902ID
  • TS487ID vs TS4900ID
  • TS487ID vs TS489IST
  • TS487ID vs TS489IQT
  • TS487ID vs TS4890IST
  • TS487ID vs TS4890IQT
  • TS487ID vs TS4890IDT
  • TS487ID vs TS4890ID
  • TS487ID vs TS488IST
  • TS487ID vs TS488IQT
  • TS487ID vs TS487IST
  • TS487ID vs TS487IQT
  • TS487ID vs TS487IDT
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks