☰
TS421ID
TS421ID
Obsolete
Description:  IC AMP CLASS AB MONO 367MW 8SO
Manufacturer:  STMicroelectronics
Datasheet:   TS421ID Datasheet
History Price: Obsolete
In Stock: 18500
TS421ID Specification
Specification
Part No
TS421ID
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
367mW x 1 @ 16Ohm
Voltage - Supply
2V ~ 5.5V
Features
Differential Inputs, Short-Circuit Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TS421ID PDF Datasheet
TS421ID Related Parts
TS419ID
TS419ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IDT
TS419IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IQT
TS419IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS419IST
TS419IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS421IDT
TS421IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IQT
TS421IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS421IST
TS421IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS4601BEIJT
TS4601BEIJT
STMicroelectronics
IC AMP CLASS AB STER 16FLIPCHIP
TS4621BEIJT
TS4621BEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621EIJT
TS4621EIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621MLEIJT
TS4621MLEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS472EIJT
TS472EIJT
STMicroelectronics
IC AMP CLASS AB MONO 12FLIPCHIP
TS421ID Compare Parts
  • TS421ID vs TS4998IQT
  • TS421ID vs TS4997IQT
  • TS421ID vs TS4995EIJT
  • TS421ID vs TS4994IST
  • TS421ID vs TS4994IJT
  • TS421ID vs TS4994EIJT
  • TS421ID vs TS4990IST
  • TS421ID vs TS4990IQT
  • TS421ID vs TS4990IDT
  • TS421ID vs TS4990ID
  • TS421ID vs TS4990EIKJT
  • TS421ID vs TS4990EIJT
  • TS421ID vs TS4984IQT
  • TS421ID vs TS4982IQT
  • TS421ID vs TS4975EIJT
  • TS421ID vs TS4974IQT
  • TS421ID vs TS4973EIJT
  • TS421ID vs TS4972EIJT
  • TS421ID vs TS4962MEIKJT
  • TS421ID vs TS4962MEIJT
  • TS421ID vs TS4962IQT
  • TS421ID vs TS4961TIQT
  • TS421ID vs TS4956EIKJT
  • TS421ID vs TS4956EIJT
  • TS421ID vs TS4909IQT
  • TS421ID vs TS4902IST
  • TS421ID vs TS4902IDT
  • TS421ID vs TS4902ID
  • TS421ID vs TS4900ID
  • TS421ID vs TS489IST
  • TS421ID vs TS489IQT
  • TS421ID vs TS4890IST
  • TS421ID vs TS4890IQT
  • TS421ID vs TS4890IDT
  • TS421ID vs TS4890ID
  • TS421ID vs TS488IST
  • TS421ID vs TS488IQT
  • TS421ID vs TS487IST
  • TS421ID vs TS487IQT
  • TS421ID vs TS487IDT
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks