☰
TS421IQT
TS421IQT
Active
Description:  IC AMP CLASS AB MONO 367MW 8DFN
Manufacturer:  STMicroelectronics
Datasheet:   TS421IQT Datasheet
History Price: $1.40000
In Stock: 9360
TS421IQT Specification
Specification
Part No
TS421IQT
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
367mW x 1 @ 16Ohm
Voltage - Supply
2V ~ 5.5V
Features
Differential Inputs, Short-Circuit Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-DFN (3x3)
Package / Case
8-VFDFN Exposed Pad
TS421IQT PDF Datasheet
TS421IQT Related Parts
TS419ID
TS419ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IDT
TS419IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IQT
TS419IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS419IST
TS419IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS421ID
TS421ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IDT
TS421IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IST
TS421IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS4601BEIJT
TS4601BEIJT
STMicroelectronics
IC AMP CLASS AB STER 16FLIPCHIP
TS4621BEIJT
TS4621BEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621EIJT
TS4621EIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621MLEIJT
TS4621MLEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS472EIJT
TS472EIJT
STMicroelectronics
IC AMP CLASS AB MONO 12FLIPCHIP
TS421IQT Compare Parts
  • TS421IQT vs TS4998IQT
  • TS421IQT vs TS4997IQT
  • TS421IQT vs TS4995EIJT
  • TS421IQT vs TS4994IST
  • TS421IQT vs TS4994IJT
  • TS421IQT vs TS4994EIJT
  • TS421IQT vs TS4990IST
  • TS421IQT vs TS4990IQT
  • TS421IQT vs TS4990IDT
  • TS421IQT vs TS4990ID
  • TS421IQT vs TS4990EIKJT
  • TS421IQT vs TS4990EIJT
  • TS421IQT vs TS4984IQT
  • TS421IQT vs TS4982IQT
  • TS421IQT vs TS4975EIJT
  • TS421IQT vs TS4974IQT
  • TS421IQT vs TS4973EIJT
  • TS421IQT vs TS4972EIJT
  • TS421IQT vs TS4962MEIKJT
  • TS421IQT vs TS4962MEIJT
  • TS421IQT vs TS4962IQT
  • TS421IQT vs TS4961TIQT
  • TS421IQT vs TS4956EIKJT
  • TS421IQT vs TS4956EIJT
  • TS421IQT vs TS4909IQT
  • TS421IQT vs TS4902IST
  • TS421IQT vs TS4902IDT
  • TS421IQT vs TS4902ID
  • TS421IQT vs TS4900ID
  • TS421IQT vs TS489IST
  • TS421IQT vs TS489IQT
  • TS421IQT vs TS4890IST
  • TS421IQT vs TS4890IQT
  • TS421IQT vs TS4890IDT
  • TS421IQT vs TS4890ID
  • TS421IQT vs TS488IST
  • TS421IQT vs TS488IQT
  • TS421IQT vs TS487IST
  • TS421IQT vs TS487IQT
  • TS421IQT vs TS487IDT
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks