☰
TS419IQT
TS419IQT
Obsolete
Description:  IC AMP CLASS AB MONO 367MW 8DFN
Manufacturer:  STMicroelectronics
Datasheet:   TS419IQT Datasheet
History Price: Obsolete
In Stock: 27640
TS419IQT Specification
Specification
Part No
TS419IQT
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
367mW x 1 @ 16Ohm
Voltage - Supply
2V ~ 5.5V
Features
Differential Inputs, Short-Circuit Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-DFN (3x3)
Package / Case
8-VFDFN Exposed Pad
TS419IQT PDF Datasheet
TS419IQT Related Parts
TS419ID
TS419ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IDT
TS419IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IST
TS419IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS421ID
TS421ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IDT
TS421IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IQT
TS421IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS421IST
TS421IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS4601BEIJT
TS4601BEIJT
STMicroelectronics
IC AMP CLASS AB STER 16FLIPCHIP
TS4621BEIJT
TS4621BEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621EIJT
TS4621EIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621MLEIJT
TS4621MLEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS472EIJT
TS472EIJT
STMicroelectronics
IC AMP CLASS AB MONO 12FLIPCHIP
TS419IQT Compare Parts
  • TS419IQT vs TS4998IQT
  • TS419IQT vs TS4997IQT
  • TS419IQT vs TS4995EIJT
  • TS419IQT vs TS4994IST
  • TS419IQT vs TS4994IJT
  • TS419IQT vs TS4994EIJT
  • TS419IQT vs TS4990IST
  • TS419IQT vs TS4990IQT
  • TS419IQT vs TS4990IDT
  • TS419IQT vs TS4990ID
  • TS419IQT vs TS4990EIKJT
  • TS419IQT vs TS4990EIJT
  • TS419IQT vs TS4984IQT
  • TS419IQT vs TS4982IQT
  • TS419IQT vs TS4975EIJT
  • TS419IQT vs TS4974IQT
  • TS419IQT vs TS4973EIJT
  • TS419IQT vs TS4972EIJT
  • TS419IQT vs TS4962MEIKJT
  • TS419IQT vs TS4962MEIJT
  • TS419IQT vs TS4962IQT
  • TS419IQT vs TS4961TIQT
  • TS419IQT vs TS4956EIKJT
  • TS419IQT vs TS4956EIJT
  • TS419IQT vs TS4909IQT
  • TS419IQT vs TS4902IST
  • TS419IQT vs TS4902IDT
  • TS419IQT vs TS4902ID
  • TS419IQT vs TS4900ID
  • TS419IQT vs TS489IST
  • TS419IQT vs TS489IQT
  • TS419IQT vs TS4890IST
  • TS419IQT vs TS4890IQT
  • TS419IQT vs TS4890IDT
  • TS419IQT vs TS4890ID
  • TS419IQT vs TS488IST
  • TS419IQT vs TS488IQT
  • TS419IQT vs TS487IST
  • TS419IQT vs TS487IQT
  • TS419IQT vs TS487IDT
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks