☰
TD350ID
TD350ID
Obsolete
Description:  IC GATE DRVR HIGH-SIDE 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TD350ID Datasheet
History Price: Obsolete
In Stock: 590
TD350ID Specification
Specification
Part No
TD350ID
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
High-Side
Channel Type
Single
Number of Drivers
1
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
12V ~ 26V
Logic Voltage - VIL, VIH
0.8V, 4.2V
Current - Peak Output (Source, Sink)
1.5A, 2.3A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
130ns, 75ns (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TD350ID PDF Datasheet
TD350ID Related Parts
TD310ID
TD310ID
STMicroelectronics
IC GATE DRVR LOW-SIDE 16SO
TD310IDT
TD310IDT
STMicroelectronics
IC GATE DRVR LOW-SIDE 16SO
TD310IN
TD310IN
STMicroelectronics
IC GATE DRVR LOW-SIDE 16DIP
TD350E
TD350E
STMicroelectronics
IC GATE DRVR IGBT HIGH-SIDE 14SO
TD350ETR
TD350ETR
STMicroelectronics
IC GATE DRVR HIGH-SIDE 14SO
TD350IDT
TD350IDT
STMicroelectronics
IC GATE DRVR HIGH-SIDE 14SO
TD351ID
TD351ID
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD351IDT
TD351IDT
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD351IN
TD351IN
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8DIP
TD352ID
TD352ID
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD352IDT
TD352IDT
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD352IN
TD352IN
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8DIP
TD350ID Compare Parts
  • TD350ID vs TD352IDT
  • TD350ID vs TD352ID
  • TD350ID vs TD351IN
  • TD350ID vs TD351IDT
  • TD350ID vs TD351ID
  • TD350ID vs TD350IDT
  • TD350ID vs TD350ETR
  • TD350ID vs TD350E
  • TD350ID vs TD310IN
  • TD350ID vs TD310IDT
  • TD350ID vs TD310ID
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)