☰
TD350E
TD350E
Active
Description:  IC GATE DRVR IGBT HIGH-SIDE 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TD350E Datasheet
History Price: $2.84000
In Stock: 24370
TD350E Specification
Specification
Part No
TD350E
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
High-Side
Channel Type
Single
Number of Drivers
1
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
12V ~ 26V
Logic Voltage - VIL, VIH
0.8V, 4.2V
Current - Peak Output (Source, Sink)
1.5A, 2.3A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
130ns, 75ns (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TD350E PDF Datasheet
TD350E Related Parts
TD310ID
TD310ID
STMicroelectronics
IC GATE DRVR LOW-SIDE 16SO
TD310IDT
TD310IDT
STMicroelectronics
IC GATE DRVR LOW-SIDE 16SO
TD310IN
TD310IN
STMicroelectronics
IC GATE DRVR LOW-SIDE 16DIP
TD350ETR
TD350ETR
STMicroelectronics
IC GATE DRVR HIGH-SIDE 14SO
TD350ID
TD350ID
STMicroelectronics
IC GATE DRVR HIGH-SIDE 14SO
TD350IDT
TD350IDT
STMicroelectronics
IC GATE DRVR HIGH-SIDE 14SO
TD351ID
TD351ID
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD351IDT
TD351IDT
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD351IN
TD351IN
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8DIP
TD352ID
TD352ID
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD352IDT
TD352IDT
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD352IN
TD352IN
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8DIP
TD350E Description

The STMicroelectronics TD350E is a robust and reliable product in the realm of voltage regulators and power management solutions. It is designed to provide high performance, efficiency, and flexibility for various applications, including those in telecommunications, industrial controls, and consumer electronics. Below is a detailed exploration of its key features, specifications, and potential uses.

## Key Features

* High Efficiency: The TD350E provides excellent power conversion efficiency, which helps in minimizing power loss during operation.
* Compact Design: The device is built to be compact, making it ideal for applications where space is limited.
* Thermal Performance: Designed to work efficiently within a wide temperature range, the TD350E ensures stable operation even in high heat conditions.
* Low Quiescent Current: This feature ensures that the TD350E maintains low power consumption when in idle mode, which is crucial for battery-powered applications.
* Integrated Protection: The TD350E includes integrated protection features such as thermal shutdown, overcurrent protection, and short-circuit protection to prevent damage in case of fault conditions.

## Specifications

* Input Voltage Range: The TD350E operates with an input voltage ranging from 3V to 40V, making it versatile for a wide range of applications.
* Output Voltage: It provides a regulated output voltage, with options available for various configurations. The output can be adjusted to meet specific requirements.
* Output Current: Capable of delivering up to 5A of output current, the TD350E is well-suited for high-power applications.
* Efficiency: The device achieves up to 95% efficiency under optimal conditions, minimizing heat generation and improving overall system performance.
* Package Type: The TD350E is available in a compact SO-8 package, making it suitable for space-constrained applications.
* Operating Temperature Range: The device operates within a wide temperature range of -40°C to +125°C, ensuring reliability in both high and low-temperature environments.
* Output Ripple: It features low output ripple, which helps in maintaining signal integrity and reducing noise in sensitive electronic circuits.

## Applications

The TD350E is designed to be highly versatile and is suitable for the following applications:

* Power Supply Units (PSUs): It can be used in various power supply designs, ensuring stable voltage regulation under a wide range of load conditions.
* Battery-Powered Devices: Due to its low quiescent current, the TD350E is ideal for battery-operated systems that require long operational life.
* Automotive Electronics: The device’s wide input voltage range and temperature tolerance make it suitable for automotive power management systems.
* Telecommunications Equipment: It can be used in communication infrastructure where stable and efficient power is essential.
* Industrial Automation: The TD350E is perfect for industrial applications that require robust voltage regulation in harsh environments.

## Performance Characteristics

* High Efficiency: With an efficiency rate up to 95%, the TD350E significantly reduces energy waste, making it an environmentally friendly solution for high-performance systems.
* Low Noise: The low output ripple ensures that noise is minimized, which is essential for high-precision and sensitive electronic circuits.
* Thermal Management: The TD350E incorporates advanced thermal management technologies, ensuring the device remains cool even during extended periods of high current operation.
* Long Lifespan: The robust construction and integrated protection mechanisms increase the longevity of the TD350E, offering a durable solution for a variety of applications.

## Advantages

* Compact Size: The small form factor of the TD350E allows for its use in applications where space is at a premium.
* Flexibility in Output Voltage: The ability to adjust the output voltage offers significant flexibility, allowing the TD350E to be used in a broad spectrum of applications.
* Integrated Protection: Features like overcurrent, short-circuit, and thermal shutdown protection make the TD350E a reliable and safe choice for many designs.
* Cost-Effective: Despite offering high efficiency and performance, the TD350E remains cost-effective, making it an attractive option for large-scale deployments.

## Conclusion

The STMicroelectronics TD350E is an exceptional voltage regulator offering high efficiency, low power consumption, and a wide operating range. Its compact design, coupled with integrated protection features and high performance, make it an ideal choice for a variety of industries including automotive, telecommunications, industrial automation, and consumer electronics. The versatility and reliability of this device ensure that it can be used in both high-performance and energy-conscious applications.
TD350E Compare Parts
  • TD350E vs TD352IDT
  • TD350E vs TD352ID
  • TD350E vs TD351IN
  • TD350E vs TD351IDT
  • TD350E vs TD351ID
  • TD350E vs TD350IDT
  • TD350E vs TD350ID
  • TD350E vs TD350ETR
  • TD350E vs TD310IN
  • TD350E vs TD310IDT
  • TD350E vs TD310ID
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)