☰
TD310ID
TD310ID
Active
Description:  IC GATE DRVR LOW-SIDE 16SO
Manufacturer:  STMicroelectronics
Datasheet:   TD310ID Datasheet
History Price: Active
In Stock: 35040
TD310ID Specification
Specification
Part No
TD310ID
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
3
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
4V ~ 16V
Logic Voltage - VIL, VIH
0.8V, 2V
Current - Peak Output (Source, Sink)
-
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
TD310ID PDF Datasheet
TD310ID Related Parts
TD310IDT
TD310IDT
STMicroelectronics
IC GATE DRVR LOW-SIDE 16SO
TD310IN
TD310IN
STMicroelectronics
IC GATE DRVR LOW-SIDE 16DIP
TD350E
TD350E
STMicroelectronics
IC GATE DRVR IGBT HIGH-SIDE 14SO
TD350ETR
TD350ETR
STMicroelectronics
IC GATE DRVR HIGH-SIDE 14SO
TD350ID
TD350ID
STMicroelectronics
IC GATE DRVR HIGH-SIDE 14SO
TD350IDT
TD350IDT
STMicroelectronics
IC GATE DRVR HIGH-SIDE 14SO
TD351ID
TD351ID
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD351IDT
TD351IDT
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD351IN
TD351IN
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8DIP
TD352ID
TD352ID
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD352IDT
TD352IDT
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD352IN
TD352IN
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8DIP
TD310ID Description
The STMicroelectronics TD310ID is a high-performance voltage detector designed for use in a variety of power management and protection applications. It is a part of STMicroelectronics' family of voltage supervision circuits, which are used to monitor and ensure that voltage levels remain within a specified range. The TD310ID is commonly used in embedded systems, consumer electronics, automotive systems, and industrial applications where reliable voltage monitoring is critical to the proper operation of a device or system.

## Key Features

1. Low Voltage Detection:
The TD310ID is capable of detecting voltages as low as 0.8 V, which makes it ideal for low-voltage systems and battery-operated devices. It helps to protect circuits from undervoltage conditions, ensuring that the system operates reliably and preventing damage from unstable voltage levels.

2. Adjustable Threshold Voltage:
One of the key features of the TD310ID is its ability to support an adjustable threshold voltage, allowing for customized monitoring of the supply voltage. This is particularly useful in applications where specific voltage levels are critical for the system's operation. The threshold voltage can be set with an external resistor divider.

3. Wide Voltage Range:
The TD310ID operates over a wide input voltage range, typically from 1.8 V to 5.5 V, making it compatible with a variety of systems, including low-voltage digital circuits and higher voltage systems. The flexibility in the input voltage range ensures compatibility with many modern microcontrollers and power management systems.

4. Open-Drain Output:
The output of the TD310ID is open-drain, which means that it can be used to drive an external pull-up resistor to interface with logic systems. This is useful for compatibility with other logic families and allows for integration with a variety of devices, including microcontrollers, FPGAs, and other logic circuits.

5. Fast Response Time:
The TD310ID has a fast response time to voltage changes, making it suitable for applications that require quick detection of voltage fluctuations. The device can respond to voltage changes in as little as 10 µs, ensuring prompt detection of under-voltage or over-voltage conditions.

6. Low Power Consumption:
Designed with low power consumption in mind, the TD310ID typically consumes less than 10 µA of current, making it suitable for battery-powered applications where minimizing energy usage is a key design consideration. This low power consumption is achieved without sacrificing performance, ensuring efficient monitoring even in energy-constrained systems.

7. Internal Reference Voltage:
The TD310ID has an integrated internal reference voltage, which simplifies the design process and reduces the need for external components. This reference voltage provides a stable, accurate baseline for comparison, enhancing the accuracy of voltage detection.

8. Overvoltage Protection:
In addition to undervoltage detection, the TD310ID can also be used for overvoltage protection. The device can monitor both high and low voltage levels to ensure that the system operates within safe voltage ranges. This makes the TD310ID an effective solution for overvoltage and undervoltage protection applications.

9. Temperature Stability:
The TD310ID is designed to operate in a wide temperature range, typically from -40°C to +125°C. This makes it suitable for automotive and industrial applications that may experience extreme environmental conditions, ensuring reliable performance across a wide range of operating temperatures.

10. Compact Package:
The TD310ID is available in a compact SOT23-5 package, which is ideal for space-constrained applications. This small form factor allows the TD310ID to be integrated into densely packed PCBs without occupying significant space, making it an excellent choice for portable and embedded systems.

## Specifications

* Detection Threshold: Adjustable (can be set via external resistor divider)
* Detection Voltage Range: Typically 0.8 V to 5.5 V
* Response Time: Typically 10 µs (fast response to voltage fluctuations)
* Current Consumption: Typically < 10 µA
* Output Type: Open-drain output
* Operating Voltage Range: 1.8 V to 5.5 V
* Operating Temperature Range: -40°C to +125°C
* Output Drive Capability: Can be used with an external pull-up resistor
* Threshold Accuracy: Typically ±2% at 25°C
* Package Type: SOT23-5
* Reference Voltage: Integrated internal reference
* Applications: Voltage monitoring, power supervision, battery-operated devices, and over/under-voltage protection

## Applications

The STMicroelectronics TD310ID is ideal for a wide range of applications where precise voltage monitoring and protection are required. Some of the key applications include:

1. Power Supply Supervision:
The TD310ID is used in power supply systems to monitor the voltage levels and provide feedback if the voltage falls outside the acceptable range. This ensures that the system remains within safe operating conditions, preventing damage to sensitive components.

2. Battery-Operated Devices:
In battery-powered systems, the TD310ID ensures that the device operates efficiently by monitoring the voltage of the battery. If the voltage drops too low, the TD310ID can trigger a low-voltage warning or shut down the system to preserve battery life and prevent over-discharging.

3. Consumer Electronics:
The TD310ID is used in consumer electronics such as smartphones, tablets, and wearables, where precise voltage monitoring is essential for reliable performance and long battery life. The device helps to protect sensitive electronics by preventing under-voltage conditions that could lead to system malfunctions.

4. Automotive Systems:
In automotive applications, where the power supply is subject to fluctuating conditions, the TD310ID can monitor the voltage levels in vehicle electronics such as ECUs, sensors, and infotainment systems. It ensures stable operation by detecting both under-voltage and over-voltage conditions.

5. Industrial Applications:
The TD310ID is used in industrial systems that require reliable voltage monitoring in environments with varying power supply conditions. It helps protect industrial controllers, actuators, and sensors by preventing damage due to improper voltage levels.

6. Portable Devices:
The TD310ID is well-suited for use in portable devices like handheld medical equipment, portable speakers, and laptops, where battery life is critical, and voltage monitoring is necessary to avoid system failure due to low battery or voltage fluctuations.

7. Embedded Systems:
In embedded systems and microcontroller-based projects, the TD310ID provides voltage supervision, ensuring that the microcontroller operates within the required voltage range for proper system functionality.

8. Power Fail Detection:
The device is useful for power fail detection in systems where power is critical, such as in servers, networking equipment, and telecommunication systems, where a stable power supply is essential for continued operation.

9. IoT Devices:
In Internet of Things (IoT) applications, where low power and reliability are essential, the TD310ID helps monitor the voltage levels of IoT sensors and communication modules, ensuring that they operate within the specified voltage range for accurate data collection and transmission.

10. Medical Devices:
The TD310ID is also used in medical devices where voltage stability is crucial for the safety and reliability of the equipment. It ensures that patient monitoring systems, portable diagnostic tools, and other medical devices operate within the appropriate voltage limits.

## Benefits

* Adjustable Threshold:
The ability to adjust the threshold voltage allows for greater flexibility, enabling the TD310ID to be used in a wide range of applications with different voltage requirements.

* Low Power Consumption:
With a low current consumption of less than 10 µA, the TD310ID is ideal for use in battery-powered and low-power systems, extending the lifetime of devices without compromising performance.

* High Accuracy:
The TD310ID offers excellent voltage threshold accuracy, ensuring that voltage detection is both precise and reliable for protecting sensitive systems.

* Wide Operating Voltage:
The wide operating voltage range from 1.8 V to 5.5 V makes it compatible with a variety of modern electronic devices and systems, from low-voltage battery-operated systems to higher-voltage powered devices.

* Robust Protection:
With overvoltage and undervoltage protection, the TD310ID prevents system damage by ensuring the device does not operate under unsafe voltage conditions.

* Compact Size:
The small SOT23-5 package allows the TD310ID to be easily integrated into space-constrained applications, making it suitable for use in portable and embedded systems.

## Conclusion

The STMicroelectronics TD310ID is a highly efficient and flexible voltage detector with adjustable threshold detection and fast response time. It is ideal for applications that require precise voltage monitoring, protection, and low-power operation. The wide voltage range, low current consumption, and built-in protection features make it a versatile solution for use in automotive, industrial, consumer electronics, and battery-operated devices. With its compact size and high reliability, the TD310ID is an excellent choice for engineers looking to implement voltage supervision and protection in modern electronic systems.
TD310ID Compare Parts
  • TD310ID vs TD352IDT
  • TD310ID vs TD352ID
  • TD310ID vs TD351IN
  • TD310ID vs TD351IDT
  • TD310ID vs TD351ID
  • TD310ID vs TD350IDT
  • TD310ID vs TD350ID
  • TD310ID vs TD350ETR
  • TD310ID vs TD350E
  • TD310ID vs TD310IN
  • TD310ID vs TD310IDT
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much