☰
TD310IDT
TD310IDT
Active
Description:  IC GATE DRVR LOW-SIDE 16SO
Manufacturer:  STMicroelectronics
Datasheet:   TD310IDT Datasheet
History Price: $3.09000
In Stock: 16675
TD310IDT Specification
Specification
Part No
TD310IDT
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
3
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
4V ~ 16V
Logic Voltage - VIL, VIH
0.8V, 2V
Current - Peak Output (Source, Sink)
-
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
TD310IDT PDF Datasheet
TD310IDT Related Parts
TD310ID
TD310ID
STMicroelectronics
IC GATE DRVR LOW-SIDE 16SO
TD310IN
TD310IN
STMicroelectronics
IC GATE DRVR LOW-SIDE 16DIP
TD350E
TD350E
STMicroelectronics
IC GATE DRVR IGBT HIGH-SIDE 14SO
TD350ETR
TD350ETR
STMicroelectronics
IC GATE DRVR HIGH-SIDE 14SO
TD350ID
TD350ID
STMicroelectronics
IC GATE DRVR HIGH-SIDE 14SO
TD350IDT
TD350IDT
STMicroelectronics
IC GATE DRVR HIGH-SIDE 14SO
TD351ID
TD351ID
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD351IDT
TD351IDT
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD351IN
TD351IN
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8DIP
TD352ID
TD352ID
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD352IDT
TD352IDT
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8SO
TD352IN
TD352IN
STMicroelectronics
IC GATE DRVR HIGH-SIDE 8DIP
TD310IDT Compare Parts
  • TD310IDT vs TD352IDT
  • TD310IDT vs TD352ID
  • TD310IDT vs TD351IN
  • TD310IDT vs TD351IDT
  • TD310IDT vs TD351ID
  • TD310IDT vs TD350IDT
  • TD310IDT vs TD350ID
  • TD310IDT vs TD350ETR
  • TD310IDT vs TD350E
  • TD310IDT vs TD310IN
  • TD310IDT vs TD310ID
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)