☰
STNRG328STR
STNRG328STR
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
Datasheet:   STNRG328STR Datasheet
History Price: $4.41300
In Stock: 48830
STNRG328STR Specification
Specification
Part No
STNRG328STR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Digital Power Controller
Current - Supply
-
Voltage - Supply
40V ~ 60V
Operating Temperature
-40℃ ~ 105℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
STNRG328STR Related Parts
STNRG011
STNRG011
STMicroelectronics
SO 20 .30 TO JEDEC M
STNRG011TR
STNRG011TR
STMicroelectronics
SO 20 .30 TO JEDEC M
STNRG288A
STNRG288A
STMicroelectronics
DIGITAL CONTROLLER FOR POWER CON
STNRG288ATR
STNRG288ATR
STMicroelectronics
IC PWM DGTL CTLR 28TSSOP
STNRG328A
STNRG328A
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG328ATR
STNRG328ATR
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG388A
STNRG388A
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRG388ATR
STNRG388ATR
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRGPF01
STNRGPF01
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF01TR
STNRGPF01TR
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF02TR
STNRGPF02TR
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRGPF12
STNRGPF12
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRG328STR Compare Parts
  • STNRG328STR vs STNRGPF12
  • STNRG328STR vs STNRGPF02TR
  • STNRG328STR vs STNRGPF01TR
  • STNRG328STR vs STNRGPF01
  • STNRG328STR vs STNRG388ATR
  • STNRG328STR vs STNRG388A
  • STNRG328STR vs STNRG328ATR
  • STNRG328STR vs STNRG328A
  • STNRG328STR vs STNRG288ATR
  • STNRG328STR vs STNRG288A
  • STNRG328STR vs STNRG011TR
  • STNRG328STR vs STNRG011
  • STNRG328STR vs STNRGPF02
  • STNRG328STR vs STNRG328S
  • STNRG328STR vs STNRG011ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.