☰
STNRG011
STNRG011
Active
Description:  SO 20 .30 TO JEDEC M
Manufacturer:  STMicroelectronics
Datasheet:   STNRG011 Datasheet
History Price: $2.29605
In Stock: 35390
STNRG011 Specification
Specification
Part No
STNRG011
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Power Supply Controller
Current - Supply
500μA
Voltage - Supply
9.5V ~ 19V
Operating Temperature
-40℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
STNRG011 PDF Datasheet
STNRG011 Related Parts
STNRG011TR
STNRG011TR
STMicroelectronics
SO 20 .30 TO JEDEC M
STNRG288A
STNRG288A
STMicroelectronics
DIGITAL CONTROLLER FOR POWER CON
STNRG288ATR
STNRG288ATR
STMicroelectronics
IC PWM DGTL CTLR 28TSSOP
STNRG328A
STNRG328A
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG328ATR
STNRG328ATR
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG388A
STNRG388A
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRG388ATR
STNRG388ATR
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRGPF01
STNRGPF01
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF01TR
STNRGPF01TR
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF02TR
STNRGPF02TR
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRGPF12
STNRGPF12
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRGPF12TR
STNRGPF12TR
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PF
STNRG011 Description

The STNRG011 is a versatile and highly integrated power management IC developed by STMicroelectronics, designed for a wide range of applications requiring efficient and reliable power conversion. This device is particularly suited for use in power supplies, LED drivers, and other power management solutions. The STNRG011 combines advanced control features with high-performance components to deliver an optimized power management experience.

## Key Specifications

## 1. Core Processor:

- Core: ARM Cortex-M0
- Clock Speed: Up to 72 MHz
- Flash Memory: 128 KB
- SRAM: 16 KB

## 2. Power Management:

- Integrated Buck Converter: Includes a high-efficiency buck converter capable of providing a stable output voltage.
- Power Factor Correction (PFC): Built-in PFC to enhance power quality and reduce harmonic distortion.
- Adjustable Output Voltage: Output voltage can be precisely adjusted according to application requirements.

## 3. Communication Interfaces:

- UART: 1 UART interface for serial communication with external devices.
- SPI: 1 SPI interface for high-speed data exchange.
- I²C: 1 I²C interface for interfacing with various peripherals.

## 4. Analog-to-Digital Conversion:

- ADC: 10-bit ADC with multiple channels for accurate analog signal measurement.
- DAC: 10-bit DAC for generating analog output signals.

## 5. Digital and Analog I/O:

- General-Purpose I/O Pins: Up to 32 I/O pins, configurable for various digital functions.
- Analog Inputs: Multiple analog input channels for sensor connections.
- PWM Outputs: Several PWM outputs for controlling external devices, such as motors or LEDs.

## 6. Protection Features:

- Overcurrent Protection: Safeguards against excessive current by monitoring and limiting current flow.
- Overvoltage and Undervoltage Protection: Ensures stable operation by protecting against voltage fluctuations.
- Thermal Shutdown: Provides thermal protection to prevent damage due to overheating.

## 7. Package Information:

- Package Type: LQFP-48 (48-pin Low-profile Quad Flat Package)
- Package Dimensions: 7x7 mm with a 0.8 mm pitch, suitable for compact designs.

## Electrical Characteristics:

- Operating Voltage Range: 3.0V to 5.5V, allowing for flexibility in power supply design.
- Operating Temperature Range: -40°C to +85°C, making it suitable for a wide range of environmental conditions.
- Power Consumption: Designed for low power consumption to enhance energy efficiency.

## Applications:

- Power Supplies: Ideal for use in various types of power supply systems, including AC-DC converters and DC-DC converters.
- LED Drivers: Can be used to drive LED lighting systems with precise current regulation and control.
- Industrial Equipment: Suitable for power management in industrial machinery and automation systems.
- Consumer Electronics: Well-suited for use in consumer electronics requiring efficient power conversion and management.

## Features and Benefits:

- Integrated Power Management: Combines several power management functions into a single IC, reducing component count and simplifying design.
- High Efficiency: Designed for high efficiency in power conversion, leading to reduced power loss and improved thermal performance.
- Flexible Communication: Multiple communication interfaces offer flexibility in system integration and data transfer.
- Advanced Protection: Comprehensive protection features ensure reliable operation and enhance system durability.

## Conclusion

The STNRG011 by STMicroelectronics is a highly capable power management IC that provides a comprehensive solution for efficient power conversion and control. With its ARM Cortex-M0 core, integrated buck converter, and versatile communication and protection features, the STNRG011 is well-suited for a broad range of applications, from power supplies to LED drivers and industrial equipment. Its design emphasizes high efficiency, flexibility, and robustness, making it an excellent choice for modern power management needs.

If you have specific questions or need more details, feel free to ask!
STNRG011 Compare Parts
  • STNRG011 vs STNRGPF12
  • STNRG011 vs STNRGPF02TR
  • STNRG011 vs STNRGPF01TR
  • STNRG011 vs STNRGPF01
  • STNRG011 vs STNRG388ATR
  • STNRG011 vs STNRG388A
  • STNRG011 vs STNRG328ATR
  • STNRG011 vs STNRG328A
  • STNRG011 vs STNRG288ATR
  • STNRG011 vs STNRG288A
  • STNRG011 vs STNRG011TR
  • STNRG011 vs STNRGPF02
  • STNRG011 vs STNRG328STR
  • STNRG011 vs STNRG328S
  • STNRG011 vs STNRG011ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.