☰
STNRG388A
STNRG388A
Active
Description:  IC PWM DGTL CTLR 38TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   STNRG388A Datasheet
History Price: $8.39000
In Stock: 19260
STNRG388A Specification
Specification
Part No
STNRG388A
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
PWM Generator
Current - Supply
100mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
38-TSSOP
STNRG388A PDF Datasheet
STNRG388A Related Parts
STNRG011
STNRG011
STMicroelectronics
SO 20 .30 TO JEDEC M
STNRG011TR
STNRG011TR
STMicroelectronics
SO 20 .30 TO JEDEC M
STNRG288A
STNRG288A
STMicroelectronics
DIGITAL CONTROLLER FOR POWER CON
STNRG288ATR
STNRG288ATR
STMicroelectronics
IC PWM DGTL CTLR 28TSSOP
STNRG328A
STNRG328A
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG328ATR
STNRG328ATR
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG388ATR
STNRG388ATR
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRGPF01
STNRGPF01
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF01TR
STNRGPF01TR
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF02TR
STNRGPF02TR
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRGPF12
STNRGPF12
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRGPF12TR
STNRGPF12TR
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PF
STNRG388A Description
Here%27s a detailed introduction to the STMicroelectronics STNRG388A:

## Introduction to the STNRG388A

The STNRG388A is a sophisticated power management and control IC developed by STMicroelectronics. It is specifically engineered for high-efficiency power supply applications, including industrial and consumer electronics. This device integrates a range of functionalities designed to optimize performance and reliability in power conversion systems.

## Key Specifications

## 1. Core Processor:

- Core: ARM Cortex-M4
- Clock Speed: Up to 120 MHz
- Flash Memory: 512 KB
- SRAM: 128 KB
- FPU: Floating Point Unit for enhanced mathematical calculations.

## 2. Power Management:

- High-Efficiency Converter: Includes an integrated high-efficiency buck converter.
- Power Factor Correction (PFC): Integrated PFC for improved power quality and efficiency.
- Output Voltage Regulation: Adjustable output voltage with precise regulation capabilities.

## 3. Communication Interfaces:

- UART: 2 UART interfaces for serial communication.
- SPI: 2 SPI interfaces for high-speed data transfer.
- I²C: 2 I²C interfaces for communication with various peripherals.
- CAN: 1 CAN bus interface for robust communication in industrial applications.

## 4. Analog-to-Digital Conversion:

- ADC: 12-bit ADC with multiple channels for accurate analog signal conversion.
- DAC: 12-bit DAC for generating precise analog output signals.

## 5. Digital and Analog I/O:

- General-Purpose I/O Pins: Up to 40 I/O pins, configurable for various digital functions.
- Analog Inputs: Multiple analog input channels for sensor interfacing.
- PWM Outputs: Several PWM outputs for controlling external devices.

## 6. Protection Features:

- Overcurrent Protection: Integrated protection mechanisms to safeguard against excessive current.
- Overvoltage and Undervoltage Lockout: Protection against voltage fluctuations.
- Thermal Shutdown: Prevents overheating with built-in thermal protection.

## 7. Package Information:

- Package Type: LQFP-64 (64-pin Low-profile Quad Flat Package)
- Package Dimensions: 10x10 mm with a 0.5 mm pitch, suitable for compact designs.

## Electrical Characteristics:

- Operating Voltage Range: 3.0V to 5.5V, accommodating various power supply configurations.
- Operating Temperature Range: -40°C to +125°C, enabling use in diverse environments.
- Power Consumption: Designed for low power consumption to enhance energy efficiency.

## Applications:

- Industrial Power Supplies: Ideal for high-efficiency power management in industrial equipment.
- Consumer Electronics: Suitable for use in home appliances and consumer electronic devices.
- Automotive Applications: Provides reliable power management for automotive electronics.
- Telecommunications: Enhances performance in telecommunications equipment through efficient power management.

## Features and Benefits:

- Integrated Solutions: Combines power management and control in a single IC, reducing component count and simplifying design.
- High Efficiency: Designed for high efficiency in power conversion, leading to energy savings and reduced heat generation.
- Robust Communication: Multiple communication interfaces provide flexibility in integrating with various external systems.
- Advanced Protection: Comprehensive protection features ensure reliable operation and longevity of the system.

## Conclusion

The STNRG388A from STMicroelectronics is a highly capable IC designed for demanding power management applications. With its ARM Cortex-M4 processor, high-efficiency power conversion capabilities, and extensive range of communication and protection features, it offers a versatile and reliable solution for modern electronics. Its integration of multiple functions into a single package makes it an excellent choice for both industrial and consumer applications, ensuring high performance and efficiency in power management systems.

If you need more specific details or have any further questions, feel free to ask!
STNRG388A Compare Parts
  • STNRG388A vs STNRGPF12
  • STNRG388A vs STNRGPF02TR
  • STNRG388A vs STNRGPF01TR
  • STNRG388A vs STNRGPF01
  • STNRG388A vs STNRG388ATR
  • STNRG388A vs STNRG328ATR
  • STNRG388A vs STNRG328A
  • STNRG388A vs STNRG288ATR
  • STNRG388A vs STNRG288A
  • STNRG388A vs STNRG011TR
  • STNRG388A vs STNRG011
  • STNRG388A vs STNRGPF02
  • STNRG388A vs STNRG328STR
  • STNRG388A vs STNRG328S
  • STNRG388A vs STNRG011ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.