☰
STNRGPF02TR
STNRGPF02TR
Obsolete
Description:  TWO-CHANNEL INTERLEAVED CCM PFC
Manufacturer:  STMicroelectronics
Datasheet:   STNRGPF02TR Datasheet
History Price: $5.67000
In Stock: 21420
STNRGPF02TR Specification
Specification
Part No
STNRGPF02TR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Digital Power Controller
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
38-TSSOP
STNRGPF02TR Related Parts
STNRG011
STNRG011
STMicroelectronics
SO 20 .30 TO JEDEC M
STNRG011TR
STNRG011TR
STMicroelectronics
SO 20 .30 TO JEDEC M
STNRG288A
STNRG288A
STMicroelectronics
DIGITAL CONTROLLER FOR POWER CON
STNRG288ATR
STNRG288ATR
STMicroelectronics
IC PWM DGTL CTLR 28TSSOP
STNRG328A
STNRG328A
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG328ATR
STNRG328ATR
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG388A
STNRG388A
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRG388ATR
STNRG388ATR
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRGPF01
STNRGPF01
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF01TR
STNRGPF01TR
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF12
STNRGPF12
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRGPF12TR
STNRGPF12TR
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PF
STNRGPF02TR Compare Parts
  • STNRGPF02TR vs STNRGPF12
  • STNRGPF02TR vs STNRGPF01TR
  • STNRGPF02TR vs STNRGPF01
  • STNRGPF02TR vs STNRG388ATR
  • STNRGPF02TR vs STNRG388A
  • STNRGPF02TR vs STNRG328ATR
  • STNRGPF02TR vs STNRG328A
  • STNRGPF02TR vs STNRG288ATR
  • STNRGPF02TR vs STNRG288A
  • STNRGPF02TR vs STNRG011TR
  • STNRGPF02TR vs STNRG011
  • STNRGPF02TR vs STNRGPF02
  • STNRGPF02TR vs STNRG328STR
  • STNRGPF02TR vs STNRG328S
  • STNRGPF02TR vs STNRG011ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.