☰
STA350B
STA350B
Active
Description:  IC FULLY INTEG PROC POWERSSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA350B Datasheet
History Price: Active
In Stock: 33200
STA350B Specification
Specification
Part No
STA350B
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Sound Terminal
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
I2C, I2S
Voltage - Supply
5V ~ 26V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Specifications
Full Flexible Amplification
Mounting Type
Surface Mount
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPU
STA350B PDF Datasheet
STA350B Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA350B Description

The STMicroelectronics STA350B is a high-performance, fully integrated digital audio processor and amplifier solution optimized for stereo and multi-channel audio applications. Designed for automotive, home audio, and portable speaker systems, it combines digital signal processing (DSP), a stereo audio amplifier, and advanced sound enhancement features in a single IC. The device is engineered to deliver high fidelity, efficient audio amplification, and flexible signal processing while minimizing board space and external component requirements.

## Functional Description

The STA350B integrates a digital audio processor, stereo Class-D amplifier, and multiple audio enhancement features. It provides complete audio path management including volume control, dynamic range compression, bass and treble enhancement, and crossover filtering. The DSP core is capable of executing equalization, speaker correction, and multiband dynamic processing. The internal Class-D amplifier delivers high efficiency with minimal heat dissipation, making it suitable for compact and thermally constrained systems. Communication with the IC is facilitated through I²C and PWM inputs, enabling flexible system control and audio source management.

## Key Features

* Integrated digital audio processor with programmable DSP functions.
* Stereo Class-D amplifier output, supporting high-efficiency audio amplification.
* Wide supply voltage range: 8 V to 24 V DC for automotive and industrial compatibility.
* Audio input: I²S and PWM digital audio interface.
* Output power: up to 2 × 30 W into 4 Ω load at 14.4 V supply.
* Low harmonic distortion and high signal-to-noise ratio (THD+N < 0.05%).
* Built-in audio enhancement features: bass, treble, dynamic range compression, and equalization.
* Programmable crossovers and speaker correction filters.
* Digital volume and mute control via I²C interface.
* Thermal and overcurrent protection for reliable operation.
* Low standby current for automotive and portable applications.

## Electrical Specifications

* Supply voltage (VDD): 8 V to 24 V DC.
* Typical quiescent current: 25 mA.
* Audio input voltage (digital): I²S/PWM compatible, 1.8 V to 3.3 V logic levels.
* Output power: 2 × 30 W into 4 Ω at 14.4 V, THD+N < 1%.
* Total harmonic distortion + noise (THD+N): 0.05% typical at 1 kHz, rated output.
* Signal-to-noise ratio (SNR): 95 dB typical.
* Gain range: 0 dB to +20 dB programmable in 0.5 dB steps.
* Crossover frequency range: 20 Hz to 20 kHz, programmable.
* Operating temperature range: –40°C to +105°C.
* Standby current: < 1 mA.

## Audio Processing Features

* 24-bit audio processing with up to 96 kHz sampling rate.
* Parametric equalizer: multiple bands with adjustable center frequency, gain, and Q-factor.
* Bass and treble enhancement filters with programmable boost/cut levels.
* Dynamic range compression for controlling peak output levels in loudspeaker systems.
* Crossover filters: high-pass, low-pass, and band-pass for multi-way speaker systems.
* Speaker correction and delay compensation for improved spatial and tonal accuracy.
* Digital volume control with high resolution for precise level adjustment.
* Mute function for silent operation during system initialization or fault conditions.

## Interface and Control

* I²C interface for configuration, parameter adjustment, and control.
* Support for standard audio input formats including I²S, left-justified, and right-justified digital audio.
* PWM input support for flexible system integration and compatibility with legacy audio sources.
* Status registers report overtemperature, overcurrent, and fault conditions for system monitoring.
* Programmable startup sequences for smooth power-on audio behavior.

## Protection and Reliability

* Overtemperature protection: automatically reduces output or shuts down to prevent thermal damage.
* Overcurrent and short-circuit protection on amplifier outputs.
* Undervoltage and overvoltage detection for supply rail monitoring.
* Built-in thermal sensing and fault reporting via I²C interface.
* Designed for automotive and industrial-grade reliability with extended temperature and voltage tolerance.

## Mechanical and Package Details

* Package type: LQFP-48 or equivalent fine-pitch surface-mount package.
* PCB footprint compatible with compact system designs.
* Thermal pad or exposed lead-frame for improved heat dissipation.
* Encapsulation supports mechanical integrity and EMI reduction in automotive or industrial environments.

## Thermal Considerations

* High efficiency Class-D amplifier minimizes heat generation.
* Thermal resistance junction-to-ambient: approximately 40°C/W without heatsinking.
* Thermal pad or additional copper plane recommended for high-power applications.
* Extended ambient temperature operation: –40°C to +105°C with proper heat dissipation.

## Applications

* Automotive infotainment and premium audio systems.
* Home theater and portable speaker systems requiring compact audio amplification.
* Industrial audio systems and public address equipment.
* Multi-way speaker systems requiring DSP-based crossover and equalization.
* Audio systems with programmable volume, tone, and dynamic range management.

## Design Considerations

* Ensure adequate PCB copper area or thermal pad under the IC to manage heat dissipation.
* Decouple supply lines with low ESR ceramic capacitors to reduce switching noise and maintain stable operation.
* Match load impedance to rated output for optimal amplifier performance and thermal safety.
* Configure DSP settings via I²C to optimize equalization, crossover, and dynamic processing for specific speaker systems.
* Minimize high-frequency noise coupling by careful routing of digital audio and control lines near analog outputs.
* Use shielded cables or proper PCB layout techniques when interfacing with PWM or I²S inputs in noisy environments.

## Summary

The STA350B from STMicroelectronics is an integrated digital audio processor and stereo Class-D amplifier delivering high efficiency, high-fidelity audio, and comprehensive DSP capabilities in a compact package. Its programmable equalization, crossover, dynamic range compression, and built-in protection features make it suitable for automotive, home audio, and industrial applications requiring precise and reliable audio performance. The device simplifies system design, reduces component count, and provides flexible digital control over sound characteristics while ensuring thermal and electrical reliability in demanding environments.
STA350B Compare Parts
  • STA350B vs STABP01
  • STA350B vs STA559BWSTR
  • STA350B vs STA559BW13TR
  • STA350B vs STA381BWTR
  • STA350B vs STA381BWSTR
  • STA350B vs STA381BW
  • STA350B vs STA369BWTR
  • STA350B vs STA369BWSTR
  • STA350B vs STA350BWTR
  • STA350B vs STA350BW
  • STA350B vs STA350BTR
  • STA350B vs STA339BWTR
  • STA350B vs STA339BWS13TR
  • STA350B vs STA333W13TR
  • STA350B vs STA333SML TR
  • STA350B vs STA333SML
  • STA350B vs STA333MLJ13TR
  • STA350B vs STA333ML13TR
  • STA350B vs STA333BWJ13TR
  • STA350B vs STA333BW13TR
  • STA350B vs STA32813TR
  • STA350B vs STA326JTR
  • STA350B vs STA32613TR
  • STA350B vs STA323W13TR
  • STA350B vs STA321TR
  • STA350B vs STA321MPLTR
  • STA350B vs STA321MPL1TR
  • STA350B vs STA321MPL
  • STA350B vs STA321
  • STA350B vs STA32013TR
  • STA350B vs STA311BTR
  • STA350B vs STA311B
  • STA350B vs STA309A13TR
  • STA350B vs STA309A
  • STA350B vs STA308A13TR
  • STA350B vs STA308A
  • STA350B vs STA30813TR
  • STA350B vs STA308
  • STA350B vs STA30613TR
  • STA350B vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.