☰
STA350B
STA350B
Active
Description:  IC FULLY INTEG PROC POWERSSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA350B Datasheet
History Price: Active
In Stock: 15600
STA350B vs STA309A
Part No
Series
Sound Terminal
DDX
Packaging
Tray
Tray
Status
Active
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
2
8
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
5V ~ 26V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Full Flexible Amplification
Direct Digital Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
64-LQFP
Supplier Device Package
PowerSSO-36 EPU
64-TQFP (10x10)