Series
Sound Terminal
Bash
Function
Fully Integrated Processor
Audio Signal Processor
Applications
Pre-Amplifier
Digital Audio Interfacing
Interface
I2C, I2S
Serial
Voltage - Supply
5V ~ 26V
10.5V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Specifications
Full Flexible Amplification
-
Mounting Type
Surface Mount
Through Hole
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
PowerSSO-36 EPU
20-DIP