☰
STA120D
STA120D
Obsolete
Description:  IC AUDIO RECEIVER 28SO
Manufacturer:  STMicroelectronics
Datasheet:   STA120D Datasheet
History Price: Obsolete
In Stock: 5870
STA120D Specification
Specification
Part No
STA120D
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Receiver
Applications
Digital Audio Interfacing
Number of Channels
1
Interface
Serial
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Specifications
25kHz ~ 96kHz
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
STA120D PDF Datasheet
STA120D Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA309A
STA309A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA120D Description

The STMicroelectronics STA120D is a highly integrated Class-D audio amplifier designed for portable and high-efficiency audio applications. It combines high output power capability with low quiescent current and integrated protection features, making it suitable for battery-operated and compact audio systems. The STA120D leverages ST’s advanced switching amplifier technology to provide high efficiency, low distortion, and minimal external component requirements. Its compact package allows for dense PCB layouts while maintaining thermal reliability and performance consistency.

## Electrical Characteristics

The STA120D is optimized for efficient audio amplification with a wide operating voltage range:

* Supply voltage (V_DD): 4.5 V to 14 V, supporting single-cell lithium battery systems up to dual-supply applications.
* Output power: 2 × 5 W into 4 Ω load at V_DD = 10 V, THD+N < 1%.
* Output power into 8 Ω load: 2 × 3 W at V_DD = 10 V, providing flexible load handling.
* Total harmonic distortion plus noise (THD+N): 0.05% typical at 1 kHz, 4 Ω load, ensuring high-fidelity audio reproduction.
* Quiescent current (I_Q): 6 mA typical, enabling low standby power consumption for battery applications.
* Shutdown current: < 1 μA, supporting deep sleep modes to conserve energy.
* Gain: Fixed internal gain of 26 dB, simplifying system design without the need for external feedback resistors.
* Input impedance: 20 kΩ typical, compatible with standard audio line-level signals.

## Switching and Efficiency

The STA120D is a Class-D amplifier, providing high efficiency with minimal heat dissipation:

* Switching frequency: 400 kHz typical, allowing operation above the audible range to prevent switching noise in audio output.
* Efficiency: Up to 90% typical at mid-level output, minimizing thermal management requirements.
* Integrated low-pass filter: Eliminates the need for large external LC filters while preserving signal fidelity.
* Fast output stage switching minimizes crossover distortion and provides clean audio reproduction across the frequency spectrum.

## Protection and Reliability Features

The STA120D integrates multiple protection mechanisms to ensure safe operation and long-term reliability:

* Thermal shutdown: Protects the device against excessive junction temperatures.
* Overcurrent protection: Limits output current to prevent damage under short-circuit or high-load conditions.
* Undervoltage lockout: Prevents malfunction during low supply voltage conditions, ensuring audio integrity.
* Pop-and-click suppression: Reduces transient noises during power-up, power-down, and mute transitions.
* Short-circuit tolerant outputs: Allows direct connection to low-impedance loads without immediate damage risk.

## Thermal and Mechanical Specifications

The device is designed for compact, thermally efficient applications:

* Operating junction temperature: -40°C to +125°C.
* Storage temperature range: -55°C to +150°C.
* Thermal resistance junction-to-ambient (R_thJA): 45°C/W typical in free air, allowing effective heat dissipation without heatsinks for moderate output power.
* Package: HTSSOP-16 with exposed pad, facilitating automated PCB assembly and enhanced thermal transfer.
* Lead-free and RoHS compliant, suitable for environmentally responsible designs.

## Applications

The STA120D is ideal for a range of audio amplification tasks in compact and portable systems:

* Portable Bluetooth speakers and audio docking stations.
* Battery-powered multimedia devices requiring high efficiency and low quiescent current.
* Compact audio amplifiers for TVs, set-top boxes, and multimedia players.
* Automotive infotainment systems with low-voltage audio requirements.
* Personal electronics requiring compact, high-efficiency stereo amplification.

## Advantages

* High efficiency Class-D topology minimizes thermal dissipation and extends battery life.
* Integrated protection features increase system reliability and reduce external component count.
* Low quiescent current and shutdown current support battery-operated applications.
* Minimal external components required due to integrated output filters and fixed gain.
* Wide operating voltage range allows flexibility across single- and multi-cell battery systems.
* Compact HTSSOP-16 package enables high-density PCB integration without compromising thermal performance.

## Design Considerations

* Ensure proper PCB layout for thermal dissipation, particularly when operating near maximum output power.
* Provide appropriate decoupling capacitors near the supply pins to minimize switching noise.
* For high-fidelity applications, match load impedance with recommended 4 Ω or 8 Ω for optimal performance.
* Avoid excessive capacitance on inputs to prevent degradation of audio signal quality.
* Consider ambient temperature and airflow to maintain device junction temperature within safe operating limits.

## Conclusion

The STMicroelectronics STA120D is a high-efficiency, high-fidelity Class-D stereo audio amplifier designed for compact, portable, and battery-powered systems. With integrated protection features, low quiescent current, and high output power, it provides a reliable and energy-efficient solution for audio amplification in industrial, consumer, and automotive applications. Its compact HTSSOP-16 package, minimal external component requirements, and robust performance across wide voltage and temperature ranges make it an ideal choice for modern high-efficiency audio designs.
STA120D Compare Parts
  • STA120D vs STABP01
  • STA120D vs STA559BWSTR
  • STA120D vs STA559BW13TR
  • STA120D vs STA381BWTR
  • STA120D vs STA381BWSTR
  • STA120D vs STA381BW
  • STA120D vs STA369BWTR
  • STA120D vs STA369BWSTR
  • STA120D vs STA350BWTR
  • STA120D vs STA350BW
  • STA120D vs STA350BTR
  • STA120D vs STA350B
  • STA120D vs STA339BWTR
  • STA120D vs STA339BWS13TR
  • STA120D vs STA333W13TR
  • STA120D vs STA333SML TR
  • STA120D vs STA333SML
  • STA120D vs STA333MLJ13TR
  • STA120D vs STA333ML13TR
  • STA120D vs STA333BWJ13TR
  • STA120D vs STA333BW13TR
  • STA120D vs STA32813TR
  • STA120D vs STA326JTR
  • STA120D vs STA32613TR
  • STA120D vs STA323W13TR
  • STA120D vs STA321TR
  • STA120D vs STA321MPLTR
  • STA120D vs STA321MPL1TR
  • STA120D vs STA321MPL
  • STA120D vs STA321
  • STA120D vs STA32013TR
  • STA120D vs STA311BTR
  • STA120D vs STA311B
  • STA120D vs STA309A13TR
  • STA120D vs STA309A
  • STA120D vs STA308A13TR
  • STA120D vs STA308A
  • STA120D vs STA30813TR
  • STA120D vs STA308
  • STA120D vs STA30613TR
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos