☰
ST7540
ST7540
Active
Description:  IC TRANSCEIVER HALF 1/1 28HTSSOP
Manufacturer:  STMicroelectronics
Datasheet:   ST7540 Datasheet
History Price: $7.14945
In Stock: 19230
ST7540 Specification
Specification
Part No
ST7540
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
-
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
5V ~ 9V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP
ST7540 PDF Datasheet
ST7540 Related Parts
ST75185CDR
ST75185CDR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20SO
ST75185CPR
ST75185CPR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20SSOP
ST75185CTR
ST75185CTR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20TSSOP
ST7538P013TR
ST7538P013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 44TQFP
ST7538Q
ST7538Q
STMicroelectronics
IC TRANSCEIVER HALF 1/1 44TQFP
ST7538QTR
ST7538QTR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 44TQFP
ST7540TR
ST7540TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 28HTSSOP
ST75C176BDR
ST75C176BDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST75C176BN
ST75C176BN
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8DIP
ST75C176CDR
ST75C176CDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST75C176CN
ST75C176CN
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8DIP
ST75C185BDR
ST75C185BDR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20SO
ST7540 Description
Introduction to STMicroelectronics ST7540

The STMicroelectronics ST7540 is a highly integrated transceiver designed for the Controller Area Network (CAN) protocol, widely used in automotive and industrial applications. This device provides a reliable communication interface for microcontrollers and other digital devices, ensuring robust data transmission in noisy environments. The ST7540 is particularly well-suited for applications requiring high-speed communication, such as automotive networking, industrial automation, and medical equipment.

Key Specifications

1. Operating Voltage: The ST7540 operates within a voltage range of 4.75V to 5.25V, making it compatible with standard logic levels in most microcontroller systems. This flexibility allows it to be integrated easily into various electronic designs.

2. Data Rate: The transceiver supports data rates up to 1 Mbps, which is essential for applications that require fast and efficient communication between nodes on the CAN bus.

3. Bus Interface: The ST7540 features a differential bus interface that enhances noise immunity and allows for long-distance communication over twisted-pair cables. This design minimizes electromagnetic interference (EMI), making it ideal for automotive environments where electrical noise is prevalent.

4. Temperature Range: Designed for demanding applications, the ST7540 operates reliably over an extended temperature range from -40°C to +125°C. This wide temperature tolerance ensures consistent performance in harsh environments typical of automotive and industrial settings.

5. Low Power Consumption: The device has been engineered for low power operation, consuming only 10 mA in normal mode and less than 1 µA in sleep mode. This feature is crucial for battery-powered applications or systems where energy efficiency is a priority.

6. Fault Tolerance: The ST7540 includes built-in protection features such as thermal shutdown and short-circuit protection, enhancing its reliability in critical applications. These safety mechanisms prevent damage during fault conditions, ensuring longevity and stability.

7. Transmitter and Receiver Features:
- Transmitter Output Voltage Levels: The output voltage levels are compliant with ISO 11898 standards, ensuring compatibility with other CAN devices.
- Receiver Sensitivity: The receiver can detect signals down to ±200 mV differential input voltage, allowing it to work effectively even in noisy environments.

8. Standby Mode: The device features a low-power standby mode that can be activated by an external control signal, further reducing power consumption when the transceiver is not actively communicating.

9. Pin Configuration: The ST7540 is available in a compact SO-8 package, which simplifies PCB layout and integration into various designs while minimizing space requirements.

10. Integrated Features: It includes internal filtering to reduce electromagnetic interference (EMI), enhancing the overall robustness of the communication link.

Applications

The versatility of the ST7540 makes it suitable for a wide range of applications:

- Automotive Systems: Used extensively in vehicle communication networks such as engine control units (ECUs), body control modules (BCMs), and infotainment systems.

- Industrial Automation: Ideal for connecting sensors and actuators within industrial control systems where reliable data exchange is critical.

- Medical Devices: Employed in medical equipment requiring robust communication links between various components while adhering to stringent safety standards.

- Home Automation: Suitable for smart home devices that utilize CAN protocols for inter-device communication.

Development Support

STMicroelectronics provides comprehensive development resources to support engineers working with the ST7540 transceiver. Evaluation boards are available that allow designers to test the device's functionality in real-world scenarios quickly. Additionally, application notes and design guidelines help streamline integration into existing systems.

Software libraries compatible with popular microcontroller platforms simplify the implementation of CAN communication protocols, enabling developers to focus on their application logic rather than low-level details of CAN bus management.

Conclusion

The STMicroelectronics ST7540 transceiver stands out as a robust solution tailored for high-speed CAN communications across various industries, particularly automotive and industrial sectors. With its advanced specifications—including high data rates, wide operating temperature range, low power consumption, and built-in fault tolerance—it equips engineers with the necessary tools to create reliable embedded systems capable of functioning effectively even in challenging environments. As industries increasingly adopt advanced networking solutions, devices like the ST7540 will play an essential role in facilitating seamless communication between components within complex electronic architectures.
ST7540 Compare Parts
  • ST7540 vs ST75C185BDR
  • ST7540 vs ST75C176CN
  • ST7540 vs ST75C176CDR
  • ST7540 vs ST75C176BN
  • ST7540 vs ST75C176BDR
  • ST7540 vs ST7540TR
  • ST7540 vs ST7538QTR
  • ST7540 vs ST7538Q
  • ST7540 vs ST7538P013TR
  • ST7540 vs ST75185CTR
  • ST7540 vs ST75185CPR
  • ST7540 vs ST75185CDR
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you