☰
ST75185CTR
ST75185CTR
Active
Description:  IC TRANSCEIVER FULL 3/5 20TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   ST75185CTR Datasheet
History Price: $1.54000
In Stock: 23565
ST75185CTR Specification
Specification
Part No
ST75185CTR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
3/5
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
ST75185CTR PDF Datasheet
ST75185CTR Related Parts
ST75185CDR
ST75185CDR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20SO
ST75185CPR
ST75185CPR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20SSOP
ST7538P013TR
ST7538P013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 44TQFP
ST7538Q
ST7538Q
STMicroelectronics
IC TRANSCEIVER HALF 1/1 44TQFP
ST7538QTR
ST7538QTR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 44TQFP
ST7540
ST7540
STMicroelectronics
IC TRANSCEIVER HALF 1/1 28HTSSOP
ST7540TR
ST7540TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 28HTSSOP
ST75C176BDR
ST75C176BDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST75C176BN
ST75C176BN
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8DIP
ST75C176CDR
ST75C176CDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST75C176CN
ST75C176CN
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8DIP
ST75C185BDR
ST75C185BDR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20SO
ST75185CTR Compare Parts
  • ST75185CTR vs ST75C185BDR
  • ST75185CTR vs ST75C176CN
  • ST75185CTR vs ST75C176CDR
  • ST75185CTR vs ST75C176BN
  • ST75185CTR vs ST75C176BDR
  • ST75185CTR vs ST7540TR
  • ST75185CTR vs ST7540
  • ST75185CTR vs ST7538QTR
  • ST75185CTR vs ST7538Q
  • ST75185CTR vs ST7538P013TR
  • ST75185CTR vs ST75185CPR
  • ST75185CTR vs ST75185CDR
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you