Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ STMicroelectronics ST7538P013TR
ST7538P013TR
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 44TQFP
Manufacturer:
STMicroelectronics
Datasheet:
ST7538P013TR Datasheet
History Price: Obsolete
In Stock: 7940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ST7538P013TR Specification
Specification
Part No
ST7538P013TR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
-
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-LQFP Exposed Pad
Supplier Device Package
44-TQFP-EP (10x10)
ST7538P013TR PDF Datasheet
ST7538P013TR Datasheet
Click and Download: ST7538P013TR Datasheet
ST7538P013TR Related Parts
ST75185CDR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20SO
ST75185CPR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20SSOP
ST75185CTR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20TSSOP
ST7538Q
STMicroelectronics
IC TRANSCEIVER HALF 1/1 44TQFP
ST7538QTR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 44TQFP
ST7540
STMicroelectronics
IC TRANSCEIVER HALF 1/1 28HTSSOP
ST7540TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 28HTSSOP
ST75C176BDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST75C176BN
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8DIP
ST75C176CDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST75C176CN
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8DIP
ST75C185BDR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20SO
ST7538P013TR Compare Parts
ST7538P013TR vs ST75C185BDR
ST7538P013TR vs ST75C176CN
ST7538P013TR vs ST75C176CDR
ST7538P013TR vs ST75C176BN
ST7538P013TR vs ST75C176BDR
ST7538P013TR vs ST7540TR
ST7538P013TR vs ST7540
ST7538P013TR vs ST7538QTR
ST7538P013TR vs ST7538Q
ST7538P013TR vs ST75185CTR
ST7538P013TR vs ST75185CPR
ST7538P013TR vs ST75185CDR
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you