☰
ST7538Q
ST7538Q
Active
Description:  IC TRANSCEIVER HALF 1/1 44TQFP
Manufacturer:  STMicroelectronics
Datasheet:   ST7538Q Datasheet
History Price: $7.81230
In Stock: 28370
ST7538Q Specification
Specification
Part No
ST7538Q
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
-
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-LQFP Exposed Pad
Supplier Device Package
44-TQFP (10x10)
ST7538Q PDF Datasheet
ST7538Q Related Parts
ST75185CDR
ST75185CDR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20SO
ST75185CPR
ST75185CPR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20SSOP
ST75185CTR
ST75185CTR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20TSSOP
ST7538P013TR
ST7538P013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 44TQFP
ST7538QTR
ST7538QTR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 44TQFP
ST7540
ST7540
STMicroelectronics
IC TRANSCEIVER HALF 1/1 28HTSSOP
ST7540TR
ST7540TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 28HTSSOP
ST75C176BDR
ST75C176BDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST75C176BN
ST75C176BN
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8DIP
ST75C176CDR
ST75C176CDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST75C176CN
ST75C176CN
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8DIP
ST75C185BDR
ST75C185BDR
STMicroelectronics
IC TRANSCEIVER FULL 3/5 20SO
ST7538Q Compare Parts
  • ST7538Q vs ST75C185BDR
  • ST7538Q vs ST75C176CN
  • ST7538Q vs ST75C176CDR
  • ST7538Q vs ST75C176BN
  • ST7538Q vs ST75C176BDR
  • ST7538Q vs ST7540TR
  • ST7538Q vs ST7540
  • ST7538Q vs ST7538QTR
  • ST7538Q vs ST7538P013TR
  • ST7538Q vs ST75185CTR
  • ST7538Q vs ST75185CPR
  • ST7538Q vs ST75185CDR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you