LMV762MAX
LMV762MAX
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LMV762MAX Datasheet
History Price: Obsolete
In Stock: 29700
LMV762MAX Specification
Specification
Part No
LMV762MAX
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
Push-Pull
Voltage - Supply, Single/Dual (?
2.7V ~ 5V
Voltage - Input Offset (Max)
0.2mV @ 5V
Current - Input Bias (Max)
50pA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
700μA
CMRR, PSRR (Typ)
100dB CMRR, 110dB PSRR
Propagation Delay (Max)
225ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
LMV762MAX Related Parts
LMV331ICT
LMV331ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDBVR
LMV331IDBVR
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRE4
LMV331IDBVRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRG4
LMV331IDBVRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVT
LMV331IDBVT
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKR
LMV331IDCKR
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRE4
LMV331IDCKRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRG4
LMV331IDCKRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKT
LMV331IDCKT
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTE4
LMV331IDCKTE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTG4
LMV331IDCKTG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331ILT
LMV331ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
LMV762MAX Compare Parts
  • LMV762MAX vs LMV762QMM/NOPB
  • LMV762MAX vs LMV762QMM/NOPB
  • LMV762MAX vs LMV762QMAX/NOPB
  • LMV762MAX vs LMV762QMA/NOPB
  • LMV762MAX vs LMV762MMX/NOPB
  • LMV762MAX vs LMV762MMX
  • LMV762MAX vs LMV762MM/NOPB
  • LMV762MAX vs LMV762MM
  • LMV762MAX vs LMV762MM
  • LMV762MAX vs LMV762MAX/NOPB
  • LMV762MAX vs LMV762MA/NOPB
  • LMV762MAX vs LMV762MA
  • LMV762MAX vs LMV762MA
  • LMV762MAX vs LMV761MFX/NOPB
  • LMV762MAX vs LMV761MFX/NOPB
  • LMV762MAX vs LMV761MFX
  • LMV762MAX vs LMV761MF/NOPB
  • LMV762MAX vs LMV761MF/NOPB
  • LMV762MAX vs LMV761MF
  • LMV762MAX vs LMV761MAX/NOPB
  • LMV762MAX vs LMV761MAX
  • LMV762MAX vs LMV761MA/NOPB
  • LMV762MAX vs LMV761MA
  • LMV762MAX vs LMV7291MGX/NOPB
  • LMV762MAX vs LMV7291MGX
  • LMV762MAX vs LMV7291MG/NOPB
  • LMV762MAX vs LMV7291MG
  • LMV762MAX vs LMV7275MGX/NOPB
  • LMV762MAX vs LMV7275MGX
  • LMV762MAX vs LMV7275MG/NOPB
  • LMV762MAX vs LMV7275MG
  • LMV762MAX vs LMV7275MFX/NOPB
  • LMV762MAX vs LMV7275MFX/NOPB
  • LMV762MAX vs LMV7275MFX
  • LMV762MAX vs LMV7275MF/NOPB
  • LMV762MAX vs LMV7275MF
  • LMV762MAX vs LMV7275IDCKRQ1
  • LMV762MAX vs LMV7272TLX/NOPB
  • LMV762MAX vs LMV7272TL/NOPB
  • LMV762MAX vs LMV7272TL
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you