LMV762MAX
LMV762MAX
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LMV762MAX Datasheet
History Price: Obsolete
In Stock: 29700
LMV762MAX vs LMV761MAX/NOPB
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
2
1
Output Type
Push-Pull
Push-Pull
Voltage - Supply, Single/Dual (?
2.7V ~ 5V
2.7V ~ 5V
Voltage - Input Offset (Max)
0.2mV @ 5V
0.2mV @ 5V
Current - Input Bias (Max)
50pA @ 5V
50pA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
700μA
700μA
CMRR, PSRR (Typ)
100dB CMRR, 110dB PSRR
100dB CMRR, 110dB PSRR
Propagation Delay (Max)
225ns
225ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC