☰
LMV331ILT
LMV331ILT
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   LMV331ILT Datasheet
History Price: $0.63000
In Stock: 28745
LMV331ILT Specification
Specification
Part No
LMV331ILT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open Drain
Voltage - Supply, Single/Dual (?
2.7V ~ 5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
93mA @ 5V
Current - Quiescent (Max)
150μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
550ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
LMV331ILT PDF Datasheet
LMV331ILT Related Parts
LMV331ICT
LMV331ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDBVR
LMV331IDBVR
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRE4
LMV331IDBVRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRG4
LMV331IDBVRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVT
LMV331IDBVT
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKR
LMV331IDCKR
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRE4
LMV331IDCKRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRG4
LMV331IDCKRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKT
LMV331IDCKT
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTE4
LMV331IDCKTE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTG4
LMV331IDCKTG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331M5
LMV331M5
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331ILT Description
Overview of the STMicroelectronics LMV331ILT

The STMicroelectronics LMV331ILT is a low-voltage, single comparator designed for high-precision analog-to-digital signal conversion, signal conditioning, and various low-power applications. It offers a combination of excellent performance in terms of speed, low voltage operation, and low power consumption. This makes it suitable for battery-powered and space-constrained systems where minimal power loss and precise signal processing are critical.

Key Features

* Low Supply Voltage: The LMV331ILT operates at a very low supply voltage, starting from as low as 1.8V, which makes it ideal for portable and battery-operated devices.
* Rail-to-Rail Input and Output: The device features rail-to-rail input and output, allowing it to handle signals that can range from the supply rails, maximizing the usable range of the comparator without the need for additional offset adjustments.
* Low Power Consumption: With a low supply current (typical 30µA), the LMV331ILT is designed for applications where minimizing power consumption is essential, such as mobile devices, remote sensing, and energy-efficient systems.
* Fast Response Time: The LMV331ILT has a fast propagation delay of typically 80ns, ensuring that it can handle fast-changing input signals, making it suitable for high-speed applications where quick response times are needed.
* Wide Operating Temperature Range: It can operate in a broad temperature range from -40°C to +125°C, ensuring that the LMV331ILT performs well even in harsh environments.

Applications

* Portable Battery-Powered Devices: Thanks to its low supply voltage and low power consumption, the LMV331ILT is ideal for portable devices such as handheld instruments, wearables, and battery-operated sensor systems.
* Signal Conditioning: It is widely used in signal conditioning applications where precise comparisons of analog signals are needed, such as in ADC circuits, sensor interfacing, and level-shifting operations.
* Threshold Detection: The LMV331ILT is excellent for threshold detection in digital systems. For example, it can detect when an analog signal crosses a reference voltage and provide a digital output in response, which is useful in voltage monitoring, overcurrent protection, and fault detection systems.
* Comparator Circuits in Consumer Electronics: It can be used in various consumer electronics, such as power supplies, audio systems, and industrial equipment, where fast, low-voltage, and low-power comparators are required.

Specifications

* Input Voltage Range: 0V to Vcc (rail-to-rail input)
* Output Voltage Swing: 0V to Vcc (rail-to-rail output)
* Supply Voltage: 1.8V to 5.5V
* Output Current: Typically 10mA
* Supply Current: Typically 30µA (at 3V supply)
* Propagation Delay: 80ns (typical)
* Operating Temperature Range: -40°C to +125°C
* Package Type: SOT-23-5, SOT-23-6, or other surface-mount packages
* Input Offset Voltage: 2mV (typical)
* Input Bias Current: 1nA (typical)
* Hysteresis: Available for noise immunity in noisy environments, typically adjustable with an external resistor.

Performance and Features

* Low Input Bias Current: The LMV331ILT features a low input bias current of just 1nA (typical), which minimizes the offset error and ensures high accuracy in signal comparisons, making it ideal for low-current applications such as sensors and high-impedance signal sources.
* Precision Comparator: With a low input offset voltage of only 2mV (typical), the LMV331ILT provides high precision in detecting small differences between input voltages, making it useful in applications requiring high accuracy and low noise.
* Rail-to-Rail Operation: The rail-to-rail input and output characteristics make the LMV331ILT particularly useful in systems that require full-range signal operation, maximizing the output swing and providing flexibility in the design of systems operating near the supply rails.
* Fast Switching Speed: The comparator has a typical propagation delay of 80ns, allowing it to respond quickly to input signal changes. This feature is important in applications such as fast signal processing, ADC triggering, and timing circuits where quick signal response is necessary.
* Low Power Consumption: The low power consumption (typically 30µA at a 3V supply) makes it suitable for battery-operated systems and low-power designs, where extended battery life is critical.

Advantages of the LMV331ILT

* Low Voltage Operation: The LMV331ILT can operate from a low supply voltage of 1.8V, making it ideal for use in low-voltage circuits, such as those powered by small batteries or energy harvesting technologies.
* Compact Size: With its small SOT-23 surface-mount package, the LMV331ILT offers a compact solution that is perfect for space-constrained designs. Its small form factor allows it to be easily integrated into densely packed circuit boards.
* Flexibility in Signal Processing: The rail-to-rail input and output, coupled with low input offset voltage and bias current, provide flexibility for signal processing tasks across a wide range of applications, from high-impedance sensor interfaces to digital-to-analog conversion systems.
* Robust and Reliable: With an operating temperature range of -40°C to +125°C, the LMV331ILT is suitable for a wide range of industrial, automotive, and consumer applications that require a reliable comparator capable of functioning in various environmental conditions.

Conclusion

The STMicroelectronics LMV331ILT is a highly efficient and versatile low-voltage comparator that provides excellent performance in a range of low-power and precision signal processing applications. With its rail-to-rail input and output, low offset voltage, and fast response time, the LMV331ILT is well-suited for use in portable devices, automotive systems, signal conditioning circuits, and consumer electronics. Its low power consumption and small footprint make it an ideal choice for modern, energy-efficient electronic designs.
LMV331ILT Compare Parts
  • LMV331ILT vs LMV762QMM/NOPB
  • LMV331ILT vs LMV762QMM/NOPB
  • LMV331ILT vs LMV762QMAX/NOPB
  • LMV331ILT vs LMV762QMA/NOPB
  • LMV331ILT vs LMV762MMX/NOPB
  • LMV331ILT vs LMV762MMX
  • LMV331ILT vs LMV762MM/NOPB
  • LMV331ILT vs LMV762MM
  • LMV331ILT vs LMV762MM
  • LMV331ILT vs LMV762MAX/NOPB
  • LMV331ILT vs LMV762MAX
  • LMV331ILT vs LMV762MA/NOPB
  • LMV331ILT vs LMV762MA
  • LMV331ILT vs LMV762MA
  • LMV331ILT vs LMV761MFX/NOPB
  • LMV331ILT vs LMV761MFX/NOPB
  • LMV331ILT vs LMV761MFX
  • LMV331ILT vs LMV761MF/NOPB
  • LMV331ILT vs LMV761MF/NOPB
  • LMV331ILT vs LMV761MF
  • LMV331ILT vs LMV761MAX/NOPB
  • LMV331ILT vs LMV761MAX
  • LMV331ILT vs LMV761MA/NOPB
  • LMV331ILT vs LMV761MA
  • LMV331ILT vs LMV7291MGX/NOPB
  • LMV331ILT vs LMV7291MGX
  • LMV331ILT vs LMV7291MG/NOPB
  • LMV331ILT vs LMV7291MG
  • LMV331ILT vs LMV7275MGX/NOPB
  • LMV331ILT vs LMV7275MGX
  • LMV331ILT vs LMV7275MG/NOPB
  • LMV331ILT vs LMV7275MG
  • LMV331ILT vs LMV7275MFX/NOPB
  • LMV331ILT vs LMV7275MFX/NOPB
  • LMV331ILT vs LMV7275MFX
  • LMV331ILT vs LMV7275MF/NOPB
  • LMV331ILT vs LMV7275MF
  • LMV331ILT vs LMV7275IDCKRQ1
  • LMV331ILT vs LMV7272TLX/NOPB
  • LMV331ILT vs LMV7272TL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!