LMV331IDBVRE4
LMV331IDBVRE4
Discontinued
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.76000
In Stock: 37200
LMV331IDBVRE4 Specification
Specification
Part No
LMV331IDBVRE4
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
84mA @ 5V
Current - Quiescent (Max)
150μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
600ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
LMV331IDBVRE4 Related Parts
LMV331ICT
LMV331ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDBVR
LMV331IDBVR
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRG4
LMV331IDBVRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVT
LMV331IDBVT
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKR
LMV331IDCKR
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRE4
LMV331IDCKRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRG4
LMV331IDCKRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKT
LMV331IDCKT
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTE4
LMV331IDCKTE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTG4
LMV331IDCKTG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331ILT
LMV331ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331M5
LMV331M5
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRE4 Description
Overview
The Texas Instruments LMV331IDBVRE4 is a low-voltage, low-power, single comparator designed for general-purpose signal comparison in battery-operated and portable applications. It belongs to the LMV331 family of voltage comparators, optimized for high-speed operation while maintaining very low quiescent current. The device provides rail-to-rail input and output capability, making it ideal for modern low-voltage systems where maximizing dynamic range and maintaining energy efficiency are critical.

Electrical Characteristics
The LMV331IDBVRE4 operates over a wide supply voltage range of 2.7 V to 5.5 V, allowing it to be used in both 3.3 V and 5 V systems. It has an extremely low supply current of 0.4 µA typical per comparator, making it suitable for battery-powered applications. The input offset voltage is typically 1 mV, with a maximum of 5 mV over the full operating temperature range, ensuring high accuracy in voltage comparison tasks.

Input and Output Features
The LMV331IDBVRE4 supports rail-to-rail inputs, allowing it to sense signals that are close to the supply rails. The input common-mode range extends from ground (0 V) to V_CC - 1.2 V, providing flexibility in low-voltage designs. The output is an open-drain NMOS transistor that can pull the output low but requires an external pull-up resistor to define the high level. This output structure enables wired-OR configurations and easy interfacing with logic circuits operating at different voltage levels.

Speed and Propagation Delay
The comparator features a typical propagation delay of 0.3 µs at a 5 V supply, with a maximum of 1 µs depending on load and voltage levels. The fast response allows its use in applications such as zero-crossing detectors, pulse-width modulation, and fast overvoltage or undervoltage detection.

Hysteresis and Noise Performance
The LMV331IDBVRE4 includes internal hysteresis to prevent output chatter in noisy environments or when the input voltage slowly crosses the threshold. This enhances stability in analog signal monitoring, sensor interfacing, and threshold detection applications. The input noise voltage is typically 40 µV RMS, which ensures accurate detection even with small signal variations.

Protection and Robustness
The device is designed for robust operation with input protection against overvoltage conditions, allowing up to ±0.3 V beyond the supply rails without damage. The comparator is also tolerant to electrostatic discharge (ESD) events, rated to withstand up to 2 kV HBM, providing reliability in industrial and portable electronics.

Package and Temperature Range
The LMV331IDBVRE4 comes in a small SOT-23-5 package, which is suitable for space-constrained designs. The industrial temperature range (-40°C to +125°C) ensures reliable operation in automotive, industrial, and outdoor environments. The compact package also supports automated assembly, enabling high-density PCB layouts.

Applications
This comparator is ideal for low-voltage, low-power applications, including battery management systems, portable medical devices, power supply monitoring, zero-crossing detection, and threshold detection for sensors and analog signals. Its low quiescent current and fast response make it especially suited for energy-efficient designs.

Key Specifications

* Device Type: Low-voltage, low-power single comparator
* Supply Voltage (V_CC): 2.7 V to 5.5 V
* Quiescent Current: 0.4 µA typical
* Input Offset Voltage: 1 mV typical, 5 mV max
* Input Common-Mode Range: 0 V to V_CC - 1.2 V
* Output Type: Open-drain NMOS
* Propagation Delay: 0.3 µs typical at V_CC = 5 V
* Input Noise Voltage: 40 µV RMS typical
* Hysteresis: Internal for stability against noise
* Package: SOT-23-5
* Operating Temperature Range: -40°C to +125°C
* ESD Protection: 2 kV HBM typical
* Low-Power Operation: Suitable for battery-powered devices

Summary
The Texas Instruments LMV331IDBVRE4 is a highly efficient, low-power comparator with rail-to-rail inputs and fast response time, suitable for precision signal detection in low-voltage systems. Its combination of low quiescent current, wide input range, internal hysteresis, and robust industrial temperature tolerance makes it ideal for portable, battery-operated, and industrial applications where energy efficiency and reliable voltage comparison are critical.
LMV331IDBVRE4 Compare Parts
  • LMV331IDBVRE4 vs LMV762QMM/NOPB
  • LMV331IDBVRE4 vs LMV762QMM/NOPB
  • LMV331IDBVRE4 vs LMV762QMAX/NOPB
  • LMV331IDBVRE4 vs LMV762QMA/NOPB
  • LMV331IDBVRE4 vs LMV762MMX/NOPB
  • LMV331IDBVRE4 vs LMV762MMX
  • LMV331IDBVRE4 vs LMV762MM/NOPB
  • LMV331IDBVRE4 vs LMV762MM
  • LMV331IDBVRE4 vs LMV762MM
  • LMV331IDBVRE4 vs LMV762MAX/NOPB
  • LMV331IDBVRE4 vs LMV762MAX
  • LMV331IDBVRE4 vs LMV762MA/NOPB
  • LMV331IDBVRE4 vs LMV762MA
  • LMV331IDBVRE4 vs LMV762MA
  • LMV331IDBVRE4 vs LMV761MFX/NOPB
  • LMV331IDBVRE4 vs LMV761MFX/NOPB
  • LMV331IDBVRE4 vs LMV761MFX
  • LMV331IDBVRE4 vs LMV761MF/NOPB
  • LMV331IDBVRE4 vs LMV761MF/NOPB
  • LMV331IDBVRE4 vs LMV761MF
  • LMV331IDBVRE4 vs LMV761MAX/NOPB
  • LMV331IDBVRE4 vs LMV761MAX
  • LMV331IDBVRE4 vs LMV761MA/NOPB
  • LMV331IDBVRE4 vs LMV761MA
  • LMV331IDBVRE4 vs LMV7291MGX/NOPB
  • LMV331IDBVRE4 vs LMV7291MGX
  • LMV331IDBVRE4 vs LMV7291MG/NOPB
  • LMV331IDBVRE4 vs LMV7291MG
  • LMV331IDBVRE4 vs LMV7275MGX/NOPB
  • LMV331IDBVRE4 vs LMV7275MGX
  • LMV331IDBVRE4 vs LMV7275MG/NOPB
  • LMV331IDBVRE4 vs LMV7275MG
  • LMV331IDBVRE4 vs LMV7275MFX/NOPB
  • LMV331IDBVRE4 vs LMV7275MFX/NOPB
  • LMV331IDBVRE4 vs LMV7275MFX
  • LMV331IDBVRE4 vs LMV7275MF/NOPB
  • LMV331IDBVRE4 vs LMV7275MF
  • LMV331IDBVRE4 vs LMV7275IDCKRQ1
  • LMV331IDBVRE4 vs LMV7272TLX/NOPB
  • LMV331IDBVRE4 vs LMV7272TL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller