☰
LMV331ICT
LMV331ICT
Active
Description:  IC COMPARATOR 1 GEN PUR SC70-5
Manufacturer:  STMicroelectronics
Datasheet:   LMV331ICT Datasheet
History Price: $0.74000
In Stock: 33750
LMV331ICT Specification
Specification
Part No
LMV331ICT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open Drain
Voltage - Supply, Single/Dual (?
2.7V ~ 5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
93mA @ 5V
Current - Quiescent (Max)
100μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
550ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Supplier Device Package
SC-70-5
LMV331ICT PDF Datasheet
LMV331ICT Related Parts
LMV331IDBVR
LMV331IDBVR
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRE4
LMV331IDBVRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRG4
LMV331IDBVRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVT
LMV331IDBVT
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKR
LMV331IDCKR
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRE4
LMV331IDCKRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRG4
LMV331IDCKRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKT
LMV331IDCKT
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTE4
LMV331IDCKTE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTG4
LMV331IDCKTG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331ILT
LMV331ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331M5
LMV331M5
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331ICT Compare Parts
  • LMV331ICT vs LMV762QMM/NOPB
  • LMV331ICT vs LMV762QMM/NOPB
  • LMV331ICT vs LMV762QMAX/NOPB
  • LMV331ICT vs LMV762QMA/NOPB
  • LMV331ICT vs LMV762MMX/NOPB
  • LMV331ICT vs LMV762MMX
  • LMV331ICT vs LMV762MM/NOPB
  • LMV331ICT vs LMV762MM
  • LMV331ICT vs LMV762MM
  • LMV331ICT vs LMV762MAX/NOPB
  • LMV331ICT vs LMV762MAX
  • LMV331ICT vs LMV762MA/NOPB
  • LMV331ICT vs LMV762MA
  • LMV331ICT vs LMV762MA
  • LMV331ICT vs LMV761MFX/NOPB
  • LMV331ICT vs LMV761MFX/NOPB
  • LMV331ICT vs LMV761MFX
  • LMV331ICT vs LMV761MF/NOPB
  • LMV331ICT vs LMV761MF/NOPB
  • LMV331ICT vs LMV761MF
  • LMV331ICT vs LMV761MAX/NOPB
  • LMV331ICT vs LMV761MAX
  • LMV331ICT vs LMV761MA/NOPB
  • LMV331ICT vs LMV761MA
  • LMV331ICT vs LMV7291MGX/NOPB
  • LMV331ICT vs LMV7291MGX
  • LMV331ICT vs LMV7291MG/NOPB
  • LMV331ICT vs LMV7291MG
  • LMV331ICT vs LMV7275MGX/NOPB
  • LMV331ICT vs LMV7275MGX
  • LMV331ICT vs LMV7275MG/NOPB
  • LMV331ICT vs LMV7275MG
  • LMV331ICT vs LMV7275MFX/NOPB
  • LMV331ICT vs LMV7275MFX/NOPB
  • LMV331ICT vs LMV7275MFX
  • LMV331ICT vs LMV7275MF/NOPB
  • LMV331ICT vs LMV7275MF
  • LMV331ICT vs LMV7275IDCKRQ1
  • LMV331ICT vs LMV7272TLX/NOPB
  • LMV331ICT vs LMV7272TL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!