☰
LMC7101ILT
LMC7101ILT
Active
Description:  IC SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   LMC7101ILT Datasheet
History Price: $0.97000
In Stock: 48990
LMC7101ILT Specification
Specification
Part No
LMC7101ILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
-
Number of Circuits
-
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LMC7101ILT PDF Datasheet
LMC7101ILT Related Parts
LMC2001ACM5
LMC2001ACM5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001ACM5X
LMC2001ACM5X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001ACM5X
LMC2001ACM5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001AIMX
LMC2001AIMX
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMC6001AIN
LMC6001AIN
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001AIN
LMC6001AIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001AIN/NOPB
LMC6001AIN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001BIH
LMC6001BIH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LMC6001BIN
LMC6001BIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001BIN/NOPB
LMC6001BIN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001CIN
LMC6001CIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6022IM
LMC6022IM
Texas Instruments
IC CMOS 2 CIRCUIT 8SOIC
LMC7101ILT Description
The LMC7101ILT from STMicroelectronics is a precision operational amplifier designed for low-voltage, low-power, and high-accuracy analog signal applications. It is classified as a single-channel, rail-to-rail input/output operational amplifier optimized for precision measurement, sensor signal conditioning, and low-power instrumentation systems. The device integrates low offset voltage, low bias current, and low noise characteristics, making it suitable for accurate amplification of small differential signals across a wide range of supply voltages. The LMC7101ILT operates efficiently over a broad power supply range from 2.7 V to 12 V, enabling integration into both battery-powered and standard single-supply systems. Its compact SOT-23-5 package facilitates high-density PCB layouts, providing a balance between performance and footprint for portable and embedded applications.

## Device functionality and classification

The LMC7101ILT is a CMOS precision operational amplifier featuring rail-to-rail input and output operation. This allows the device to interface directly with low-voltage analog signals while maximizing dynamic range. The operational amplifier exhibits a single-ended output stage capable of driving resistive loads to the supply rails without the need for additional buffering, supporting system designs with limited voltage headroom. It offers differential input capabilities with ultra-low input offset voltage, typically below 100 μV, and input bias currents in the picoampere range, allowing high-impedance sensor interfaces and minimal measurement error. The device is optimized for high linearity and stability, achieving low total harmonic distortion (THD) across the operational frequency spectrum up to 1 MHz. Its architecture supports applications where both precision and low power consumption are critical.

## Electrical characteristics and confirmed parameters

The LMC7101ILT operates over a supply voltage range of 2.7 V to 12 V with a typical quiescent current of 250 μA per amplifier. The input voltage range extends from the negative rail to within approximately 50 mV of the positive rail, while the output swing is capable of reaching within 10 mV of either supply under typical loading conditions. The amplifier demonstrates a typical open-loop gain of 120 dB at low frequencies and maintains a unity-gain bandwidth of 1.5 MHz. Input offset voltage drift is specified at less than 1 μV/°C, ensuring stable operation across industrial temperature ranges from –40°C to +125°C. The common-mode rejection ratio (CMRR) is typically 120 dB, and the power-supply rejection ratio (PSRR) exceeds 110 dB, which ensures accurate amplification under varying supply conditions. Input voltage noise is specified at 40 nV/√Hz at 1 kHz, supporting high-fidelity low-level signal acquisition. Slew rate is approximately 0.3 V/μs, suitable for moderate-speed analog signal processing.

## Analog signal handling and performance

The LMC7101ILT provides precision signal amplification with minimal distortion and high linearity. The rail-to-rail input stage ensures that signals near both supply rails are accurately processed without clipping, while the output stage is capable of delivering nearly full-supply voltage swing, making it ideal for single-supply designs. The low input offset and drift, combined with low bias currents, allow for direct interfacing with resistive and capacitive sensors, such as thermistors, RTDs, and photodiodes, without introducing significant measurement error. The amplifier exhibits stable operation with capacitive loads up to 100 pF when configured with appropriate feedback resistors, enabling flexible system topologies. The bandwidth and gain characteristics support accurate amplification for signals in the DC to hundreds of kilohertz range, suitable for precision data acquisition systems.

## Control interface and integration

The LMC7101ILT is fully compatible with standard analog circuit design practices and does not require special digital control interfaces. Its high input impedance reduces the need for input buffering, and its low output impedance facilitates direct connection to ADCs or subsequent analog stages. The device is fully functional with single-supply or dual-supply configurations, allowing seamless integration into mixed-signal and battery-powered systems. Compensation is internally optimized, eliminating the need for external frequency compensation in most configurations. The amplifier’s SOT-23-5 package simplifies automated assembly and surface-mount soldering, supporting high-density PCB designs without compromising thermal or electrical performance.

## Thermal and mechanical characteristics

The LMC7101ILT is supplied in a SOT-23-5 plastic package, with maximum junction temperature rated at 150°C and an ambient operating range from –40°C to +125°C. Thermal resistance from junction to ambient is typically 200°C/W for the standard SOT-23-5 layout, which necessitates consideration of PCB copper area and thermal vias when operating at high ambient temperatures or elevated supply voltages. The package provides a reliable and compact footprint suitable for portable devices, precision instrumentation modules, and sensor interface boards.

## Typical applications

The LMC7101ILT is commonly deployed in low-voltage precision amplification circuits, such as sensor signal conditioning, medical instrumentation, portable measurement equipment, and battery-powered analog front ends. Its low offset, low drift, and rail-to-rail performance make it ideal for high-accuracy thermocouple or RTD measurements, photodiode amplification, and precision current-to-voltage conversion. Additional applications include active filters, integrators, and precision voltage followers in data acquisition systems, where both low power and high accuracy are mandatory. The amplifier’s characteristics also support multiplexed sensor arrays, low-noise instrumentation modules, and portable analytical instruments requiring minimal supply voltage and space.

## System design considerations

Integration of the LMC7101ILT into high-accuracy systems requires careful attention to PCB layout, including minimizing leakage paths, guarding high-impedance nodes, and placing decoupling capacitors close to the supply pins to ensure power-supply stability. The rail-to-rail input and output operation necessitates careful design of input and feedback resistor networks to avoid offset errors or clipping at full-scale signals. For capacitive loads or long trace lines, proper compensation or series resistors may be required to maintain stability. Thermal design considerations include copper pours and thermal vias to manage heat dissipation for sustained operation at high ambient temperatures or elevated supply voltages.

## Conclusion

The LMC7101ILT is a precision, low-power, rail-to-rail operational amplifier offering high linearity, low input offset, and low noise performance suitable for a wide range of precision analog applications. Its flexibility in single- or dual-supply operation, combined with compact packaging, makes it ideal for portable instrumentation, sensor signal conditioning, and high-accuracy data acquisition systems. The device provides a reliable, high-performance solution for engineers seeking accurate amplification with minimal power consumption and board space.
LMC7101ILT Compare Parts
  • LMC7101ILT vs LMC8101TPX
  • LMC7101ILT vs LMC8101TP/NOPB
  • LMC7101ILT vs LMC8101TP/NOPB
  • LMC7101ILT vs LMC8101MMX/NOPB
  • LMC7101ILT vs LMC8101MMX/NOPB
  • LMC7101ILT vs LMC8101MMX
  • LMC7101ILT vs LMC8101MM/NOPB
  • LMC7101ILT vs LMC8101MM/NOPB
  • LMC7101ILT vs LMC8101MM
  • LMC7101ILT vs LMC8101BPX
  • LMC7101ILT vs LMC8101BP
  • LMC7101ILT vs LMC7111BIN
  • LMC7101ILT vs LMC7111BIM5X/NOPB
  • LMC7101ILT vs LMC7111BIM5X
  • LMC7101ILT vs LMC7111BIM5/NOPB
  • LMC7101ILT vs LMC7111BIM5-NS
  • LMC7101ILT vs LMC7111BIM5
  • LMC7101ILT vs LMC7111AIN
  • LMC7101ILT vs LMC7111AIM5X
  • LMC7101ILT vs LMC7101QM5X/NOPB
  • LMC7101ILT vs LMC7101QM5/NOPB
  • LMC7101ILT vs LMC7101BYM5-TR
  • LMC7101ILT vs LMC7101BIM5X/NOPB
  • LMC7101ILT vs LMC7101BIM5X-NS
  • LMC7101ILT vs LMC7101BIM5X
  • LMC7101ILT vs LMC7101BIM5/NOPB
  • LMC7101ILT vs LMC7101BIM5-TR
  • LMC7101ILT vs LMC7101BIM5
  • LMC7101ILT vs LMC7101AYM5-TR
  • LMC7101ILT vs LMC7101AIM5X/NOPB
  • LMC7101ILT vs LMC7101AIM5X-NS
  • LMC7101ILT vs LMC7101AIM5X
  • LMC7101ILT vs LMC7101AIM5/NOPB
  • LMC7101ILT vs LMC7101AIM5-TR
  • LMC7101ILT vs LMC7101AIM5
  • LMC7101ILT vs LMC7101AIM5
  • LMC7101ILT vs LMC6684BIN
  • LMC7101ILT vs LMC6684BIMX
  • LMC7101ILT vs LMC6684BIM
  • LMC7101ILT vs LMC6684AIN
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend