Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics LMC6482IST
LMC6482IST
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8MINISO
Manufacturer:
STMicroelectronics
Datasheet:
LMC6482IST Datasheet
History Price: $3.27000
In Stock: 4640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LMC6482IST Specification
Specification
Part No
LMC6482IST
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
1.4V/μs
Gain Bandwidth Product
2.7 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
2 mV
Current - Supply
660μA (x2 Channels)
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MiniSO
LMC6482IST PDF Datasheet
LMC6482IST Datasheet
Click and Download: LMC6482IST Datasheet
LMC6482IST Related Parts
LMC2001ACM5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001ACM5X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001ACM5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001AIMX
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMC6001AIN
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001AIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001AIN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001BIH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LMC6001BIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001BIN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001CIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6022IM
Texas Instruments
IC CMOS 2 CIRCUIT 8SOIC
LMC6482IST Compare Parts
LMC6482IST vs LMC8101TPX
LMC6482IST vs LMC8101TP/NOPB
LMC6482IST vs LMC8101TP/NOPB
LMC6482IST vs LMC8101MMX/NOPB
LMC6482IST vs LMC8101MMX/NOPB
LMC6482IST vs LMC8101MMX
LMC6482IST vs LMC8101MM/NOPB
LMC6482IST vs LMC8101MM/NOPB
LMC6482IST vs LMC8101MM
LMC6482IST vs LMC8101BPX
LMC6482IST vs LMC8101BP
LMC6482IST vs LMC7111BIN
LMC6482IST vs LMC7111BIM5X/NOPB
LMC6482IST vs LMC7111BIM5X
LMC6482IST vs LMC7111BIM5/NOPB
LMC6482IST vs LMC7111BIM5-NS
LMC6482IST vs LMC7111BIM5
LMC6482IST vs LMC7111AIN
LMC6482IST vs LMC7111AIM5X
LMC6482IST vs LMC7101QM5X/NOPB
LMC6482IST vs LMC7101QM5/NOPB
LMC6482IST vs LMC7101ILT
LMC6482IST vs LMC7101BYM5-TR
LMC6482IST vs LMC7101BIM5X/NOPB
LMC6482IST vs LMC7101BIM5X-NS
LMC6482IST vs LMC7101BIM5X
LMC6482IST vs LMC7101BIM5/NOPB
LMC6482IST vs LMC7101BIM5-TR
LMC6482IST vs LMC7101BIM5
LMC6482IST vs LMC7101AYM5-TR
LMC6482IST vs LMC7101AIM5X/NOPB
LMC6482IST vs LMC7101AIM5X-NS
LMC6482IST vs LMC7101AIM5X
LMC6482IST vs LMC7101AIM5/NOPB
LMC6482IST vs LMC7101AIM5-TR
LMC6482IST vs LMC7101AIM5
LMC6482IST vs LMC7101AIM5
LMC6482IST vs LMC6684BIN
LMC6482IST vs LMC6684BIMX
LMC6482IST vs LMC6684BIM
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!