☰
LM393D
LM393D
Active
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM393D Datasheet
History Price: $3.59000
In Stock: 36400
LM393D Specification
Specification
Part No
LM393D
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
18mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
LM393D PDF Datasheet
LM393D Related Parts
LM306D
LM306D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DR
LM306DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRE4
LM306DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRG4
LM306DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306P
LM306P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LM311D
LM311D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
National Semiconductor
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DE4
LM311DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG
LM311DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG4
LM311DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR
LM311DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM393D Description
Overview of Texas Instruments LM393D

The LM393D is a dual comparator integrated circuit from Texas Instruments, designed for a wide range of applications requiring precise voltage comparison. This device is particularly suitable for use in analog signal processing, automotive systems, and various consumer electronics. The LM393D is known for its low power consumption, high speed, and versatility, making it an ideal choice for many electronic designs.

Key Specifications

- Type: Dual Comparator
- Supply Voltage Range: 2 V to 36 V
- Input Voltage Range: -0.3 V to V_CC + 0.3 V
- Output Voltage Range: 0 V to V_CC
- Input Offset Voltage: 2 mV (typical)
- Supply Current: 0.5 mA (per comparator, typical)
- Propagation Delay: 300 ns (typical)
- Temperature Range: -40 °C to 125 °C
- Package Type: SOIC-8

Performance Features

The LM393D features two independent voltage comparators, each capable of operating from a single power supply. This dual configuration allows for efficient use of board space and simplifies circuit design. The device operates over a wide supply voltage range of 2 V to 36 V, making it suitable for various applications, from battery-powered devices to industrial equipment.

Low Power Consumption

One of the standout features of the LM393D is its low supply current of 0.5 mA per comparator. This low power consumption is particularly beneficial in battery-operated devices, where minimizing energy usage is critical. The device's efficiency helps extend battery life and reduces heat generation, making it suitable for compact designs.

Input Characteristics

The LM393D has a typical input offset voltage of 2 mV, which ensures accurate voltage comparisons. This low offset voltage is essential for applications requiring precise threshold detection, such as in sensor interfaces and signal conditioning circuits. The input voltage range allows for flexibility in interfacing with various signal levels, accommodating a wide range of input conditions.

Output Characteristics

The output of the LM393D can swing from 0 V to V_CC, providing a clean and reliable output signal. The open-collector output configuration allows for easy interfacing with different voltage levels and enables wired-AND configurations, which can be useful in certain applications.

Applications

The LM393D is versatile and can be used in a variety of applications, including:

- Voltage Level Detection: Ideal for monitoring voltage levels in battery management systems and power supplies.
- Signal Conditioning: Used in analog signal processing to compare input signals and generate output signals based on predefined thresholds.
- Temperature Sensing: Suitable for interfacing with temperature sensors to trigger alarms or control systems based on temperature thresholds.
- Automotive Applications: Effective in automotive systems for monitoring various parameters, such as battery voltage and sensor outputs.

Development and Support

Texas Instruments provides a range of resources to support the design and implementation of the LM393D in various applications. This includes:

- Datasheets: Comprehensive technical documentation detailing electrical characteristics, thermal performance, and application notes.
- Reference Designs: Example circuits and designs that demonstrate the effective use of the LM393D in real-world applications.
- Technical Support: Access to engineering support for design challenges and application-specific inquiries.

Conclusion

The LM393D from Texas Instruments is a highly efficient dual comparator that provides reliable performance in a variety of applications. With its low power consumption, wide supply voltage range, and precise input characteristics, it is well-suited for use in analog signal processing, automotive systems, and consumer electronics. The combination of robust performance and comprehensive support resources makes it an attractive choice for engineers and designers looking to develop effective voltage comparison solutions.
LM393D Compare Parts
  • LM393D vs LM397MFX/NOPB
  • LM393D vs LM397MFX
  • LM393D vs LM397MF/NOPB
  • LM393D vs LM397MF
  • LM393D vs LM393WDT
  • LM393D vs LM393WDT
  • LM393D vs LM393TLX/NOPB
  • LM393D vs LM393TLX
  • LM393D vs LM393TL/NOPB
  • LM393D vs LM393TL
  • LM393D vs LM393ST
  • LM393D vs LM393ST
  • LM393D vs LM393SNG
  • LM393D vs LM393QT
  • LM393D vs LM393PWRG4
  • LM393D vs LM393PWRG3
  • LM393D vs LM393PWR
  • LM393D vs LM393PWG4
  • LM393D vs LM393PW
  • LM393D vs LM393PSRG4
  • LM393D vs LM393PSR
  • LM393D vs LM393PS
  • LM393D vs LM393PE4
  • LM393D vs LM393PE4
  • LM393D vs LM393PE3
  • LM393D vs LM393P
  • LM393D vs LM393NG
  • LM393D vs LM393N/NOPB
  • LM393D vs LM393N-ON
  • LM393D vs LM393N
  • LM393D vs LM393N
  • LM393D vs LM393N
  • LM393D vs LM393MX/NOPB
  • LM393D vs LM393MX
  • LM393D vs LM393MX
  • LM393D vs LM393MX
  • LM393D vs LM393MX
  • LM393D vs LM393M/NOPB
  • LM393D vs LM393M/NOPB
  • LM393D vs LM393M
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend