☰
LM339AD
LM339AD
Active
Description:  IC COMPARATOR 4 GEN PUR 14SO
Manufacturer:  STMicroelectronics
Datasheet:   LM339AD Datasheet
History Price: $3.57000
In Stock: 3140
LM339AD Specification
Specification
Part No
LM339AD
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 32V, ?V ~ 16V
Voltage - Input Offset (Max)
2mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SO
LM339AD PDF Datasheet
LM339AD Related Parts
LM306D
LM306D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DR
LM306DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRE4
LM306DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRG4
LM306DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306P
LM306P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LM311D
LM311D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
National Semiconductor
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DE4
LM311DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG
LM311DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG4
LM311DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR
LM311DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM339AD Description
The Motorola LM339AD is a quad comparator integrated circuit (IC) that is widely used in various electronic applications. It is designed to compare two input voltages and provide a digital output based on the comparison. The LM339AD is particularly valued for its versatility, low power consumption, and ability to operate over a wide range of supply voltages.

## Key Features:

1. Quad Comparator: The LM339AD contains four independent voltage comparators, allowing for multiple comparisons in a single package.
2. Low Power Consumption: It operates with a low supply current, making it suitable for battery-powered applications.
3. Wide Supply Voltage Range: The device can operate with a supply voltage ranging from 2V to 36V, which provides flexibility in various circuit designs.
4. Open-Collector Output: The outputs of the comparators are open-collector, which allows for wired-AND configurations and makes it easy to interface with different logic levels.
5. High Speed: The LM339AD features a fast response time, with a typical propagation delay of around 1.3 microseconds, making it suitable for high-speed applications.
6. Temperature Range: It operates over a temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

## Specifications:

- Supply Voltage (VCC): 2V to 36V
- Input Voltage Range: -0.3V to VCC +0.3V
- Output Voltage (VOH): Up to VCC (depending on the load)
- Input Offset Voltage: Typically 2mV
- Input Bias Current: Typically 20nA
- Output Sink Current: 16mA (maximum)
- Propagation Delay: Typically 1.3µs
- Common Mode Voltage Range: 0V to VCC - 1.5V
- Power Dissipation: 500mW (maximum)
- Package Type: Available in various packages, including DIP-14, SOIC-14, and TSSOP-14.

## Applications:

The LM339AD is used in a variety of applications, including:
- Voltage Level Detection: It can be used to monitor voltage levels and trigger actions based on specific thresholds.
- Signal Conditioning: The comparators can be used to clean up noisy signals by providing a clean digital output.
- Analog-to-Digital Conversion: It can serve as a part of an ADC circuit by comparing input voltages against reference levels.
- Temperature Sensing: The LM339AD can be used in temperature monitoring systems where it compares the output of a temperature sensor against a reference voltage.
- Window Comparators: It can be configured to create a window comparator circuit, which triggers an output when the input voltage is within a specified range.

## Conclusion:

The Motorola LM339AD is a highly versatile and reliable quad comparator that is suitable for a wide range of electronic applications. Its low power consumption, wide supply voltage range, and fast response time make it an excellent choice for both consumer and industrial electronics. Whether used in simple voltage detection circuits or more complex signal processing applications, the LM339AD continues to be a popular choice among engineers and designers.
LM339AD Compare Parts
  • LM339AD vs LM397MFX/NOPB
  • LM339AD vs LM397MFX
  • LM339AD vs LM397MF/NOPB
  • LM339AD vs LM397MF
  • LM339AD vs LM393WDT
  • LM339AD vs LM393WDT
  • LM339AD vs LM393TLX/NOPB
  • LM339AD vs LM393TLX
  • LM339AD vs LM393TL/NOPB
  • LM339AD vs LM393TL
  • LM339AD vs LM393ST
  • LM339AD vs LM393ST
  • LM339AD vs LM393SNG
  • LM339AD vs LM393QT
  • LM339AD vs LM393PWRG4
  • LM339AD vs LM393PWRG3
  • LM339AD vs LM393PWR
  • LM339AD vs LM393PWG4
  • LM339AD vs LM393PW
  • LM339AD vs LM393PSRG4
  • LM339AD vs LM393PSR
  • LM339AD vs LM393PS
  • LM339AD vs LM393PE4
  • LM339AD vs LM393PE4
  • LM339AD vs LM393PE3
  • LM339AD vs LM393P
  • LM339AD vs LM393NG
  • LM339AD vs LM393N/NOPB
  • LM339AD vs LM393N-ON
  • LM339AD vs LM393N
  • LM339AD vs LM393N
  • LM339AD vs LM393N
  • LM339AD vs LM393MX/NOPB
  • LM339AD vs LM393MX
  • LM339AD vs LM393MX
  • LM339AD vs LM393MX
  • LM339AD vs LM393MX
  • LM339AD vs LM393M/NOPB
  • LM339AD vs LM393M/NOPB
  • LM339AD vs LM393M
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend