☰
LM311N
LM311N
Obsolete
Description:  IC COMPARATOR 1 GEN PUR 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   LM311N Datasheet
History Price: Obsolete
In Stock: 7370
LM311N Specification
Specification
Part No
LM311N
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Voltage - Supply, Single/Dual (?
5V ~ 30V, ?.5V ~ 15V
Voltage - Input Offset (Max)
7.5mV @ ?5V
Current - Input Bias (Max)
0.25μA @ ±15V
Current - Output (Typ)
50mA
Current - Quiescent (Max)
7.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-DIP
LM311N PDF Datasheet
LM311N Related Parts
LM306D
LM306D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DR
LM306DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRE4
LM306DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRG4
LM306DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306P
LM306P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LM311D
LM311D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
National Semiconductor
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DE4
LM311DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG
LM311DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG4
LM311DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR
LM311DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311N Compare Parts
  • LM311N vs LM397MFX/NOPB
  • LM311N vs LM397MFX
  • LM311N vs LM397MF/NOPB
  • LM311N vs LM397MF
  • LM311N vs LM393WDT
  • LM311N vs LM393WDT
  • LM311N vs LM393TLX/NOPB
  • LM311N vs LM393TLX
  • LM311N vs LM393TL/NOPB
  • LM311N vs LM393TL
  • LM311N vs LM393ST
  • LM311N vs LM393ST
  • LM311N vs LM393SNG
  • LM311N vs LM393QT
  • LM311N vs LM393PWRG4
  • LM311N vs LM393PWRG3
  • LM311N vs LM393PWR
  • LM311N vs LM393PWG4
  • LM311N vs LM393PW
  • LM311N vs LM393PSRG4
  • LM311N vs LM393PSR
  • LM311N vs LM393PS
  • LM311N vs LM393PE4
  • LM311N vs LM393PE4
  • LM311N vs LM393PE3
  • LM311N vs LM393P
  • LM311N vs LM393NG
  • LM311N vs LM393N/NOPB
  • LM311N vs LM393N-ON
  • LM311N vs LM393N
  • LM311N vs LM393N
  • LM311N vs LM393N
  • LM311N vs LM393MX/NOPB
  • LM311N vs LM393MX
  • LM311N vs LM393MX
  • LM311N vs LM393MX
  • LM311N vs LM393MX
  • LM311N vs LM393M/NOPB
  • LM311N vs LM393M/NOPB
  • LM311N vs LM393M
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend