☰
LM217MS-TR
LM217MS-TR
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
Datasheet:   LM217MS-TR Datasheet
History Price: $0.30894
In Stock: 20290
LM217MS-TR Specification
Specification
Part No
LM217MS-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
500mA
Current - Quiescent (Iq)
5 mA
Current - Supply (Max)
-
PSRR
80dB ~ 65dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223
LM217MS-TR Related Parts
LM217D2T
LM217D2T
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A D2PAK
LM217D2T-TR
LM217D2T-TR
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A D2PAK
LM217K
LM217K
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A TO3
LM217LD
LM217LD
STMicroelectronics
IC REG LIN POS ADJ 100MA 8SOIC
LM217LD13TR
LM217LD13TR
STMicroelectronics
IC REG LIN POS ADJ 100MA 8SOIC
LM217LZ
LM217LZ
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217LZ-AP
LM217LZ-AP
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217LZ-TR
LM217LZ-TR
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217MDT
LM217MDT
STMicroelectronics
IC REG LINEAR POS ADJ 500MA DPAK
LM217MDT-TR
LM217MDT-TR
STMicroelectronics
IC REG LINEAR POS ADJ 500MA DPAK
LM217MT
LM217MT
STMicroelectronics
IC REG LIN POS ADJ 500MA TO220
LM217T
LM217T
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A TO220
LM217MS-TR Compare Parts
  • LM217MS-TR vs LM2991T/NOPB
  • LM217MS-TR vs LM2991T/LF03
  • LM217MS-TR vs LM2991T/LB03
  • LM217MS-TR vs LM2991T/LB03
  • LM217MS-TR vs LM2991T
  • LM217MS-TR vs LM2991SX/NOPB
  • LM217MS-TR vs LM2991SX/NOPB
  • LM217MS-TR vs LM2991SX
  • LM217MS-TR vs LM2991SX
  • LM217MS-TR vs LM2991S/NOPB
  • LM217MS-TR vs LM2991S
  • LM217MS-TR vs LM2990T-5.2/NOPB
  • LM217MS-TR vs LM2990T-5.2
  • LM217MS-TR vs LM2990T-5.2
  • LM217MS-TR vs LM2990T-5.0/NOPB
  • LM217MS-TR vs LM2990T-5.0
  • LM217MS-TR vs LM2990T-15/NOPB
  • LM217MS-TR vs LM2990T-15/NOPB
  • LM217MS-TR vs LM2990T-15
  • LM217MS-TR vs LM2990T-12/NOPB
  • LM217MS-TR vs LM2990T-12-TI
  • LM217MS-TR vs LM2990T-12
  • LM217MS-TR vs LM2990T-12
  • LM217MS-TR vs LM2990SX-5.0/NOPB
  • LM217MS-TR vs LM2990SX-5.0
  • LM217MS-TR vs LM2990SX-15/NOPB
  • LM217MS-TR vs LM2990SX-15-NS
  • LM217MS-TR vs LM2990SX-15
  • LM217MS-TR vs LM2990SX-12/NOPB
  • LM217MS-TR vs LM2990SX-12
  • LM217MS-TR vs LM2990S-5.0/NOPB
  • LM217MS-TR vs LM2990S-5.0
  • LM217MS-TR vs LM2990S-15/NOPB
  • LM217MS-TR vs LM2990S-15-TI
  • LM217MS-TR vs LM2990S-15
  • LM217MS-TR vs LM2990S-15
  • LM217MS-TR vs LM2990S-12/NOPB
  • LM217MS-TR vs LM2990S-12
  • LM217MS-TR vs LM2941T/NOPB
  • LM217MS-TR vs LM2941T/LF08
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.