Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics LM217LD13TR
LM217LD13TR
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 100MA 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
LM217LD13TR Datasheet
History Price: $0.91000
In Stock: 31800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM217LD13TR Specification
Specification
Part No
LM217LD13TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
100mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
80dB ~ 65dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM217LD13TR PDF Datasheet
LM217LD13TR Datasheet
Click and Download: LM217LD13TR Datasheet
LM217LD13TR Related Parts
LM217D2T
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A D2PAK
LM217D2T-TR
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A D2PAK
LM217K
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A TO3
LM217LD
STMicroelectronics
IC REG LIN POS ADJ 100MA 8SOIC
LM217LZ
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217LZ-AP
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217LZ-TR
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217MDT
STMicroelectronics
IC REG LINEAR POS ADJ 500MA DPAK
LM217MDT-TR
STMicroelectronics
IC REG LINEAR POS ADJ 500MA DPAK
LM217MT
STMicroelectronics
IC REG LIN POS ADJ 500MA TO220
LM217T
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A TO220
LM217T-DG
STMicroelectronics
IC REG LIN POS ADJ 1.5A TO220AB
LM217LD13TR Compare Parts
LM217LD13TR vs LM2991T/NOPB
LM217LD13TR vs LM2991T/LF03
LM217LD13TR vs LM2991T/LB03
LM217LD13TR vs LM2991T/LB03
LM217LD13TR vs LM2991T
LM217LD13TR vs LM2991SX/NOPB
LM217LD13TR vs LM2991SX/NOPB
LM217LD13TR vs LM2991SX
LM217LD13TR vs LM2991SX
LM217LD13TR vs LM2991S/NOPB
LM217LD13TR vs LM2991S
LM217LD13TR vs LM2990T-5.2/NOPB
LM217LD13TR vs LM2990T-5.2
LM217LD13TR vs LM2990T-5.2
LM217LD13TR vs LM2990T-5.0/NOPB
LM217LD13TR vs LM2990T-5.0
LM217LD13TR vs LM2990T-15/NOPB
LM217LD13TR vs LM2990T-15/NOPB
LM217LD13TR vs LM2990T-15
LM217LD13TR vs LM2990T-12/NOPB
LM217LD13TR vs LM2990T-12-TI
LM217LD13TR vs LM2990T-12
LM217LD13TR vs LM2990T-12
LM217LD13TR vs LM2990SX-5.0/NOPB
LM217LD13TR vs LM2990SX-5.0
LM217LD13TR vs LM2990SX-15/NOPB
LM217LD13TR vs LM2990SX-15-NS
LM217LD13TR vs LM2990SX-15
LM217LD13TR vs LM2990SX-12/NOPB
LM217LD13TR vs LM2990SX-12
LM217LD13TR vs LM2990S-5.0/NOPB
LM217LD13TR vs LM2990S-5.0
LM217LD13TR vs LM2990S-15/NOPB
LM217LD13TR vs LM2990S-15-TI
LM217LD13TR vs LM2990S-15
LM217LD13TR vs LM2990S-15
LM217LD13TR vs LM2990S-12/NOPB
LM217LD13TR vs LM2990S-12
LM217LD13TR vs LM2941T/NOPB
LM217LD13TR vs LM2941T/LF08
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.