☰
LM217LZ-TR
LM217LZ-TR
Active
Description:  IC REG LIN POS ADJ 100MA TO92-3
Manufacturer:  STMicroelectronics
Datasheet:   LM217LZ-TR Datasheet
History Price: $0.86000
In Stock: 42995
LM217LZ-TR Specification
Specification
Part No
LM217LZ-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
100mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
80dB ~ 65dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
LM217LZ-TR PDF Datasheet
LM217LZ-TR Related Parts
LM217D2T
LM217D2T
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A D2PAK
LM217D2T-TR
LM217D2T-TR
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A D2PAK
LM217K
LM217K
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A TO3
LM217LD
LM217LD
STMicroelectronics
IC REG LIN POS ADJ 100MA 8SOIC
LM217LD13TR
LM217LD13TR
STMicroelectronics
IC REG LIN POS ADJ 100MA 8SOIC
LM217LZ
LM217LZ
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217LZ-AP
LM217LZ-AP
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217MDT
LM217MDT
STMicroelectronics
IC REG LINEAR POS ADJ 500MA DPAK
LM217MDT-TR
LM217MDT-TR
STMicroelectronics
IC REG LINEAR POS ADJ 500MA DPAK
LM217MT
LM217MT
STMicroelectronics
IC REG LIN POS ADJ 500MA TO220
LM217T
LM217T
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A TO220
LM217T-DG
LM217T-DG
STMicroelectronics
IC REG LIN POS ADJ 1.5A TO220AB
LM217LZ-TR Description
Overview of STMicroelectronics LM217LZ-TR

The STMicroelectronics LM217LZ-TR is a versatile linear voltage regulator designed to provide a stable output voltage with low dropout characteristics. This device is particularly suitable for applications requiring a reliable power supply with minimal voltage variation, making it ideal for consumer electronics, automotive, and industrial applications. The LM217LZ-TR is known for its ease of use, high performance, and robust design.

Key Specifications

- Output Voltage: Adjustable (1.25V to 37V)
- Input Voltage Range: 7V to 40V
- Dropout Voltage: 1.2V (at 1A load)
- Maximum Output Current: 1.5A
- Quiescent Current: 5 mA (typical)
- Temperature Range: -40°C to +125°C
- Line Regulation: 0.1%/V (typical)
- Load Regulation: 0.1% (typical)
- Package Type: TO-220 or DPAK

Functional Features

The LM217LZ-TR offers several functional features that enhance its usability in various applications:

- Low Dropout Voltage: The low dropout voltage of 1.2V allows the regulator to maintain a stable output voltage even when the input voltage is close to the output voltage, making it suitable for battery-powered applications.
- Adjustable Output: The adjustable output voltage feature provides flexibility in design, allowing users to set the desired output voltage according to specific application requirements.
- Thermal Protection: The device includes built-in thermal shutdown protection, which prevents overheating and ensures reliable operation under varying load conditions.
- Short-Circuit Protection: The LM217LZ-TR is designed with short-circuit protection, safeguarding the device and the connected load from damage in case of a fault condition.

Applications

The LM217LZ-TR is versatile and can be used in a wide range of applications, including:

- Power Supply Circuits: Ideal for providing stable voltage in power supply designs for various electronic devices.
- Battery-Powered Devices: Suitable for applications where low dropout voltage is critical, such as portable electronics and battery management systems.
- Consumer Electronics: Can be implemented in audio equipment, televisions, and other consumer devices requiring reliable voltage regulation.
- Industrial Equipment: Effective in industrial control systems and automation equipment where stable power supply is essential.

Performance Characteristics

- Efficiency: The LM217LZ-TR is designed to provide high efficiency, minimizing power loss during operation and contributing to overall system performance.
- Noise Performance: The regulator exhibits low output noise, making it suitable for sensitive applications such as audio and RF circuits.
- Robust Design: The device is built to withstand harsh operating conditions, ensuring long-term reliability in various environments.

Conclusion

The STMicroelectronics LM217LZ-TR is a reliable and efficient linear voltage regulator that meets the needs of various electronic applications. With its adjustable output voltage, low dropout characteristics, and robust protection features, it is well-suited for power supply circuits in consumer electronics, industrial equipment, and battery-powered devices. The combination of these features makes the LM217LZ-TR a popular choice among engineers and designers looking for a versatile and effective voltage regulation solution.
LM217LZ-TR Compare Parts
  • LM217LZ-TR vs LM2991T/NOPB
  • LM217LZ-TR vs LM2991T/LF03
  • LM217LZ-TR vs LM2991T/LB03
  • LM217LZ-TR vs LM2991T/LB03
  • LM217LZ-TR vs LM2991T
  • LM217LZ-TR vs LM2991SX/NOPB
  • LM217LZ-TR vs LM2991SX/NOPB
  • LM217LZ-TR vs LM2991SX
  • LM217LZ-TR vs LM2991SX
  • LM217LZ-TR vs LM2991S/NOPB
  • LM217LZ-TR vs LM2991S
  • LM217LZ-TR vs LM2990T-5.2/NOPB
  • LM217LZ-TR vs LM2990T-5.2
  • LM217LZ-TR vs LM2990T-5.2
  • LM217LZ-TR vs LM2990T-5.0/NOPB
  • LM217LZ-TR vs LM2990T-5.0
  • LM217LZ-TR vs LM2990T-15/NOPB
  • LM217LZ-TR vs LM2990T-15/NOPB
  • LM217LZ-TR vs LM2990T-15
  • LM217LZ-TR vs LM2990T-12/NOPB
  • LM217LZ-TR vs LM2990T-12-TI
  • LM217LZ-TR vs LM2990T-12
  • LM217LZ-TR vs LM2990T-12
  • LM217LZ-TR vs LM2990SX-5.0/NOPB
  • LM217LZ-TR vs LM2990SX-5.0
  • LM217LZ-TR vs LM2990SX-15/NOPB
  • LM217LZ-TR vs LM2990SX-15-NS
  • LM217LZ-TR vs LM2990SX-15
  • LM217LZ-TR vs LM2990SX-12/NOPB
  • LM217LZ-TR vs LM2990SX-12
  • LM217LZ-TR vs LM2990S-5.0/NOPB
  • LM217LZ-TR vs LM2990S-5.0
  • LM217LZ-TR vs LM2990S-15/NOPB
  • LM217LZ-TR vs LM2990S-15-TI
  • LM217LZ-TR vs LM2990S-15
  • LM217LZ-TR vs LM2990S-15
  • LM217LZ-TR vs LM2990S-12/NOPB
  • LM217LZ-TR vs LM2990S-12
  • LM217LZ-TR vs LM2941T/NOPB
  • LM217LZ-TR vs LM2941T/LF08
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.