☰
LM217MT
LM217MT
Obsolete
Description:  IC REG LIN POS ADJ 500MA TO220
Manufacturer:  STMicroelectronics
Datasheet:   LM217MT Datasheet
History Price: Obsolete
In Stock: 6410
LM217MT Specification
Specification
Part No
LM217MT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
80dB ~ 65dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
LM217MT PDF Datasheet
LM217MT Related Parts
LM217D2T
LM217D2T
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A D2PAK
LM217D2T-TR
LM217D2T-TR
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A D2PAK
LM217K
LM217K
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A TO3
LM217LD
LM217LD
STMicroelectronics
IC REG LIN POS ADJ 100MA 8SOIC
LM217LD13TR
LM217LD13TR
STMicroelectronics
IC REG LIN POS ADJ 100MA 8SOIC
LM217LZ
LM217LZ
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217LZ-AP
LM217LZ-AP
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217LZ-TR
LM217LZ-TR
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217MDT
LM217MDT
STMicroelectronics
IC REG LINEAR POS ADJ 500MA DPAK
LM217MDT-TR
LM217MDT-TR
STMicroelectronics
IC REG LINEAR POS ADJ 500MA DPAK
LM217T
LM217T
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A TO220
LM217T-DG
LM217T-DG
STMicroelectronics
IC REG LIN POS ADJ 1.5A TO220AB
LM217MT Description
LM217MT is an adjustable positive linear voltage regulator belonging to the LM317 family implemented by STMicroelectronics. It is designed to provide a programmable output voltage using an external resistor divider, with integrated protection features and stable operation across a wide range of load and input conditions. The device is typically used in power regulation stages where moderate current capability and high output voltage flexibility are required, particularly in industrial, consumer, and embedded systems.

## Device Function and Positioning

LM217MT is an adjustable 3-terminal linear regulator. It maintains a constant reference voltage between the output and adjustment terminals, enabling the user to set the output voltage via two external resistors. Unlike fixed regulators, it provides output programmability over a broad range, limited by dropout voltage, thermal constraints, and maximum input-output differential voltage.

The device integrates internal current limiting, thermal shutdown protection, and safe operating area (SOA) control. These protections allow robust operation under fault conditions such as output short-circuit or excessive power dissipation.

It is positioned as a mid-range industrial-grade version of the LM317 family, with extended temperature rating and tighter electrical characteristics compared to general-purpose variants.

## Electrical Characteristics (Datasheet-Derived Parameters)

The following parameters are defined at datasheet level for LM217MT-class devices:

* Output voltage is adjustable over a wide range, typically from approximately 1.25 V (reference voltage) up to a maximum determined by input voltage and internal limits.
* Reference voltage between output and adjustment pin is nominally around 1.25 V, with specified tolerance and temperature drift bounds.
* Output current capability is up to approximately 1.5 A under adequate thermal conditions and heat sinking.
* Input-output differential voltage maximum rating is typically in the range of 40 V.
* Dropout voltage depends on load current; it increases with output current and is typically in the order of a few volts under full load conditions.
* Line regulation and load regulation are specified as low percentage deviations under defined test conditions, ensuring stable output voltage against input and load variations.
* Quiescent current is relatively low but increases slightly with load and input-output differential conditions.
* Thermal shutdown protection activates when junction temperature exceeds an internal threshold, after which the device reduces output current to protect itself.
* Current limiting circuitry restricts output current under overload or short-circuit conditions.

Electrical performance is strongly dependent on external thermal design and input-output voltage margin.

## Internal Architecture Overview

The LM217MT is based on a bandgap reference voltage architecture combined with an error amplifier and series pass transistor. The pass element operates in linear region, controlling voltage drop between input and output to maintain regulation.

Key internal blocks include:

* Precision voltage reference (bandgap-based)
* Differential error amplifier
* Series pass NPN power transistor (or equivalent internal pass structure depending on implementation)
* Current limiting sense network
* Thermal shutdown comparator

The feedback loop regulates output by comparing scaled output voltage (via external resistor divider) to internal reference.

## Operating Conditions and Constraints

The device requires a minimum headroom between input and output to maintain regulation. When this headroom is insufficient, the regulator enters dropout mode and output voltage tracks input minus internal saturation losses.

Thermal performance is a dominant constraint. Power dissipation is given by:

* PD ≈ (VIN − VOUT) × IOUT

Therefore, thermal resistance of package and PCB copper area directly determine usable output current.

The device is typically implemented in surface-mount Power packages such as DPAK (TO-252), enabling moderate thermal performance without external heatsinks for low-to-medium power applications.

## Typical Application Scenarios

LM217MT is commonly used in:

* Adjustable regulated power supplies
* Post-regulation stages in switching power systems
* Battery-powered systems requiring stable analog rails
* Industrial control electronics
* Embedded systems requiring configurable voltage rails
* Analog circuit supply conditioning (ADC/DAC reference rails with pre-regulation)

It is frequently used as a post-regulator after DC-DC converters to improve noise performance.

## Design Considerations

Design of LM217MT-based circuits requires:

* Proper selection of resistor divider for required output voltage
* Output capacitor for transient stability (ESR-dependent in some configurations)
* Input bypass capacitor for source impedance decoupling
* Thermal design ensuring junction temperature remains within safe operating limits
* Protection diodes in cases where output capacitance may discharge into regulator during input collapse

Stability behavior depends on output capacitor type and layout parasitics.

## Conclusion

LM217MT is a robust adjustable linear regulator optimized for industrial-grade power regulation applications requiring flexible output voltage configuration, integrated protection features, and stable analog performance. Its primary limitation is thermal dissipation, making it most suitable for moderate power designs or as a post-regulation stage in hybrid power architectures combining switching and linear regulation techniques.
LM217MT Compare Parts
  • LM217MT vs LM2991T/NOPB
  • LM217MT vs LM2991T/LF03
  • LM217MT vs LM2991T/LB03
  • LM217MT vs LM2991T/LB03
  • LM217MT vs LM2991T
  • LM217MT vs LM2991SX/NOPB
  • LM217MT vs LM2991SX/NOPB
  • LM217MT vs LM2991SX
  • LM217MT vs LM2991SX
  • LM217MT vs LM2991S/NOPB
  • LM217MT vs LM2991S
  • LM217MT vs LM2990T-5.2/NOPB
  • LM217MT vs LM2990T-5.2
  • LM217MT vs LM2990T-5.2
  • LM217MT vs LM2990T-5.0/NOPB
  • LM217MT vs LM2990T-5.0
  • LM217MT vs LM2990T-15/NOPB
  • LM217MT vs LM2990T-15/NOPB
  • LM217MT vs LM2990T-15
  • LM217MT vs LM2990T-12/NOPB
  • LM217MT vs LM2990T-12-TI
  • LM217MT vs LM2990T-12
  • LM217MT vs LM2990T-12
  • LM217MT vs LM2990SX-5.0/NOPB
  • LM217MT vs LM2990SX-5.0
  • LM217MT vs LM2990SX-15/NOPB
  • LM217MT vs LM2990SX-15-NS
  • LM217MT vs LM2990SX-15
  • LM217MT vs LM2990SX-12/NOPB
  • LM217MT vs LM2990SX-12
  • LM217MT vs LM2990S-5.0/NOPB
  • LM217MT vs LM2990S-5.0
  • LM217MT vs LM2990S-15/NOPB
  • LM217MT vs LM2990S-15-TI
  • LM217MT vs LM2990S-15
  • LM217MT vs LM2990S-15
  • LM217MT vs LM2990S-12/NOPB
  • LM217MT vs LM2990S-12
  • LM217MT vs LM2941T/NOPB
  • LM217MT vs LM2941T/LF08
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.