☰
L9680TR
L9680TR
Active
Description:  IC INTERFACE SPECIALIZED 100TQFP
Manufacturer:  STMicroelectronics
Datasheet:   L9680TR Datasheet
History Price: $14.67000
In Stock: 12700
L9680TR Specification
Specification
Part No
L9680TR
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Interface
SPI
Voltage - Supply
5.5V
Package / Case
100-TQFP Exposed Pad
Supplier Device Package
100-TQFP (14x14)
Mounting Type
Surface Mount
L9680TR PDF Datasheet
L9680TR Related Parts
L9662
L9662
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9662TR
L9662TR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9663
L9663
STMicroelectronics
IC INTERFACE SPECIALIZED 32TQFP
L9663-1
L9663-1
STMicroelectronics
IC INTFACE SPECIALIZED 28VFQFPN
L9663-TR
L9663-TR
STMicroelectronics
IC INTERFACE SPECIALIZED 32TQFP
L9663-TR-1
L9663-TR-1
STMicroelectronics
IC INTFACE SPECIALIZED 28VFQFPN
L9678
L9678
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678P
L9678P
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678P-S
L9678P-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678PTR
L9678PTR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678PTR-S
L9678PTR-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678TR
L9678TR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9680TR Description
The L9680TR is an integrated circuit (IC) produced by STMicroelectronics, designed for use in automotive and industrial applications. It is a high-performance, multipurpose IC with a focus on motor control and power management. Below is a detailed overview of the L9680TR, including its features, specifications, and typical applications.

## Overview:

The L9680TR is a highly versatile IC that integrates several functionalities necessary for sophisticated motor control systems and power management applications. It is part of STMicroelectronics%27 extensive lineup of automotive and industrial-grade components, offering high reliability and performance in demanding environments.

## Key Features:

1. Integrated Motor Control:
- PWM Controller: The L9680TR includes an advanced Pulse Width Modulation (PWM) controller designed for efficient motor control. It provides precise control over motor speed and direction by adjusting the duty cycle of the PWM signal.
- Full Bridge Driver: It integrates a full-bridge driver to control DC motors or stepper motors. The driver supports bidirectional operation, allowing for forward and reverse motor movement.
- Current Sensing: The IC features built-in current sensing capability, which is essential for monitoring motor performance and ensuring safe operation. It can detect overcurrent conditions and adjust the drive accordingly.

2. Power Management:
- Voltage Regulator: The L9680TR includes an onboard voltage regulator that supplies the necessary operating voltage to internal circuits. This feature helps in stabilizing the IC%27s operation and ensuring consistent performance.
- Temperature Protection: It incorporates thermal protection to prevent damage due to excessive heat. The IC monitors its internal temperature and reduces or shuts down operation if it exceeds safe limits.

3. Diagnostic and Protection Features:
- Fault Detection: The IC is equipped with fault detection mechanisms to identify and report issues such as overcurrent, thermal overload, and undervoltage conditions. This helps in maintaining system reliability and preventing damage.
- Diagnostic Outputs: It provides diagnostic outputs that can be used to monitor the status of the motor and power management systems. These outputs help in troubleshooting and maintaining operational efficiency.

4. Communication Interfaces:
- Serial Interface: The L9680TR includes serial communication interfaces for configuration and control. This allows for flexible integration with external microcontrollers or processors, enabling advanced control algorithms and system monitoring.

5. Flexibility and Configurability:
- Programmable Parameters: Many of the IC%27s parameters, such as PWM frequency and dead-time settings, are programmable. This flexibility allows the L9680TR to be customized for various motor control applications and operational requirements.
- Multiple Operating Modes: It supports multiple operating modes to accommodate different types of motors and control schemes, including open-loop and closed-loop control.

## Electrical Characteristics:

1. Supply Voltage: The L9680TR operates over a wide supply voltage range, typically from 5V to 15V, making it suitable for different power sources and system configurations.
2. Current Rating: The IC is designed to handle high current loads, making it capable of driving motors with substantial power requirements.
3. Temperature Range: It is specified to operate within an extended temperature range, ensuring reliable performance in harsh automotive and industrial environments.

## Typical Applications:

1. Automotive Systems:
- Window Lift Motors: Used in the control of electric window lift mechanisms, providing smooth and reliable operation.
- Seat Adjustment Motors: Facilitates the precise control of seat positioning and adjustment mechanisms.
- Wiper Motors: Manages the operation of windshield wiper systems, including speed and direction control.

2. Industrial Automation:
- Robotic Systems: Provides motor control for various robotic applications, enabling accurate movement and operation.
- Conveyor Systems: Controls motors in conveyor systems for material handling and processing.
- Actuators: Drives actuators in industrial machinery, ensuring precise control and positioning.

3. Home Appliances:
- HVAC Systems: Used in heating, ventilation, and air conditioning systems for controlling fan motors and other components.
- Power Tools: Manages motors in power tools, providing efficient and reliable operation.

## Package and Pin Configuration:

The L9680TR is typically available in a compact, thermally efficient package suitable for automotive and industrial applications. The exact pin configuration and package details depend on the specific variant of the IC. The package is designed to provide good thermal dissipation and mechanical robustness.

## Development and Integration:

STMicroelectronics provides comprehensive support for the L9680TR, including datasheets, application notes, and reference designs. Engineers and designers can use these resources to integrate the IC into their systems and optimize its performance for specific applications. Development kits and evaluation boards may also be available to facilitate testing and prototyping.

In summary, the L9680TR is a highly integrated and versatile IC designed for advanced motor control and power management applications. Its combination of motor control, power management, diagnostic features, and flexibility makes it a valuable component for a wide range of automotive and industrial systems.
L9680TR Compare Parts
  • L9680TR vs L9679PTR
  • L9680TR vs L9679P
  • L9680TR vs L9679BATR
  • L9680TR vs L9678TR-S
  • L9680TR vs L9678TR
  • L9680TR vs L9678PTR-S
  • L9680TR vs L9678PTR
  • L9680TR vs L9678P-S
  • L9680TR vs L9678P
  • L9680TR vs L9678
  • L9680TR vs L9663-TR-1
  • L9680TR vs L9663-TR
  • L9680TR vs L9663-1
  • L9680TR vs L9663
  • L9680TR vs L9662TR
  • L9680TR vs L9662
  • L9680TR vs L9679BTR
  • L9680TR vs L9679B
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)