☰
L9678PTR
L9678PTR
Active
Description:  IC INTERFACE SPECIALIZED 64LQFP
Manufacturer:  STMicroelectronics
Datasheet:   L9678PTR Datasheet
History Price: $5.49450
In Stock: 10800
L9678PTR Specification
Specification
Part No
L9678PTR
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Interface
SPI
Voltage - Supply
-
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
Mounting Type
Surface Mount
L9678PTR PDF Datasheet
L9678PTR Related Parts
L9662
L9662
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9662TR
L9662TR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9663
L9663
STMicroelectronics
IC INTERFACE SPECIALIZED 32TQFP
L9663-1
L9663-1
STMicroelectronics
IC INTFACE SPECIALIZED 28VFQFPN
L9663-TR
L9663-TR
STMicroelectronics
IC INTERFACE SPECIALIZED 32TQFP
L9663-TR-1
L9663-TR-1
STMicroelectronics
IC INTFACE SPECIALIZED 28VFQFPN
L9678
L9678
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678P
L9678P
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678P-S
L9678P-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678PTR-S
L9678PTR-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678TR
L9678TR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678TR-S
L9678TR-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678PTR Compare Parts
  • L9678PTR vs L9680
  • L9678PTR vs L9679PTR
  • L9678PTR vs L9679P
  • L9678PTR vs L9679BATR
  • L9678PTR vs L9678TR-S
  • L9678PTR vs L9678TR
  • L9678PTR vs L9678PTR-S
  • L9678PTR vs L9678P-S
  • L9678PTR vs L9678P
  • L9678PTR vs L9678
  • L9678PTR vs L9663-TR-1
  • L9678PTR vs L9663-TR
  • L9678PTR vs L9663-1
  • L9678PTR vs L9663
  • L9678PTR vs L9662TR
  • L9678PTR vs L9662
  • L9678PTR vs L9679BTR
  • L9678PTR vs L9679B
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)