☰
L9663
L9663
Active
Description:  IC INTERFACE SPECIALIZED 32TQFP
Manufacturer:  STMicroelectronics
Datasheet:   L9663 Datasheet
History Price: Active
In Stock: 17790
L9663 Specification
Specification
Part No
L9663
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Interface
SPI
Voltage - Supply
4.8V ~ 35V
Package / Case
32-TQFP Exposed Pad
Supplier Device Package
32-TQFP (7x7)
Mounting Type
Surface Mount
L9663 PDF Datasheet
L9663 Related Parts
L9662
L9662
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9662TR
L9662TR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9663-1
L9663-1
STMicroelectronics
IC INTFACE SPECIALIZED 28VFQFPN
L9663-TR
L9663-TR
STMicroelectronics
IC INTERFACE SPECIALIZED 32TQFP
L9663-TR-1
L9663-TR-1
STMicroelectronics
IC INTFACE SPECIALIZED 28VFQFPN
L9678
L9678
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678P
L9678P
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678P-S
L9678P-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678PTR
L9678PTR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678PTR-S
L9678PTR-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678TR
L9678TR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678TR-S
L9678TR-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9663 Description
The STMicroelectronics L9663 is a highly integrated automotive system-on-chip (SoC) designed for various applications in the automotive sector, particularly for body control and gateway functions. This device is part of STMicroelectronics%27 extensive range of automotive solutions, which are engineered to meet the stringent requirements of modern automotive electronics.

## Overview

The L9663 is designed to facilitate communication and control in automotive systems, providing a robust platform for managing various functions such as lighting, climate control, and other body electronics. It integrates multiple features that enhance its functionality, making it suitable for a wide range of automotive applications.

## Key Features

1. Multi-Protocol Communication: The L9663 supports various communication protocols, including CAN (Controller Area Network), LIN (Local Interconnect Network), and FlexRay, allowing it to interface seamlessly with different automotive networks.

2. Integrated Microcontroller: The device features a powerful microcontroller core, which enables it to execute complex control algorithms and manage multiple tasks simultaneously. This integration reduces the need for additional external components, simplifying the overall design.

3. Flexible I/O Configuration: The L9663 provides a variety of configurable input/output (I/O) pins, allowing designers to tailor the device to specific application requirements. This flexibility is crucial for adapting to different automotive systems.

4. Low Power Consumption: Designed with energy efficiency in mind, the L9663 operates with low power consumption, which is essential for battery-operated systems and contributes to overall vehicle efficiency.

5. Robust Safety Features: The L9663 incorporates various safety features, including watchdog timers, fault detection, and error correction mechanisms, ensuring reliable operation in critical automotive applications.

6. Temperature Range: The device is designed to operate in a wide temperature range, typically from -40°C to +125°C, making it suitable for the harsh conditions often encountered in automotive environments.

## Specifications

- Core Architecture: The L9663 is based on a 16-bit microcontroller architecture, providing a balance between performance and power efficiency.

- Clock Speed: The microcontroller operates at a clock speed of up to 20 MHz, enabling it to handle real-time processing tasks effectively.

- Memory: The L9663 typically includes a combination of Flash memory (for program storage) and RAM (for data storage), with configurations that may vary based on specific application needs. For example, it may feature up to 32 KB of Flash memory and 2 KB of RAM.

- Communication Interfaces:
- CAN: Supports up to two CAN channels, compliant with ISO 11898.
- LIN: Integrated LIN transceiver for communication with LIN networks.
- FlexRay: Optional support for FlexRay communication, enhancing data transfer rates and reliability.

- Operating Voltage: The L9663 operates within a supply voltage range of 5V to 40V, accommodating various automotive power supply scenarios.

- Package Type: The device is available in various package options, such as TQFP (Thin Quad Flat Package) or LQFP (Low-Profile Quad Flat Package), which are suitable for space-constrained automotive applications.

## Applications

The L9663 is suitable for a wide range of automotive applications, including:

- Body control modules (BCMs)
- Gateway functions for vehicle networks
- Lighting control systems
- Climate control systems
- Advanced driver-assistance systems (ADAS)
- Electric power steering systems

## Conclusion

The STMicroelectronics L9663 is a versatile and powerful automotive SoC that integrates multiple functionalities into a single device. With its robust communication capabilities, low power consumption, and extensive safety features, it provides an effective solution for managing complex automotive systems. Its ability to operate in harsh environments and support various automotive protocols makes it an ideal choice for automotive engineers looking to enhance the performance and reliability of their designs. The L9663 stands out as a reliable component in the evolving landscape of automotive electronics, contributing to the advancement of smart and connected vehicles.
L9663 Compare Parts
  • L9663 vs L9680
  • L9663 vs L9679PTR
  • L9663 vs L9679P
  • L9663 vs L9679BATR
  • L9663 vs L9678TR-S
  • L9663 vs L9678TR
  • L9663 vs L9678PTR-S
  • L9663 vs L9678PTR
  • L9663 vs L9678P-S
  • L9663 vs L9678P
  • L9663 vs L9678
  • L9663 vs L9663-TR-1
  • L9663 vs L9663-TR
  • L9663 vs L9663-1
  • L9663 vs L9662TR
  • L9663 vs L9662
  • L9663 vs L9679BTR
  • L9663 vs L9679B
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)