☰
L9663-TR
L9663-TR
Active
Description:  IC INTERFACE SPECIALIZED 32TQFP
Manufacturer:  STMicroelectronics
Datasheet:   L9663-TR Datasheet
History Price: $6.79000
In Stock: 8650
L9663-TR Specification
Specification
Part No
L9663-TR
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Interface
SPI
Voltage - Supply
4.8V ~ 35V
Package / Case
32-TQFP Exposed Pad
Supplier Device Package
32-TQFP (7x7)
Mounting Type
Surface Mount
L9663-TR PDF Datasheet
L9663-TR Related Parts
L9662
L9662
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9662TR
L9662TR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9663
L9663
STMicroelectronics
IC INTERFACE SPECIALIZED 32TQFP
L9663-1
L9663-1
STMicroelectronics
IC INTFACE SPECIALIZED 28VFQFPN
L9663-TR-1
L9663-TR-1
STMicroelectronics
IC INTFACE SPECIALIZED 28VFQFPN
L9678
L9678
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678P
L9678P
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678P-S
L9678P-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678PTR
L9678PTR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678PTR-S
L9678PTR-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678TR
L9678TR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678TR-S
L9678TR-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9663-TR Compare Parts
  • L9663-TR vs L9680
  • L9663-TR vs L9679PTR
  • L9663-TR vs L9679P
  • L9663-TR vs L9679BATR
  • L9663-TR vs L9678TR-S
  • L9663-TR vs L9678TR
  • L9663-TR vs L9678PTR-S
  • L9663-TR vs L9678PTR
  • L9663-TR vs L9678P-S
  • L9663-TR vs L9678P
  • L9663-TR vs L9678
  • L9663-TR vs L9663-TR-1
  • L9663-TR vs L9663-1
  • L9663-TR vs L9663
  • L9663-TR vs L9662TR
  • L9663-TR vs L9662
  • L9663-TR vs L9679BTR
  • L9663-TR vs L9679B
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)