☰
L6386
L6386
Obsolete
Description:  IC GATE DRVR HALF-BRIDGE 14DIP
Manufacturer:  STMicroelectronics
Datasheet:   L6386 Datasheet
History Price: Obsolete
In Stock: 32720
L6386 Specification
Specification
Part No
L6386
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
17V (Max)
Logic Voltage - VIL, VIH
1.5V, 3.6V
Current - Peak Output (Source, Sink)
400mA, 650mA
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
50ns, 30ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
L6386 PDF Datasheet
L6386 Related Parts
L6384
L6384
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6384D
L6384D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384D013TR
L6384D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384E
L6384E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6384ED
L6384ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384ED013TR
L6384ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385
L6385
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6385D
L6385D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385D013TR
L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385E
L6385E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6385ED
L6385ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385ED013TR
L6385ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6386 Description
The STMicroelectronics L6386 is a high-voltage, high-speed gate driver designed for driving N-channel MOSFETs and IGBTs in various applications, including power converters, motor drives, and industrial systems. This device is particularly well-suited for half-bridge and full-bridge configurations, making it a versatile choice for engineers looking to optimize their power management solutions.

## Key Features

1. High Voltage Capability: The L6386 can operate with a supply voltage of up to 600V, making it suitable for high-voltage applications.

2. High-Speed Operation: The driver is capable of delivering fast rise and fall times, which is essential for minimizing switching losses and improving overall efficiency in power conversion applications.

3. Bootstrap Operation: The L6386 supports bootstrap operation, allowing it to drive high-side MOSFETs effectively. This feature is crucial for half-bridge configurations where the high-side switch needs to be driven above the source voltage.

4. Integrated Level Shifter: The device includes an integrated level shifter, which simplifies the design and reduces the number of external components required.

5. Under-Voltage Lockout (UVLO): The L6386 features an under-voltage lockout function that prevents the driver from operating when the supply voltage is below a certain threshold, protecting the MOSFETs from potentially damaging conditions.

6. Thermal Protection: The driver includes thermal shutdown features to protect against overheating, ensuring reliable operation in demanding environments.

7. Output Current Capability: The L6386 can provide a peak output current of up to 1.5A, allowing it to drive large gate capacitances effectively.

## Specifications

- Supply Voltage (VCC): 10V to 20V
- High-Side Supply Voltage (VB): Up to 600V
- Output Current (IO): ±1.5A (peak)
- Rise Time (tr): Typically 20 ns
- Fall Time (tf): Typically 20 ns
- Propagation Delay (td): Typically 50 ns
- Under-Voltage Lockout (UVLO): 8V (typical turn-on threshold)
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in various packages, including DIP and SOIC, facilitating easy integration into different designs.

## Applications

The L6386 is widely used in various applications, including:

- DC-DC Converters: For efficient power conversion in renewable energy systems, such as solar inverters.
- Motor Drives: In industrial automation and robotics, where precise control of motor speed and torque is required.
- Power Supplies: In switch-mode power supplies (SMPS) for consumer electronics and industrial equipment.
- Lighting Control: For driving LED drivers and other lighting applications.

## Conclusion

The STMicroelectronics L6386 is a robust and versatile gate driver that meets the demands of modern power electronics applications. With its high voltage capability, fast switching performance, and integrated protection features, it provides engineers with a reliable solution for driving power devices in a variety of configurations. Its wide range of applications and specifications make it an excellent choice for both new designs and upgrades to existing systems.
L6386 Compare Parts
  • L6386 vs L6399D
  • L6386 vs L6398DTR
  • L6386 vs L6398D
  • L6386 vs L6395DTR
  • L6386 vs L6395D
  • L6386 vs L6393DTR
  • L6386 vs L6393D
  • L6386 vs L6392DTR
  • L6386 vs L6392D
  • L6386 vs L6391DTR
  • L6386 vs L6391D
  • L6386 vs L6390DTR
  • L6386 vs L6390D
  • L6386 vs L6389EDTR
  • L6386 vs L6389ED
  • L6386 vs L6388ED013TR
  • L6386 vs L6388ED
  • L6386 vs L6388E
  • L6386 vs L6388D013TR
  • L6386 vs L6388D
  • L6386 vs L6388
  • L6386 vs L6387ED013TR
  • L6386 vs L6387ED
  • L6386 vs L6387E
  • L6386 vs L6387DTR
  • L6386 vs L6387D
  • L6386 vs L6387
  • L6386 vs L6386ED013TR
  • L6386 vs L6386ED
  • L6386 vs L6386E
  • L6386 vs L6386D013TR
  • L6386 vs L6386D
  • L6386 vs L6386ADTR
  • L6386 vs L6386AD
  • L6386 vs L6385ED013TR
  • L6386 vs L6385ED
  • L6386 vs L6385E
  • L6386 vs L6385D013TR
  • L6386 vs L6385D
  • L6386 vs L6385
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!