☰
L6385D013TR
L6385D013TR
Obsolete
Description:  IC GATE DRVR HALF-BRIDGE 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6385D013TR Datasheet
History Price: Obsolete
In Stock: 1000
L6385D013TR Specification
Specification
Part No
L6385D013TR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
17V (Max)
Logic Voltage - VIL, VIH
1.5V, 3.6V
Current - Peak Output (Source, Sink)
400mA, 650mA
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
50ns, 30ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6385D013TR PDF Datasheet
L6385D013TR Related Parts
L6384
L6384
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6384D
L6384D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384D013TR
L6384D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384E
L6384E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6384ED
L6384ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384ED013TR
L6384ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385
L6385
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6385D
L6385D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385E
L6385E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6385ED
L6385ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385ED013TR
L6385ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6386
L6386
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14DIP
L6385D013TR Description
Overview of STMicroelectronics L6385D013TR

The STMicroelectronics L6385D013TR is a high-voltage, high-speed gate driver designed for driving power MOSFETs and IGBTs in various applications. This device is particularly suitable for use in power conversion systems, motor drives, and industrial applications where efficient switching and robust performance are essential. The L6385D013TR is known for its ability to provide high peak currents and fast switching times, making it an ideal choice for demanding power electronics applications.

Key Specifications

- Supply Voltage (VCC): 10 V to 20 V
- Output Voltage (VOUT): Up to 20 V
- Output Current: 1.5 A (source), 2 A (sink)
- Propagation Delay: 50 ns (typical)
- Rise Time (tr): 20 ns (typical)
- Fall Time (tf): 20 ns (typical)
- Input Voltage Range: 3 V to 15 V
- Operating Temperature Range: -40°C to +125°C
- Package Type: SO-8 (Small Outline Package)

Functional Features

The L6385D013TR is equipped with several functional features that enhance its performance and usability in various applications:

- High Peak Current Capability: The driver can deliver peak output currents of up to 2 A, allowing for rapid charging and discharging of gate capacitances in power MOSFETs and IGBTs. This feature is crucial for minimizing switching losses and improving overall efficiency.

- Fast Switching Times: With rise and fall times typically around 20 ns, the L6385D013TR enables high-frequency operation, making it suitable for applications that require fast switching, such as inverters and converters.

- Integrated Bootstrap Circuit: The device includes an integrated bootstrap circuit that allows for driving high-side MOSFETs, simplifying the design of half-bridge and full-bridge configurations.

- Under-Voltage Lockout (UVLO): The L6385D013TR features an under-voltage lockout function that prevents the driver from operating when the supply voltage is below a certain threshold, ensuring safe operation and protecting the connected devices.

Applications

The STMicroelectronics L6385D013TR is widely used in various applications, including:

- Power Converters: Ideal for use in DC-DC converters, AC-DC converters, and other power conversion systems where efficient switching is required.

- Motor Drives: Employed in motor control applications, including brushless DC (BLDC) motors and stepper motors, benefiting from its high-speed switching capabilities.

- Industrial Automation: Suitable for industrial applications requiring reliable and efficient power management, such as inverters for renewable energy systems and industrial drives.

- Lighting Control: Used in LED drivers and lighting control systems, where precise control of power delivery is essential.

Electrical Characteristics

The electrical characteristics of the L6385D013TR are crucial for ensuring optimal performance in various environments:

- Supply Voltage Range: The device operates within a supply voltage range of 10 V to 20 V, providing flexibility for different power supply configurations.

- Thermal Performance: With an operating temperature range of -40°C to +125°C, the L6385D013TR is designed to perform reliably in harsh environments, making it suitable for automotive and industrial applications.

- Input Compatibility: The input voltage range of 3 V to 15 V allows for compatibility with various control signals, enabling easy integration into different systems.

Development and Support

STMicroelectronics provides a comprehensive development ecosystem for the L6385D013TR, including:

- Evaluation Boards: STMicroelectronics offers evaluation boards that allow engineers to test and validate the performance of the L6385D013TR in real-world applications, facilitating rapid prototyping.

- Design Resources: Detailed datasheets, application notes, and design guides are available to assist engineers in integrating the device into their systems effectively.

- Technical Support: STMicroelectronics provides technical support to help customers with design challenges and to ensure successful implementation of the L6385D013TR in their applications.

Conclusion

The STMicroelectronics L6385D013TR gate driver is a robust and efficient solution for a wide range of power electronics applications. Its combination of high peak current capability, fast switching times, and integrated protection features makes it an excellent choice for engineers and designers looking for reliable gate driving solutions. With its extensive support and resources, the L6385D013TR stands out as a preferred option for applications in power converters, motor drives, industrial automation, and lighting control.
L6385D013TR Compare Parts
  • L6385D013TR vs L6399D
  • L6385D013TR vs L6398DTR
  • L6385D013TR vs L6398D
  • L6385D013TR vs L6395DTR
  • L6385D013TR vs L6395D
  • L6385D013TR vs L6393DTR
  • L6385D013TR vs L6393D
  • L6385D013TR vs L6392DTR
  • L6385D013TR vs L6392D
  • L6385D013TR vs L6391DTR
  • L6385D013TR vs L6391D
  • L6385D013TR vs L6390DTR
  • L6385D013TR vs L6390D
  • L6385D013TR vs L6389EDTR
  • L6385D013TR vs L6389ED
  • L6385D013TR vs L6388ED013TR
  • L6385D013TR vs L6388ED
  • L6385D013TR vs L6388E
  • L6385D013TR vs L6388D013TR
  • L6385D013TR vs L6388D
  • L6385D013TR vs L6388
  • L6385D013TR vs L6387ED013TR
  • L6385D013TR vs L6387ED
  • L6385D013TR vs L6387E
  • L6385D013TR vs L6387DTR
  • L6385D013TR vs L6387D
  • L6385D013TR vs L6387
  • L6385D013TR vs L6386ED013TR
  • L6385D013TR vs L6386ED
  • L6385D013TR vs L6386E
  • L6385D013TR vs L6386D013TR
  • L6385D013TR vs L6386D
  • L6385D013TR vs L6386ADTR
  • L6385D013TR vs L6386AD
  • L6385D013TR vs L6386
  • L6385D013TR vs L6385ED013TR
  • L6385D013TR vs L6385ED
  • L6385D013TR vs L6385E
  • L6385D013TR vs L6385D
  • L6385D013TR vs L6385
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!