☰
L6384ED013TR
L6384ED013TR
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SO
Manufacturer:  STMicroelectronics
History Price: $1.87000
In Stock: 39710
L6384ED013TR Specification
Specification
Part No
L6384ED013TR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
14.6V ~ 16.6V
Logic Voltage - VIL, VIH
1.5V, 3.6V
Current - Peak Output (Source, Sink)
400mA, 650mA
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
50ns, 30ns
Operating Temperature
-45 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6384ED013TR PDF Datasheet
L6384ED013TR Related Parts
L6384
L6384
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6384D
L6384D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384D013TR
L6384D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384E
L6384E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6384ED
L6384ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385
L6385
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6385D
L6385D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385D013TR
L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385E
L6385E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6385ED
L6385ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385ED013TR
L6385ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6386
L6386
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14DIP
L6384ED013TR Description
The STMicroelectronics L6384ED013TR is a high-performance integrated circuit designed for driving power MOSFETs in various applications, particularly in power supply circuits and motor control systems. This device is part of STMicroelectronics' extensive portfolio of power management solutions, known for their efficiency, reliability, and advanced features. Below is a detailed overview of the specifications, features, and applications of the L6384ED013TR.

## Overview

The L6384ED013TR is a high-voltage, high-speed gate driver that is capable of driving both N-channel and P-channel MOSFETs. It is designed to provide robust performance in demanding environments, making it suitable for a wide range of applications, including switch-mode power supplies (SMPS), DC-DC converters, and motor drivers.

## Key Specifications

1. Supply Voltage: The L6384ED013TR operates with a supply voltage range of 10V to 20V, allowing it to be used in various power supply configurations.

2. Output Voltage: The output voltage can reach up to 20V, which is suitable for driving high-voltage MOSFETs effectively.

3. Output Current: The device can deliver a peak output current of up to 2A, enabling fast switching of power MOSFETs and reducing switching losses.

4. Propagation Delay: The typical propagation delay time is around 50 ns, which allows for rapid switching and improved efficiency in power conversion applications.

5. Rise and Fall Times: The rise time is typically 20 ns, and the fall time is around 15 ns, ensuring quick transitions that minimize power losses during switching.

6. Input Voltage Range: The input voltage range for the control signals is from 3V to 15V, making it compatible with various control circuits.

7. Thermal Protection: The L6384ED013TR includes thermal shutdown protection, which prevents damage to the device in case of overheating.

8. Package Type: The device is available in a DPAK package, which provides a compact footprint and efficient thermal dissipation.

## Features

- High-Speed Operation: The L6384ED013TR is designed for high-speed operation, making it suitable for applications that require rapid switching and high efficiency.

- Bootstrap Capability: The device features a bootstrap circuit that allows it to drive high-side MOSFETs effectively, which is essential in half-bridge and full-bridge configurations.

- Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the gate driver operates only when the supply voltage is within the specified range, protecting the MOSFETs from being driven in an unsafe condition.

- Integrated Level Shifter: The integrated level shifter allows for easy interfacing with low-voltage control signals, enhancing design flexibility.

- Robust Design: The L6384ED013TR is designed to withstand harsh operating conditions, making it suitable for industrial applications.

## Applications

The STMicroelectronics L6384ED013TR is suitable for a wide range of applications, including:

- Switch-Mode Power Supplies (SMPS): The device is commonly used in power supply circuits to drive MOSFETs, improving efficiency and performance.

- DC-DC Converters: It is ideal for use in buck, boost, and buck-boost converters, where efficient power conversion is critical.

- Motor Control: The L6384ED013TR can be used in motor driver circuits, providing the necessary gate drive signals for controlling brushless DC motors and other types of motors.

- Industrial Automation: Its robust design and high-speed operation make it suitable for various industrial applications, including robotics and automation systems.

## Conclusion

The STMicroelectronics L6384ED013TR is a versatile and high-performance gate driver that meets the demands of modern power management applications. With its advanced specifications, including high output current, fast switching times, and integrated protection features, it provides an excellent solution for driving power MOSFETs in a variety of applications. As power electronics continue to evolve, the L6384ED013TR remains a reliable choice for engineers looking to implement efficient and effective power management solutions in their designs.
L6384ED013TR Compare Parts
  • L6384ED013TR vs L6399D
  • L6384ED013TR vs L6398DTR
  • L6384ED013TR vs L6398D
  • L6384ED013TR vs L6395DTR
  • L6384ED013TR vs L6395D
  • L6384ED013TR vs L6393DTR
  • L6384ED013TR vs L6393D
  • L6384ED013TR vs L6392DTR
  • L6384ED013TR vs L6392D
  • L6384ED013TR vs L6391DTR
  • L6384ED013TR vs L6391D
  • L6384ED013TR vs L6390DTR
  • L6384ED013TR vs L6390D
  • L6384ED013TR vs L6389EDTR
  • L6384ED013TR vs L6389ED
  • L6384ED013TR vs L6388ED013TR
  • L6384ED013TR vs L6388ED
  • L6384ED013TR vs L6388E
  • L6384ED013TR vs L6388D013TR
  • L6384ED013TR vs L6388D
  • L6384ED013TR vs L6388
  • L6384ED013TR vs L6387ED013TR
  • L6384ED013TR vs L6387ED
  • L6384ED013TR vs L6387E
  • L6384ED013TR vs L6387DTR
  • L6384ED013TR vs L6387D
  • L6384ED013TR vs L6387
  • L6384ED013TR vs L6386ED013TR
  • L6384ED013TR vs L6386ED
  • L6384ED013TR vs L6386E
  • L6384ED013TR vs L6386D013TR
  • L6384ED013TR vs L6386D
  • L6384ED013TR vs L6386ADTR
  • L6384ED013TR vs L6386AD
  • L6384ED013TR vs L6386
  • L6384ED013TR vs L6385ED013TR
  • L6384ED013TR vs L6385ED
  • L6384ED013TR vs L6385E
  • L6384ED013TR vs L6385D013TR
  • L6384ED013TR vs L6385D
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!