☰
L6384
L6384
Obsolete
Description:  IC GATE DRVR HALF-BRIDG 8MINIDIP
Manufacturer:  STMicroelectronics
Datasheet:   L6384 Datasheet
History Price: Obsolete
In Stock: 37560
L6384 Specification
Specification
Part No
L6384
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
14.6V ~ 16.6V
Logic Voltage - VIL, VIH
1.5V, 3.6V
Current - Peak Output (Source, Sink)
400mA, 650mA
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
50ns, 30ns
Operating Temperature
-45 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
L6384 PDF Datasheet
L6384 Related Parts
L6384D
L6384D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384D013TR
L6384D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384E
L6384E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6384ED
L6384ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384ED013TR
L6384ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385
L6385
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6385D
L6385D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385D013TR
L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385E
L6385E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6385ED
L6385ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385ED013TR
L6385ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6386
L6386
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14DIP
L6384 Description
Overview of STMicroelectronics L6384

The STMicroelectronics L6384 is a high-voltage, high-speed gate driver designed for driving power MOSFETs and IGBTs in various applications. It is particularly well-suited for half-bridge and full-bridge configurations, making it a popular choice in power conversion systems, motor drives, and industrial applications. The L6384 is known for its robust performance, efficiency, and reliability.

Key Specifications

- Supply Voltage (VCC): The L6384 operates with a supply voltage ranging from 10 V to 20 V, which allows it to drive high-voltage power devices effectively.
- Output Voltage (VOUT): The output voltage can reach up to VCC, providing sufficient gate drive voltage for optimal switching performance.
- Output Current (IOUT): The driver can deliver a peak output current of 1.5 A, ensuring fast switching times and reduced switching losses.
- Propagation Delay (tPD): The typical propagation delay is around 50 ns, which is crucial for high-frequency applications.
- Rise and Fall Times (tr, tf): The rise and fall times are typically 20 ns and 30 ns, respectively, allowing for efficient switching and minimizing electromagnetic interference (EMI).
- Input Voltage Range (VIN): The input voltage range is from 0 V to 5 V, making it compatible with standard logic levels.
- Temperature Range: The operating temperature range is from -40°C to +125°C, ensuring reliable performance in harsh environments.

Functional Features

- Bootstrap Operation: The L6384 supports bootstrap operation, which allows it to drive high-side MOSFETs without requiring a separate power supply for the gate drive. This feature is essential for half-bridge configurations.
- Under-Voltage Lockout (UVLO): The device includes an under-voltage lockout feature that prevents operation when the supply voltage is below a certain threshold, protecting the power devices from insufficient gate drive voltage.
- Dead Time Control: The L6384 allows for adjustable dead time between the switching of the high-side and low-side devices, which is critical for preventing shoot-through conditions in half-bridge configurations.
- Thermal Protection: The driver is designed with thermal protection features to prevent overheating, ensuring long-term reliability.

Applications

The L6384 is widely used in various applications, including:

- DC-DC Converters: It is utilized in power supply circuits for efficient voltage conversion.
- Motor Drives: The driver is ideal for driving brushless DC motors and other types of electric motors.
- Inverters: It is commonly used in inverter circuits for renewable energy systems, such as solar inverters.
- Industrial Automation: The L6384 is suitable for industrial control systems requiring reliable and efficient power management.

Conclusion

The STMicroelectronics L6384 gate driver is a versatile and reliable solution for driving high-voltage power devices in a variety of applications. With its robust specifications, including a wide supply voltage range, high output current capability, and essential features like under-voltage lockout and thermal protection, it stands out as an excellent choice for engineers looking to enhance the performance and efficiency of their power electronic systems.
L6384 Compare Parts
  • L6384 vs L6399D
  • L6384 vs L6398DTR
  • L6384 vs L6398D
  • L6384 vs L6395DTR
  • L6384 vs L6395D
  • L6384 vs L6393DTR
  • L6384 vs L6393D
  • L6384 vs L6392DTR
  • L6384 vs L6392D
  • L6384 vs L6391DTR
  • L6384 vs L6391D
  • L6384 vs L6390DTR
  • L6384 vs L6390D
  • L6384 vs L6389EDTR
  • L6384 vs L6389ED
  • L6384 vs L6388ED013TR
  • L6384 vs L6388ED
  • L6384 vs L6388E
  • L6384 vs L6388D013TR
  • L6384 vs L6388D
  • L6384 vs L6388
  • L6384 vs L6387ED013TR
  • L6384 vs L6387ED
  • L6384 vs L6387E
  • L6384 vs L6387DTR
  • L6384 vs L6387D
  • L6384 vs L6387
  • L6384 vs L6386ED013TR
  • L6384 vs L6386ED
  • L6384 vs L6386E
  • L6384 vs L6386D013TR
  • L6384 vs L6386D
  • L6384 vs L6386ADTR
  • L6384 vs L6386AD
  • L6384 vs L6386
  • L6384 vs L6385ED013TR
  • L6384 vs L6385ED
  • L6384 vs L6385E
  • L6384 vs L6385D013TR
  • L6384 vs L6385D
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!